- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7231ADWG4 National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3.15V ~ 5.5V | 4000Vpk | - | 3 | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 95ns, 95ns | 25kV/µs | - | 2/1 | No | 10ns | - | ||
![]() ADUM341E1BRWZ-RL Analog Devices | 1500 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | ADUM341 | - | - | - | - | - | Analog Devices Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | CAN, RS485, SPI | - | Magnetic Coupling | 2.25V ~ 5.5V | 10000Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 10ns, 10ns | 100kV/µs | - | 3/1 | No | 3ns | - | ||
![]() SI8605AD-AS Skyworks | 42 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | 3 | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 2/1 | Yes | 12ns | - | ||
![]() MAX14934DAWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX149 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C | - | - | RS232, RS422, RS485, SPI | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | 4 | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 4/0 | No | 4.5ns | - | ||
![]() SI8430AB-C-ISR Skyworks | 6 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8430 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 3 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 3/0 | No | 25ns | - | ||
![]() SI8622ET-AS2 Skyworks | 23 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | ||
![]() SI8641EB-B-IUR Skyworks | 40 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8641 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/1 | No | 4.5ns | - | ||
![]() MAX14932BASE T Analog Devices | 36 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | - | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | 25Mbps | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 2.6ns | - | ||
![]() SI8610BD-ASR Skyworks | 21 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | ||
![]() SI8622BT-AS2R Skyworks | 15 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | ||
![]() MAX14930AAWE Analog Devices | 193 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14930 | - | - | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 5 mA, 27.2 mA | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 4.5ns | - | ||
![]() SI8635BC-B-IS1R Skyworks | 22 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8635 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | - | 3 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/0 | No | 4.5ns | - | ||
![]() SI8640BB-AS Skyworks | 23639 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | ||
![]() SI8660BA-AS1R Skyworks | 20 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | - | ||
![]() MAX14434EAWE T Maxim | In Stock | - | - | - | SOIC-HYBRID-Wide-16 | - | - | Maxim Integrated | 1000 | Capacitive Coupling | Maxim Integrated | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | Interface ICs | - | - | - | Unidirectional | 4 Channel | - | 200 Mb/s | Digital Isolators | - | - | - | - | 5000 Vrms | - | - | - | Digital Isolators | ||
![]() MAX22445EAWE Maxim | In Stock | - | - | - | SOIC-HYBRID-Wide-16 | - | - | Maxim Integrated | 46 | Capacitive Coupling | Maxim Integrated | - | - | - | - | - | - | Details | - | - | - | Tube | - | - | Interface ICs | - | - | - | Unidirectional | 4 Channel | - | 25 Mb/s, 200 Mb/s | Digital Isolators | - | - | - | - | 5000 Vrms | - | - | - | Digital Isolators | ||
![]() SI8662ED-AS Skyworks | 32 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/2 | Yes | 4.5ns | - | ||
![]() SI8640AB-ASR Skyworks | 32 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | - | Yes | 4.5ns | - | ||
![]() SI86SW41BC-IS1 Skyworks | 327 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8622BT-AS Skyworks | 23 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - |