- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Isolation Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Technology | Voltage - Supply | Voltage - Isolation | Output Type | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Input Type | Current - Supply | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8641BT-AS Skyworks | 30 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | - | 4 | - | - | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | - | 4.5ns | ||
![]() MAX14430EAEE Analog Devices | 21382 | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX14430 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | CAN, RS422, RS485, SPI | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | - | Unidirectional | 4 | 9.52 mA | 29.6ns | - | - | 25Mbps | 1.6ns, 1.4ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/µs (Typ) | 3750 Vrms | 4/0 | No | - | 4ns | ||
![]() MAX14932EASE Analog Devices | 239 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14932 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 18 mA | - | - | - | 25Mbps | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | - | 2.6ns | ||
![]() MAX12930CASA Analog Devices | 158 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX12930 | Galvanic Isolation | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | CAN, RS232, RS422, RS485 | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 3000Vrms | - | Unidirectional | 2 | 2.15 mA, 4.21 mA | - | - | - | 150Mbps | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | 3000 Vrms | 2/0 | No | - | 2ns | ||
![]() MAX22446EAWE T Analog Devices | In Stock | - | Datasheet | - | - | SOIC-16 | - | - | - | Galvanic Isolation | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | - | - | - | Bidirectional | 4 Channel | 5.15 mA | - | - | - | 25 MHz | - | - | - | - | 5 kVrms | - | - | - | - | ||
![]() MAX22291EASA/V Analog Devices | 3223 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22165FAEE Analog Devices | 53 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22245FAWA/V Analog Devices | 26 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22192ARC Analog Devices | 39 |
| Datasheet | - | Surface Mount | 70-LFBGA | - | 70-GQFN (6x10) | MAX22192 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tray | Active | - | 4.5 V | 1.71 V | -40°C ~ 125°C | - | Translator | - | - | - | - | - | SPI | Bidirectional | 8 Channel | 600 uA | - | Digital | 2 mA | - | - | - | - | - | 600 Vrms | - | - | - | - | ||
![]() MAX22166CAEE T Analog Devices | 39 |
| Datasheet | - | - | QSOP-16 | - | - | - | Galvanic Isolation | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | - | - | - | Unidirectional | 6 Channel | 8.57 mA | - | - | - | 200 Mb/s | - | - | - | - | 3 kVrms | - | - | - | - | ||
![]() MAX14936EAWE Analog Devices | 2215 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14936 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 18 mA | - | - | - | 25Mbps | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | - | 2.6ns | ||
![]() MAX14936FAWE Analog Devices | 1574 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14936 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 18 mA | - | - | - | 150Mbps | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | - | 1ns | ||
![]() MAX14431FASE Analog Devices | 48 |
| Datasheet | - | - | SOIC-16 | - | - | - | Galvanic Isolation | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | - | - | - | Bidirectional | 4 Channel | 8.2 mA | - | - | - | 200 Mb/s | - | - | - | - | 3.75 kVrms | - | - | - | - | ||
![]() MAX22664CAWE Analog Devices | 54 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14931DASE T Analog Devices | 31 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14931 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 22.7 mA | - | - | - | 1Mbps | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | - | 4.5ns | ||
![]() MAX14933AWE Analog Devices | 147 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX14933 | Capacitive Coupling | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | Compliant | 5.5 V | 2.25 V | -40°C ~ 125°C | - | I²C | 125 °C | -40 °C | Capacitive Coupling | 2.25V ~ 5.5V | 2750Vrms | - | Bidirectional | 2 | 4.8 mA, 6 mA | - | - | - | - | - | Bidirectional | - | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 95 ns | 65ns, 95ns | ||
![]() MAX14931AAWE Analog Devices | 54 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14931 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 12.4 mA, 22.7 mA | - | - | - | 1Mbps | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | - | 4.5ns | ||
![]() MAX14931AASE T Analog Devices | 36 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14931 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | - | - | - | - | 1Mbps | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | - | 4.5ns | ||
![]() MAX22245FAWA Analog Devices | 409 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14850ASE Analog Devices | 15000 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14850 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | General Purpose | - | - | Capacitive Coupling | 3V ~ 5.5V | 600Vrms | - | Bidirectional, Unidirectional | 6 | 7.2 mA, 15 mA | 30ns | - | - | 2Mbps, 50Mbps | - | Bidirectional, Unidirectional | - | 1.5kV/µs | 600 Vrms | 4/4 | No | - | - |