- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Device Type | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Protocol | Rise / Fall Time (Typ) | Number of Drivers/Receivers | Channel Type | Duplex | Receiver Hysteresis | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI86S660BE-AS2 Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI87632AB-IM3 Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14932AASE Analog Devices | 2382 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tube | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | 4 | - | 42.3ns | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 2/2 | No | 4.5ns | ||
![]() MAX14932AAWE Analog Devices | 130 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 18 mA | 42.9ns | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 4.5ns | ||
![]() MAX1490ACPG Analog Devices | 298 |
| Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | MAX1490 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tube | Active | - | - | 0°C ~ 70°C | - | Transceiver | - | 4.5V ~ 5.5V | - | - | - | - | - | 2.5Mbps | RS422, RS485 | - | 1/1 | - | Full | 70 mV | - | - | - | - | - | - | ||
![]() MAX12931BAWE Analog Devices | 54 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX12931 | - | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 3 - 168 hours | Tube | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 3.06 mA | 29.3ns | 25Mbps | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 32.5ns, 33.6ns | 50kV/µs (Typ) | 5000 Vrms | 1/1 | No | 4ns | ||
![]() MAX14934DAWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX149 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C | - | RS232, RS422, RS485, SPI | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | 4 | - | - | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 4/0 | No | 4.5ns | ||
![]() SI8635BT-AS Skyworks | 14 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 3 | - | - | 150Mbps | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | ||
![]() SI8622ET-AS2 Skyworks | 23 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | ||
![]() MAX14936EAWE T Analog Devices | 9000 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14936 | - | Capacitive Coupling | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 25Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | 2.6ns | ||
![]() MAX22196ATJ T Analog Devices | 1454 |
| Datasheet | - | TQFN-32 | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 36 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22565CAAP T Analog Devices | 42 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14935DAWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14935 | - | Capacitive Coupling | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | RS232, RS422, RS485, SPI | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 22.7 mA | - | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 5000 Vrms | 3/1 | No | 4.5ns | ||
![]() MAX14932FASE T Analog Devices | 42 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | Capacitive Coupling | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 150Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 1ns | ||
![]() MAX14930AAWE T Analog Devices | 42 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14930 | - | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 27.2 mA | - | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 4.5ns | ||
![]() MAX14432FASE T Analog Devices | 2012 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14432 | - | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | Unidirectional | 4 | 8.7 mA | - | 200Mbps | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 9.4ns, 9.2ns | 50kV/µs (Typ) | 3750 Vrms | 2/2 | No | 2ns | ||
![]() MAX12935BAWE T Analog Devices | 42 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX12935 | - | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 3.06 mA | - | 200Mbps | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 32.5ns, 33.6ns | 50kV/µs | 5000 Vrms | 1/1 | No | 4ns | ||
![]() MAX14932DAWE T Analog Devices | 42 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | Capacitive Coupling | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 1Mbps | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 4.5ns | ||
![]() ISO7721FSD Texas Instruments | In Stock | - | - | - | - | - | ISO7721 | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX12931FAWE T Analog Devices | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX129 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 3000Vrms | - | 2 | - | - | 150Mbps | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 9.2ns, 9.4ns | 50kV/µs (Typ) | - | 1/1 | No | 2ns |