- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Lead/Base Style | Data Rate | Supply Voltage Limit-Max | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Common Mode Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL 715-3ETR7 NVE Corp/Isolation Products | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | IsoLoop® | e3 | yes | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.25mm | - | - | 40 | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | 5.5V | 3.3/5V | 3V | 4 | - | - | - | - | - | - | 110Mbps | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 4/0 | No | - | 3ns | - | 1.8mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() ADUM3474WCRSZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | ADUM3474 | 20 | - | 2500Vrms | 400mA | - | - | - | - | 4 | - | - | - | 60 ns | - | - | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 0/4 | No | 8 ns | - | - | 2mm | 7.2mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1301WSRWZ-RL Analog Devices Inc. | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 30 | ADUM1301 | 16 | - | 2500Vrms | - | 5V | - | - | - | 3 | 8.2mA | 8.2mA | - | 100 ns | - | - | 1Mbps | - | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 100ns, 100ns | 25kV/μs | 2/1 | No | 40 ns | - | - | 2.65mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3201BRZ-RL7 Analog Devices Inc. | 20 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 30 | ADUM3201 | 8 | - | 2500Vrms | - | - | - | - | - | 2 | 7.7mA | 7.7mA | 35mA | 50 ns | 45 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TJA1052IT/5Y NXP USA Inc. | 50 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 16 | - | CAN | - | - | 3V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 16 | - | 5000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | 5Mbps | - | - | - | Unidirectional | - | 20kV/μs | 1/1 | No | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() ADUM1300WSRWZ53-RL Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ADUM1300 | - | - | 2500Vrms | - | - | - | - | - | 3 | - | - | - | - | - | - | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/0 | No | - | 40ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1200WSRZ35-RL7 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 1Mbps | - | 10ns 10ns | - | Unidirectional | 150ns, 150ns | 25kV/μs | 2/0 | No | - | 40ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1200WURZ35-RL7 Analog Devices Inc. | 15000 | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | - | 3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1400WSRWZ53-RL Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | 16 | - | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | ADUM1400 | - | R-PDSO-G16 | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 4/0 | No | - | 40ns | - | 2.65mm | 10.3mm | - | ROHS3 Compliant | - | ||
![]() ADUM1402WSRWZ35 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | 16 | - | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | ADUM1402 | - | R-PDSO-G16 | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 2/2 | No | - | 40ns | - | 2.65mm | 10.3mm | - | ROHS3 Compliant | - | ||
![]() ADUM3473ARSZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | - | 30 | ADUM3473 | 20 | - | 2500Vrms | 400mA | - | - | - | - | 4 | - | - | - | 100 ns | 60 ns | Gull Wing | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 1/3 | No | 40 ns | - | - | - | 7.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2211WTRWZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | MATTE TIN | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 30 | ADUM2211 | 16 | - | 5000Vrms | - | - | - | - | - | 2 | - | - | - | 50 ns | - | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | Yes | - | 3ns | - | - | 10.3mm | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8622BT-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | R-PDSO-G16 | 5000Vrms | - | - | 5.5V | - | - | 2 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 1/1 | No | - | 4.5ns | - | - | 10.3mm | - | Non-RoHS Compliant | - | ||
![]() ADUM1300WTRWZ53-RL Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ADUM1300 | - | - | 2500Vrms | - | - | - | - | - | 3 | - | - | - | - | - | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/0 | No | - | 3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1201WURZ53 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ADUM1201 | - | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | No | - | 3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() I13TL1A0 Vicor Corporation | 41 |
| - | 16 Weeks | - | - | Surface Mount | 8-LGA | - | - | - | - | -40°C~125°C | Bag | - | - | - | - | Active | 4 (72 Hours) | - | - | General Purpose | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 3000Vrms | - | - | - | - | - | 3 | - | - | - | 84 ns | - | - | - | - | 65ns 22ns | - | Unidirectional | 58ns, 84ns | 3kV/μs | 1/2 | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8455BB-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 5 | - | - | - | 9.5 ns | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/0 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() IL 611-1E NVE Corp/Isolation Products | 32 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 30 | - | 8 | S-PDSO-G8 | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 100Mbps | 7V | 2ns 2ns | - | Unidirectional | 15ns, 15ns | 15kV/μs | 2/0 | No | - | 5ns | 400V | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ADUM121N0WBRZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive | - | no | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | - | ADUM121 | 8 | - | 3000Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 100kV/μs | 1/1 | No | - | 3ns | - | 1.55mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() SI8661BD-B-IS2 Silicon Labs | 410 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2018 | - | - | - | Active | 3 (168 Hours) | 16 | - | General Purpose | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | compliant | - | - | - | - | 5000Vrms | - | - | 5.5V | - | 2.375V | 6 | - | - | - | - | - | - | 150Mbps | - | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 5/1 | No | - | 4.5ns | - | - | 10.3mm | - | RoHS Compliant | - |