- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8630AB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | 2500Vrms | - | - | 2.5/5V | - | 3 | 2.8mA | - | - | - | 35 ns | 35 ns | 1Mbps | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 35ns, 35ns | 35kV/μs | 3/0 | No | 25 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8651BC-B-IS1R Silicon Labs | 307 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | 3750Vrms | - | - | - | - | 5 | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | 4/1 | No | 4.5 ns | - | - | - | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8030AA-B-IU Silicon Labs | 22500 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 83.092452mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 3.15V~5.5V | DUAL | GULL WING | - | 3 | - | - | - | - | - | - | - | 1000Vrms | - | 5.5V | - | - | 3 | 9.4mA | - | - | - | 65 ns | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 65ns, 65ns | 35kV/μs | 3/0 | No | 30 ns | - | - | 1.75mm | 4.89mm | - | - | - | RoHS Compliant | - | ||
![]() IL 715-3E NVE Corp/Isolation Products | 8712 |
| Datasheet | 3 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | yes | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.25mm | - | - | - | 16 | R-PDSO-G16 | 2500Vrms | - | 5.5V | 3.3/5V | 3V | 4 | - | - | - | - | - | - | 110Mbps | - | - | 1ns 1ns | - | - | Unidirectional | 15ns, 15ns | 30kV/μs | 4/0 | No | - | 3ns | - | 1.8mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI8716BC-A-IP Silicon Labs | 101615 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | 1.7mA | - | - | - | 50 ns | 50 ns | 15Mbps | - | 2.8V | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8410AD-D-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | 5000Vrms | 5.5V | - | - | - | 1 | - | - | - | - | 35 ns | 35 ns | 1Mbps | - | - | 2ns 2ns | - | - | Unidirectional | 35ns, 35ns | 20kV/μs | 1/0 | No | 3 ns | 25ns | - | 2.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM1301WSRWZ33-RL Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM1301 | - | - | 2500Vrms | - | - | - | - | 3 | - | - | - | - | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 2/1 | No | - | 40ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1402WTRWZ55 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM1402 | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | 2/2 | No | - | 3ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1401WTRWZ35-RL Analog Devices Inc. | 416 | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADUM1401 | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/1 | No | - | 3ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8441BB-D-IS Silicon Labs | 3240 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 547.51434mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | 2.65mm | - | - | 16 | - | 2500Vrms | - | - | - | - | 4 | 6mA | - | - | - | 9.5 ns | 6 ns | 150Mbps | 5ns | - | 3.8ns 2.8ns | - | 7.4mA | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/1 | No | 2.5 ns | - | - | - | 10.3mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ISO7420MD Texas Instruments | 1000 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 540.001716mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 390mW | 3.15V~3.45V 4.75V~5.25V | DUAL | GULL WING | - | 2 | 3.3V | - | 1.5mm | - | ISO7420 | - | - | 2500Vrms | - | - | - | - | 2 | 400μA | 20mA | - | - | 15 ns | 15 ns | 1Mbps | 2ns | - | 1ns 1ns | - | 10μA | Unidirectional | 14ns, 14ns | 25kV/μs | 2/0 | No | 3.7 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7421MDREP Texas Instruments | 2458 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO REQUIRES 5 V | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ISO7421 | - | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | 14 ns | - | 1Mbps | - | - | 1ns 1ns | - | - | Unidirectional | 14ns, 14ns | 25kV/μs | 1/1 | No | 4 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8463BA-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 6 | - | - | - | - | 9.5 ns | - | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/3 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8452BB-A-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | - | 2500Vrms | - | - | - | 2.7V | 5 | - | 5.4mA | 415mW | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/2 | No | 2.5 ns | - | - | - | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8384PS-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | yes | Active | 6 (Time on Label) | - | - | General Purpose | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 8 | - | - | - | - | - | - | 2Mbps | - | - | 3.9ns 3.7ns | - | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI8400AA-B-ISR Silicon Labs | 2458 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 95.396145mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | I2C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 2 | - | 4.2mA | - | - | 22 ns | - | - | - | - | - | - | - | Bidirectional | - | 25kV/μs (Typ) | 2/2 | No | 15 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8445-B-IS Silicon Labs | 20000 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | - | 16 | R-PDSO-G16 | 2500Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | 10mA | 35 ns | - | 10Mbps | - | - | 2ns 2ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 4/0 | No | 7.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADUM1401WSRWZ53 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADUM1401 | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/1 | No | - | 40ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM1402WSRWZ53 Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADUM1402 | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 2/2 | No | - | 40ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IL 710T-3E NVE Corp/Isolation Products | 72 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 8 | R-PDSO-G8 | 2500Vrms | - | 5.5V | - | 3V | 1 | - | - | - | - | - | - | 110Mbps | - | - | 1ns 1ns | - | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/0 | No | - | 3ns | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - |