- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Supply Current-Max | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Differential Output | Supply Voltage Limit-Max | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Screening Level | Channel Type | Receiver Number of Bits | Receive Delay-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Out Swing-Min | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Common Mode Voltage-Max | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTM2881IY-5#PBF Linear Technology/Analog Devices | 1005 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 32-BBGA | YES | - | - | - | -40°C~85°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 4.5V~5.5V | BOTTOM | BALL | 250 | 1 | 3.3V | - | - | 40 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 5V | - | 2 | - | - | - | - | 19mA | - | - | 20Mbps | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | - | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 5V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | - | 15mm | ROHS3 Compliant | - | ||
![]() ADUM6212ARSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | ADUM6212 | 20 | - | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | 3.3/5V | - | 2 | - | - | - | 50 ns | - | 15 ns | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 50ns, 50ns | 25kV/μs | - | - | 0/2 | - | - | Yes | 10 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14930BAWE+ Maxim Integrated | 110 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | MAX14930 | - | R-PDSO-G16 | - | 2750Vrms | - | - | - | 5.5V | - | 1.71V | 4 | - | - | - | 28.8 ns | - | - | - | 25Mbps | - | - | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | 27.5ns, 28.8ns | 25kV/μs (Typ) | - | - | 4/0 | - | - | No | 2.6 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14931EASE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | MAX14931 | - | R-PDSO-G16 | - | 2750Vrms | - | - | - | 5.5V | - | 1.71V | 4 | - | - | - | 28.8 ns | - | - | - | 25Mbps | - | - | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | 27.5ns, 28.8ns | 25kV/μs (Typ) | - | - | 3/1 | - | - | No | 2.6 ns | - | - | 1.75mm | 9.9mm | ROHS3 Compliant | - | ||
![]() IL 612-2E NVE Corp/Isolation Products | 22068243 |
| Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | - | - | 2 | 3.3V | - | - | - | - | 8 | R-PDIP-T8 | - | 2500Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 7V | - | 2ns 2ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 1/1 | - | - | No | - | 5ns | 400V | - | 9.48mm | ROHS3 Compliant | - | ||
![]() HCPL-9000-300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 3.3V | 2.54mm | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | 3V | 1 | - | 4mA | 150mW | 15 ns | - | 18 ns | - | 110MBd | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 1/0 | - | - | No | 3 ns | - | - | 4.699mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8720BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | - | 1 | - | - | - | 50 ns | - | - | - | 15Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 50ns, 50ns | 35kV/μs | - | - | 1/0 | - | - | No | 25 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8420BD-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | - | 5000Vrms | - | 5.5V | - | - | - | - | 2 | - | - | - | 11 ns | - | 35 ns | - | 150Mbps | - | - | - | - | - | 2ns 2ns | - | AEC-Q100 | Unidirectional | - | - | 11ns, 11ns | 20kV/μs | - | - | 2/0 | - | - | No | 3 ns | - | - | - | 10.3mm | RoHS Compliant | - | ||
![]() SI8661EB-B-IUR Silicon Labs | 1866 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | compliant | - | - | - | - | - | 2500Vrms | - | - | - | 5.5V | - | 2.375V | 6 | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 4ns 4ns | - | - | Unidirectional | - | - | 13ns, 13ns | 50kV/μs | - | - | 5/1 | - | - | No | - | 4.5ns | - | 1.75mm | 4.89mm | RoHS Compliant | - | ||
![]() HCPL-901J-500 Broadcom Limited | 24340 | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | 3V | 4 | - | 4mA | 150mW | 15 ns | - | 18 ns | - | 110MBd | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 2/2 | - | - | No | 3 ns | - | - | - | 10.287mm | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9030-300E Broadcom Limited | 41 |
| - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 3.3V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 5.5V | - | 3V | 2 | - | 5mA | 150mW | 15 ns | - | 12 ns | - | 110MBd | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 2/0 | - | - | No | 3 ns | - | - | 4.699mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8715BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | - | 1 | 1.7mA | - | - | 50 ns | - | 30 ns | - | 15Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 50ns, 50ns | 35kV/μs | - | - | 1/0 | - | - | No | 25 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8719BD-A-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | - | 1 | 1.7mA | - | - | 50 ns | - | 30 ns | - | 15Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 50ns, 50ns | 35kV/μs | - | - | 1/0 | - | - | No | 25 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8463AA-A-IS1R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | - | 6 | - | - | - | 35 ns | - | - | - | 1Mbps | - | - | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | - | 35ns, 35ns | 25kV/μs (Typ) | - | - | 3/3 | - | - | No | 25 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8431BB-D-IS1R Silicon Labs | 531 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 2.7/5V | - | 3 | - | - | - | 9.5 ns | - | - | - | 150Mbps | - | - | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | - | 2/1 | - | - | No | 2.5 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8463BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | 6 | - | - | - | 9.5 ns | - | - | - | 150Mbps | - | - | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | - | 3/3 | - | - | No | 2.5 ns | - | - | - | - | RoHS Compliant | - | ||
![]() IL 710-1E NVE Corp/Isolation Products | 32 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | 8 | S-PDSO-G8 | - | 2500Vrms | - | - | - | 5.5V | - | 3V | 1 | - | - | - | - | - | - | - | 110Mbps | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 30kV/μs | - | - | 1/0 | - | - | No | - | 3ns | - | - | 3mm | ROHS3 Compliant | - | ||
![]() HCPL-9030-500E Broadcom Limited | 49 |
| - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 3.3V | - | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | 3V | 2 | - | 4mA | 150mW | 15 ns | - | 18 ns | - | 110MBd | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 2/0 | - | - | No | 3 ns | - | - | 4.699mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-9000-500 Broadcom Limited | 41 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 3.3V | 2.54mm | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | 3V | 1 | - | 4mA | 150mW | 15 ns | - | 18 ns | - | 110MBd | - | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 15ns, 15ns | 15kV/μs | - | - | 1/0 | - | - | No | 3 ns | - | - | 4.699mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8645BB-B-IUR Silicon Labs | 651 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | 5.5V | - | 2.375V | 4 | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | - | - | 4/0 | - | - | No | - | 4.5ns | - | 1.75mm | - | Non-RoHS Compliant | - |