- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Number of Input Lines | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7230ADW Texas Instruments | 231 | - | Datasheet | 6 Weeks | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 2.65mm | - | ISO7230 | 16 | 4000Vpk | - | - | - | - | 3 | - | 16mA | - | - | 110 ns | 70 ns | 1Mbps | 2ns | 2ns 2ns | 10μA | Unidirectional | - | 95ns, 95ns | 25kV/μs | - | 3/0 | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7762DBQR Texas Instruments | 13547 | - | - | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7762 | - | 3000Vrms | - | - | - | - | 6 | - | - | - | - | - | - | 100Mbps | - | 1.1ns 1.4ns | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | - | 4/2 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM5403ARWZ Analog Devices Inc. | 46 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.35mm | 30 | ADUM5403 | 16 | 2500Vrms | 100mA | - | - | - | 4 | - | 19mA | 500mW | - | 100 ns | - | 1Mbps | 2.5ns | 2.5ns 2.5ns | 20μA | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 1/3 | Yes | 40 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7141FCCDBQR Texas Instruments | 3600 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | - | ISO7141 | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | 35 ns | 23 ns | 50Mbps | - | 2ns 2ns | - | Unidirectional | - | 35ns, 35ns | 25kV/μs | - | 3/1 | No | 3 ns | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM141E1WBRWZ Analog Devices Inc. | 4000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 3/1 | No | - | 3ns | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6402ARIZ Analog Devices Inc. | 4 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6402 | 16 | 5000Vrms | 100mA | - | - | - | 4 | - | - | - | - | 100 ns | 60 ns | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 2/2 | Yes | 40 ns | - | - | 2.65mm | 12.8mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1442ARQZ-RL7 Analog Devices Inc. | 29600 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | ADUM1442 | 16 | 2500Vrms | - | 3.6V | 2.5/3.3V | 2.25V | 4 | 612μA | - | - | - | 180 ns | - | 2Mbps | - | 2ns 2ns | - | Unidirectional | - | 180ns, 180ns | 25kV/μs | - | 2/2 | No | 8 ns | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4400CRIZ Analog Devices Inc. | 74 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM4400 | 16 | 5000Vrms | - | - | - | - | 4 | - | 830μA | - | - | 32 ns | - | 90Mbps | 3ns | 2.5ns 2.5ns | 10μA | Unidirectional | - | 32ns, 32ns | 25kV/μs | - | 4/0 | No | 2 ns | - | - | 2.65mm | 13mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM160N0BRZ Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~125°C | Tube | - | - | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM160 | 16 | 3000Vrms | - | - | - | - | 6 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 6/0 | No | - | 4.5ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1402ARW Analog Devices Inc. | 10 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~105°C | Tube | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | 2.7V~5.5V | DUAL | GULL WING | 220 | 4 | 3V | 1.27mm | - | 30 | ADUM1402 | 16 | 2500Vrms | - | 5.5V | 3/5V | 2.7V | 4 | - | 1mA | - | 22mA | 100 ns | - | 1Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 2/2 | No | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADUM3300BRWZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 2.35mm | 30 | ADUM3300 | 16 | 2500Vrms | - | - | - | - | 3 | 69mA | 69mA | - | 30mA | 50 ns | 32 ns | 10Mbps | 3ns | 2.5ns 2.5ns | 10μA | Unidirectional | - | 50ns, 50ns | 25kV/μs | - | 3/0 | No | 3 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5400ARWZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 2.35mm | 30 | ADUM5400 | 16 | 2500Vrms | 100mA | - | - | - | 4 | 30mA | 30mA | 500mW | - | 100 ns | 60 ns | 1Mbps | 2.5ns | 2.5ns 2.5ns | 64mA | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 4/0 | Yes | 40 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3400CRWZ-RL Analog Devices Inc. | 4469 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM3400 | 16 | 2500Vrms | - | - | - | - | 4 | 136mA | - | - | 22mA | 32 ns | - | 90Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | - | 4/0 | No | 2 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7831DWWR Texas Instruments | 170 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | - | ISO7831 | - | 5700Vrms | - | - | - | - | 3 | - | - | - | - | 16 ns | - | 100Mbps | - | 1.7ns 1.9ns | - | Unidirectional | - | 16ns, 16ns | 100kV/μs | - | 2/1 | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM7643ARQZ Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | 20 | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.65mm | 30 | ADUM7643 | 20 | 1000Vrms | - | - | - | - | 6 | - | 1.16mA | - | - | 75 ns | - | 1Mbps | 2.8ns | 2ns 2ns | 10μA | Unidirectional | - | 75ns, 75ns | 15kV/μs | 3.3V | 3/3 | No | 25 ns | - | - | 1.75mm | 8.76mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4401ARWZ Analog Devices Inc. | 5 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM4401 | 16 | 5000Vrms | - | - | - | - | 4 | - | 1.4mA | - | - | 100 ns | - | 1Mbps | 3ns | 2.5ns 2.5ns | 3.2mA | Unidirectional | 3 | 100ns, 100ns | 25kV/μs | - | 3/1 | No | 40 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3210TRZ Analog Devices Inc. | 1188 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.75mm | 30 | ADUM3210 | 8 | 2500Vrms | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | - | 50 ns | - | 10Mbps | 2.5ns | 2.5ns 2.5ns | 4.6mA | Unidirectional | - | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8400AB-B-IS Silicon Labs | 300 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | -40°C~125°C | Tube | 1997 | - | e3 | - | Not For New Designs | 2A (4 Weeks) | 8 | - | I2C | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 8 | 2500Vrms | - | - | - | - | 2 | 4.2mA | - | - | - | 40 ns | - | 1.7 Mbps | - | - | - | Bidirectional | - | - | 25kV/μs (Typ) | - | 2/2 | No | - | - | - | - | 5mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM121N1BRZ Analog Devices Inc. | 5 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Matte Tin (Sn) | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM121 | 8 | 3000Vrms | - | - | - | - | 2 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 1/1 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7230MDWR Texas Instruments | 3129 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7230 | 16 | 2500Vrms | - | - | - | - | 3 | - | 17mA | - | - | 42 ns | 34 ns | 150Mbps | - | 2ns 2ns | - | Unidirectional | - | 23ns, 23ns | 25kV/μs | - | 3/0 | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free |