- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Supply Voltage Limit-Max | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Common Mode Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-900J-500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | - | - | 2500Vrms | 5.5V | - | - | - | 3V | 4 | - | 8mA | 150mW | 15 ns | 18 ns | 110MBd | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 15kV/μs | 4/0 | No | 3 ns | - | - | - | 10.287mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IL 712S-3E NVE Corp/Isolation Products | 10772 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | IT ALSO OPERATES AT 5 V | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | - | - | 8 | R-PDSO-G8 | - | 2500Vrms | - | 5.5V | 3.3/5V | - | 3V | 2 | - | - | - | - | - | 150Mbps | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/1 | No | - | 3ns | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() IL 611A-3E NVE Corp/Isolation Products | 107 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 2 | 3.3V | - | - | 8 | R-PDSO-G8 | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | 10Mbps | - | 10μs 10μs Max | - | Unidirectional | 75ns, 25ns | 15kV/μs | 2/0 | No | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() IL 710S-3E NVE Corp/Isolation Products | 23481 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | - | - | 8 | R-PDSO-G8 | - | 2500Vrms | - | 5.5V | - | - | 3V | 1 | - | - | - | - | - | 150Mbps | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/0 | No | - | 3ns | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() HCPL-9031-500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | - | - | - | 2500Vrms | 5.5V | - | - | - | 3V | 2 | - | 2mA | 150mW | 15 ns | 18 ns | 110MBd | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 15kV/μs | 1/1 | No | 3 ns | - | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IL 712T-3 NVE Corp/Isolation Products | 494 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | IT ALSO OPERATES AT 5 V | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | - | - | 8 | R-PDSO-G8 | - | 2500Vrms | - | 5.5V | 3.3/5V | - | 3V | 2 | - | - | - | - | - | 110Mbps | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/1 | No | - | 3ns | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() MAX14931EAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | MAX14931 | - | - | - | 2750Vrms | - | - | - | - | - | 4 | - | - | - | 28.8 ns | - | 25Mbps | - | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 3/1 | No | 2.6 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8410AB-C-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IL 7710-2 NVE Corp/Isolation Products | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 1 | - | - | - | - | - | 110MBd | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 20kV/μs | 1/0 | No | - | 3ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX14933ASE+T Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | I2C | - | - | - | 2.25V~5.5V | - | - | - | - | - | MAX14933 | - | - | - | 2750Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Bidirectional | - | 25kV/μs (Typ) | 2/2 | No | 95 ns | 65ns 95ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14934FAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | 1.27mm | MAX14934 | - | R-PDSO-G16 | - | 5000Vrms | - | - | 1.8/5V | - | - | 4 | - | - | - | 7.4 ns | - | 150Mbps | - | 2ns 2ns | - | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 4/0 | No | 1 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14934EAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | 1.27mm | MAX14934 | - | R-PDSO-G16 | - | 5000Vrms | - | - | 1.8/5V | - | - | 4 | - | - | - | 28.8 ns | 20.9 ns | 25Mbps | - | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 4/0 | No | 2.6 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14931AAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | MAX14931 | - | - | - | 2750Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 1Mbps | - | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 3/1 | No | - | 4.5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8445BB-C-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | YES | - | - | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 5V | 1.27mm | - | - | R-PDSO-G16 | Not Qualified | - | - | - | 5V | AUTOMOTIVE | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IL 7710-3 NVE Corp/Isolation Products | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 1 | - | - | - | - | - | 110MBd | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 20kV/μs | 1/0 | No | - | 3ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IL 611-3ETR7 NVE Corp/Isolation Products | In Stock | - | - | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 2 | 3.3V | - | - | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | 100Mbps | 7V | 2ns 2ns | - | Unidirectional | 15ns, 15ns | 15kV/μs | 2/0 | No | - | 5ns | 400V | 1.8mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() ADUM1401WTRWZ35 Analog Devices Inc. | 376 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | ADUM1401 | - | - | - | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/1 | No | - | 3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX12935BAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | 1 | 1.8V | - | MAX12935 | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | - | 1.71V | 2 | - | - | - | - | - | 200Mbps | - | 1.6ns 1.4ns Max | - | Unidirectional | 32.5ns, 33.6ns | 50kV/μs | 1/1 | No | - | 4ns | - | - | 10.3mm | - | ROHS3 Compliant | - | ||
![]() ISO150AU Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | - | - | 12-SOP | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | 80MBd | - | 9ns 9ns | - | Bidirectional | 40ns, 40ns | 1.6kV/μs (Typ) | 2/2 | No | - | 6ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD260AND-1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 22-DIP Module | - | - | 22-PDIP | - | - | - | -25°C~85°C | Tube | - | IsoLogic™ | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 4V~5.75V | - | - | - | - | - | - | - | - | - | 1750Vrms | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | 1/4 | Yes | - | - | - | - | - | - | Non-RoHS Compliant | - |