- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | Voltage - Isolation | Number of Channels | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX12931CAWE+T Maxim Integrated | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~125°C | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | 3000Vrms | 2 | 150Mbps | 1.6ns 1.4ns Max | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 1/1 | No | 2ns | - | - | - | ROHS3 Compliant | ||
![]() SI88443EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88643EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88343EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() ADN4654BRSZ-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | iCoupler® | - | no | Active | - | 20 | LVDS | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | compliant | - | 20 | 5000Vrms | 2 | 1.1Gbps | 0.35ns 0.35ns Max | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 2/0 | No | - | - | - | 5.3mm | RoHS Compliant | ||
![]() ISO7762QDBQRQ1 Texas Instruments | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | CAN | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | ISO7762 | - | 3000Vrms | 6 | 100Mbps | 1.1ns 1.4ns | Unidirectional | 16ns, 16ns | 85kV/μs | 4/2 | No | 4.9ns | 1.75mm | 4.905mm | - | ROHS3 Compliant | ||
![]() ADUM1401YRWZ Rochester Electronics, LLC | In Stock | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~105°C | Tube | iCoupler® | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | 4 | - | - | Unidirectional | - | - | 3/1 | No | - | - | - | - | Non-RoHS Compliant | ||
![]() ADUM1301WTRWZ53 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~125°C | Tube | Automotive | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | 3 | 10Mbps | 2.5ns 2.5ns | Unidirectional | 32ns, 32ns | 25kV/μs | 2/1 | No | 3ns | - | - | - | Non-RoHS Compliant | ||
![]() SI8455BB-B-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI88620BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88221BC-ISR Silicon Labs | 337 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88240EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 4/0 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI8455BA-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI88421BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88242EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/2 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88243BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88240EC-IS Silicon Labs | 53 | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 4/0 | No | 7ns | - | - | - | ROHS3 Compliant | ||
![]() ADN4656BRSZ Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~125°C | - | iCoupler® | - | no | Active | 3 (168 Hours) | 20 | LVDS | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | - | 20 | 5000Vrms | 2 | 1.1Gbps | 0.35ns 0.35ns Max | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 1/1 | No | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() SI83402AAA-IF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | -40°C~125°C | - | - | - | - | Active | 2 (1 Year) | - | SPI | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 1500Vrms | 4 | - | 3μs 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | - | ||
![]() ISO7761FQDBQRQ1 Texas Instruments | 1 | - | Datasheet | 16 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | CAN | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | ISO7761 | - | 3000Vrms | 6 | 100Mbps | 1.1ns 1.4ns | Unidirectional | 16ns, 16ns | 85kV/μs | 5/1 | No | 4.9ns | 1.75mm | 4.905mm | - | ROHS3 Compliant |