- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Number of Input Lines | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM142E1BRWZ-RL Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM142 | 16 | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7341FCQDWRQ1 Texas Instruments | 1192 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7341 | - | 3000Vrms | - | - | - | - | 4 | - | - | - | 58 ns | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | - | 58ns, 58ns | 25kV/μs | 3/1 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1200WTRZ-RL7 Analog Devices Inc. | 200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM1200 | 8 | 2500Vrms | - | - | - | - | 2 | - | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140E0BRWZ Analog Devices Inc. | 464 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM140 | 16 | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 4/0 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7241ARZ Analog Devices Inc. | 19 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.5mm | 30 | ADUM7241 | 8 | 1000Vrms | - | - | - | - | 2 | - | 1.2mA | - | 75 ns | - | 1Mbps | 2.8ns | 2ns 2ns | - | 10μA | Unidirectional | - | 75ns, 75ns | 15kV/μs | 1/1 | No | 25 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7821DW Texas Instruments | 15000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 100mW | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7821 | - | 5700Vrms | - | - | - | - | 2 | 10mA | - | - | 16 ns | 11 ns | 100Mbps | - | 2.4ns 2.4ns | - | - | Unidirectional | - | 16ns, 16ns | 100kV/μs | 1/1 | No | 4.6 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM2201BRWZ Analog Devices Inc. | 8533 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | ADUM2201 | 16 | 5000Vrms | - | - | - | - | 2 | - | 800μA | - | 50 ns | 50 ns | 10Mbps | 1ms | 2.5ns 2.5ns | - | 10μA | Unidirectional | - | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | - | 13mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3200CRZ-RL7 Analog Devices Inc. | 7320 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM3200 | 8 | 2500Vrms | - | 5.5V | 3/5V | - | 2 | 7.7mA | 7.7mA | 35mA | 45 ns | 45 ns | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 45ns, 45ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3300ARWZ Analog Devices Inc. | 35800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 2.65mm | 30 | ADUM3300 | 16 | 2500Vrms | - | - | - | - | 3 | 69mA | 69mA | 30mA | 100 ns | - | 1Mbps | 2.5ns | 2.5ns 2.5ns | - | 3.3mA | Unidirectional | - | 100ns, 100ns | 25kV/μs | 3/0 | No | 40 ns | - | - | - | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7241MDWRG4 Texas Instruments | 41 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7241 | 16 | 2500Vrms | - | - | - | - | 4 | - | - | - | 34 ns | 19 ns | 150Mbps | - | 2ns 2ns | - | - | Unidirectional | - | 23ns, 23ns | 25kV/μs | 3/1 | No | - | 2ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM7642CRQZ Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | - | - | 260 | 1 | 3.3V | - | 1.65mm | 30 | ADUM7642 | 20 | 1000Vrms | - | - | - | - | 6 | - | 1.16mA | - | 50 ns | - | 25Mbps | 1ms | 2ns 2ns | - | 38mA | Unidirectional | 4 | 50ns, 50ns | 15kV/μs | 4/2 | No | 6 ns | - | - | 1.75mm | 8.76mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5200ARWZ Analog Devices Inc. | 196 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM5200 | 16 | 2500Vrms | 100mA | - | - | - | 2 | - | 6mA | - | 100 ns | - | 1Mbps | 2.5ns | 2.5ns 2.5ns | - | 20μA | Unidirectional | - | 100ns, 100ns | 25kV/μs | 2/0 | Yes | 40 ns | - | - | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3301ARWZ-RL Analog Devices Inc. | 10 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | ADUM3301 | 16 | 2500Vrms | - | - | - | - | 3 | 108mA | 108mA | 30mA | 100 ns | 32 ns | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | 2/1 | No | 40 ns | - | - | 2.65mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8641EC-B-IS1 Silicon Labs | 2 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | 16 | 3750Vrms | - | 5.5V | - | 2.5V | 4 | 14.3mA | - | - | 13 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | - | 7.8mA | Unidirectional | - | 13ns, 13ns | 35kV/μs | 3/1 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7710FQDRQ1 Texas Instruments | 3553 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | 3000Vrms | - | - | - | - | 1 | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | 1/0 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() SI8440AB-D-IS Silicon Labs | 3000 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | 2.65mm | - | - | 16 | 2500Vrms | - | - | - | - | 4 | 6mA | - | - | 35 ns | 35 ns | 1Mbps | 5ns | 3.8ns 2.8ns | - | 8.6mA | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 4/0 | No | 25 ns | - | - | - | 10.3mm | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() ISO7341CDWR Texas Instruments | 255 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | 102mW | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7341 | - | 3000Vrms | - | - | - | - | 4 | 7.8mA | - | - | 58 ns | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | - | 58ns, 58ns | 25kV/μs | 3/1 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7421ED Texas Instruments | 22 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | ISO7421 | 8 | 2500Vrms | - | - | - | - | 2 | - | 2.3mA | - | 11 ns | 14 ns | 50Mbps | - | 1.8ns 1.7ns | - | - | Unidirectional | - | 11ns, 11ns | 25kV/μs | 1/1 | No | 3.7 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7520CDW Texas Instruments | 600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.485991mg | - | -40°C~105°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~3.45V 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | ISO7520 | 16 | 4243Vrms | - | - | - | - | 2 | 400μA | - | - | 14 ns | - | 1Mbps | - | 1ns 1ns | - | - | Unidirectional | - | 14ns, 14ns | 25kV/μs | 2/0 | No | 3.7 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8662BB-B-IS1R Silicon Labs | 2500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.375V | 6 | 19.4mA | - | - | 13 ns | 10 ns | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 35kV/μs | 4/2 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - |