- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Power Supplies | Number of Channels | Data Rate | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Channel Type | Receiver Number of Bits | Receive Delay-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Out Swing-Min | Isolated Power | High Level Input Current-Max | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7763QDBQRQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | CAN | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | ISO7763 | - | - | 3000Vrms | - | 6 | 100Mbps | - | - | 1.1ns 1.4ns | - | Unidirectional | - | - | 16ns, 16ns | 85kV/μs | - | - | 3/3 | - | - | No | - | 4.9ns | 1.75mm | 4.905mm | ROHS3 Compliant | ||
![]() IL 3122-3E NVE Corp/Isolation Products | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | EAR99 | RS422, RS485 | - | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 16 | R-PDSO-G16 | 2500Vrms | 3.3/55V | 2 | 5Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 12ns 12ns | 1 | Unidirectional | 1 | 85 ns | - | 15kV/μs | 65 ns | 5V | 1/1 | 0.004A | 1.5 V | No | 0.0008A | - | 1.8mm | 9.9mm | ROHS3 Compliant | ||
![]() ISO7741EDWQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Automotive grade | -40°C~150°C | Tube | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRE VCC2 FROM 2..2-5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | - | ISO7741 | - | R-PDSO-G16 | 5000Vrms | - | 4 | 100Mbps | - | - | 2.4ns 2.4ns | - | Unidirectional | - | - | 16.5ns, 16.5ns | 85kV/μs | - | - | 3/1 | - | - | No | - | 4.9ns | - | - | ROHS3 Compliant | ||
![]() ADUM6421ABRNZ5 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 28-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | - | IsoPower®, iCoupler® | - | no | Active | 3 (168 Hours) | 28 | - | RS232 | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | 28 | R-PDSO-G28 | 5000Vrms | - | 4 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | - | - | 3/1 | - | - | No | - | 5ns | 2.65mm | 10.3mm | ROHS3 Compliant | ||
![]() SI83411ABA-IF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | -40°C~125°C | - | - | - | - | Active | 2 (1 Year) | - | - | SPI | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 1500Vrms | - | 4 | - | - | - | 3μs 3μs | - | Unidirectional | - | - | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | - | 4/0 | - | - | No | - | 10μs Min | - | - | - | ||
![]() SI83415ADA-IF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | -40°C~125°C | - | - | - | - | Active | 2 (1 Year) | - | - | SPI | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 1500Vrms | - | 4 | - | - | - | 3μs 3μs | - | Unidirectional | - | - | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | - | 4/0 | - | - | No | - | 10μs Min | - | - | - | ||
![]() IL 017E NVE Corp/Isolation Products | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~100°C | - | IsoLoop® | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | 4 | 10Mbps | - | - | 2ns 2ns | - | Unidirectional | - | - | 70ns, 70ns | 30kV/μs | - | - | 3/1 | - | - | No | - | 18ns | - | - | ROHS3 Compliant | ||
![]() ADUM1300WSRWZ55 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~125°C | Tube | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | 3 | 1Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 3/0 | - | - | No | - | 40ns | - | - | Non-RoHS Compliant | ||
![]() ADUM5401WCRWZ-RL Rochester Electronics, LLC | In Stock | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~105°C | Tape & Reel (TR) | IsoPower®, iCoupler® | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | 4 | 25Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 60ns, 60ns | 25kV/μs | - | - | 3/1 | - | - | Yes | - | 6ns | - | - | Non-RoHS Compliant | ||
![]() MAX14949GWE+T Maxim Integrated | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8715BD-A-IMR Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8715BD-A-IM Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI88244BC-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 3750Vrms | - | 4 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 0/4 | - | - | No | - | 7ns | - | - | ROHS3 Compliant | ||
![]() SI88421EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 1/1 | - | - | No | - | 7ns | - | - | RoHS Compliant | ||
![]() SI88220EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 2/0 | - | - | No | - | 7ns | - | - | - | ||
![]() SI88621EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 1/1 | - | - | No | - | 7ns | - | - | RoHS Compliant | ||
![]() SI83408ADA-IFR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | SPI | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 1500Vrms | - | 4 | - | - | - | 3μs 3μs | - | Unidirectional | - | - | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | - | 4/0 | - | - | No | - | 10μs Min | - | - | - | ||
![]() SI88220EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 2/0 | - | - | No | - | 7ns | - | - | RoHS Compliant | ||
![]() SI88221EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 1/1 | - | - | No | - | 7ns | - | - | ROHS3 Compliant | ||
![]() SI88321EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | 2 | 100Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | - | 1/1 | - | - | No | - | 7ns | - | - | RoHS Compliant |