- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Working Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Data Rate | Input Voltage (Max) | Supply Type | Control Technique | Rise Time | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Max Dual Supply Voltage | Driver Number of Bits | Min Dual Supply Voltage | Screening Level | Max Input Current | Dual Supply Voltage | Channel Type | Receiver Number of Bits | Number of Transceivers | Number of Input Lines | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Number of Transmitters | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO3088DW Texas Instruments | 48 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | EIA-422; TIA-422; EIA-485; TIA-485 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | RS422, RS485 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ISO3088 | 16 | - | 2500Vrms | - | - | - | - | 560V | - | - | - | 3 | 15mA | 15mA | - | - | - | - | Receiver | 20Mbps | - | Single | - | - | YES | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1 | - | - | - | 5V | Unidirectional | 1 | 1 | - | Half Duplex | - | 25kV/μs | 45 ns | 5V | 2/1 | 0.008A | No | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM4400CRWZ Analog Devices Inc. | 3050 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM4400 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | - | 4 | - | 830μA | - | 32 ns | 32 ns | - | - | 90Mbps | - | - | - | 3ns | - | - | 2.5ns 2.5ns | - | - | - | - | 10μA | - | Unidirectional | - | - | - | - | 32ns, 32ns | 25kV/μs | - | - | 4/0 | - | No | 2 ns | - | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2281CRIZ Analog Devices Inc. | 8533 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 2.44mm | 30 | ADUM2281 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | - | 2 | - | 800μA | - | 24 ns | 24 ns | - | - | 100Mbps | - | - | - | 1ms | - | - | 2.5ns 2.5ns | - | - | - | - | 19mA | - | Unidirectional | - | - | 1 | - | 24ns, 24ns | 25kV/μs | - | - | 1/1 | - | No | 2 ns | - | - | - | - | 12.85mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2285ARIZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2285 | 16 | - | 5000Vrms | - | - | - | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | 50 ns | - | - | - | 1Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 2/0 | - | No | 10 ns | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7740FQDBQQ1 Texas Instruments | 517 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | - | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED (VCC2) 2.25-5.5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 0.635mm | - | - | ISO7740 | - | - | 5000Vrms | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | 2.4ns 2.4ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 40kV/μs | - | - | 4/0 | - | No | - | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM141D0BRZ-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | - | 3000Vrms | - | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 3/1 | - | No | 3 ns | - | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8620AB-B-IS Silicon Labs | 20000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.55mm | - | - | - | - | 2500Vrms | - | - | - | - | - | 5.5V | - | - | 2 | 2.1mA | - | - | 35 ns | 35 ns | - | - | 1Mbps | - | - | - | 4ns | - | - | 2.5ns 2.5ns | - | - | - | - | 5.3mA | - | Unidirectional | - | - | - | - | 35ns, 35ns | 35kV/μs | - | - | 2/0 | - | No | 25 ns | - | - | - | - | 5mm | 4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8662BD-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 7.5mm | 40 | - | 16 | - | 5000Vrms | - | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 14.1mA | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | 4ns | - | - | 2.5ns 2.5ns | - | - | - | - | 10.5mA | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 4/2 | - | No | 4.5 ns | - | - | - | - | 10.3mm | 2.65mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7310CDR Texas Instruments | 3640 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ISO7310 | - | - | 3000Vrms | - | - | - | - | - | - | - | - | 1 | - | - | - | 58 ns | - | - | - | 25Mbps | - | - | - | - | - | - | 2.5ns 2ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 58ns, 58ns | 25kV/μs | - | - | 1/0 | - | No | 4 ns | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6404ARWZ Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | 30 | ADUM6404 | 16 | - | 5000Vrms | - | 100mA | - | - | - | - | - | - | 4 | - | - | - | 100 ns | 60 ns | - | - | 1Mbps | - | - | - | 2.5ns | - | - | 2.5ns 2.5ns | - | - | - | - | 19mA | - | Unidirectional | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | 0/4 | - | Yes | 40 ns | - | - | - | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3300CRWZ Analog Devices Inc. | 180 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 2.35mm | 30 | ADUM3300 | 16 | - | 2500Vrms | - | - | - | - | - | - | - | - | 3 | 69mA | 69mA | 30mA | 32 ns | - | - | - | 90Mbps | - | - | - | 3ns | - | - | 2.5ns 2.5ns | - | - | - | - | 10μA | - | Unidirectional | - | - | - | - | 32ns, 32ns | 25kV/μs | - | - | 3/0 | - | No | 2 ns | - | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7761DBQR Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7761 | - | - | 3000Vrms | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | 1.1ns 1.4ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 85kV/μs | - | - | 5/1 | - | No | - | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM5210ARSZ Analog Devices Inc. | 233 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | - | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | 1.85mm | - | ADUM5210 | 20 | Not Qualified | 2500Vrms | 3.3V | - | - | 3.3V | - | - | 5V | - | 2 | - | 1.1mA | - | 50 ns | 15 ns | 3V | - | 1Mbps | 3.6V | - | PULSE WIDTH MODULATION | 3ns | - | - | 2.5ns 2.5ns | - | - | - | - | 4.5mA | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 2/0 | - | Yes | 10 ns | - | - | - | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1281WBRZ Analog Devices Inc. | 156 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | Automotive | - | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ADUM1281 | 8 | - | 3000Vrms | - | - | - | - | - | - | - | - | 2 | - | - | - | 35 ns | - | - | - | 25Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 35ns, 35ns | 25kV/μs | - | - | 1/1 | - | No | 3 ns | - | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8622BD-B-IS Silicon Labs | 80 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | - | 16 | - | 5000Vrms | - | - | - | - | - | 5.5V | - | - | 2 | 8.2mA | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | 4ns | - | - | 2.5ns 2.5ns | - | - | - | AEC-Q100 | 6.4mA | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 1/1 | - | No | 4.5 ns | - | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8642BB-B-IS1 Silicon Labs | 9 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | - | - | - | - | 5.5V | - | 2.5V | 4 | 4.4mA | - | - | 13 ns | 10 ns | - | - | 150Mbps | - | - | - | 4ns | - | - | 2.5ns 2.5ns | - | - | - | - | 6.6mA | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 2/2 | - | No | 4.5 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADM2486BRW Analog Devices Inc. | 1580 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | EIA-485-A; TIA-485-A; ISO 8482E | - | -40°C~85°C | Tube | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | - | EAR99 | RS422, RS485 | - | - | - | - | 3V 5V | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | ADM2486 | 16 | - | 2500Vrms | - | 3mA | 5V | - | - | - | - | - | 3 | 3mA | 3mA | - | 55 ns | - | - | Transceiver | 20Mbps | - | - | - | - | YES | DIFFERENTIAL SCHMITT TRIGGER | 5ns 5ns | 5.25V | 1 | 2.7V | - | - | 3.3V | Bidirectional | 1 | - | - | Half Duplex | 55ns, 55ns | 25kV/μs | - | 5V | 2/1 | - | No | 5 ns | 1 | - | 2.35mm | - | 10.5mm | 7.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8645BC-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | 16 | - | 3750Vrms | - | - | - | - | - | 5.5V | - | 2.5V | 4 | 17.5mA | - | - | 13 ns | 10 ns | - | - | 150Mbps | - | - | - | 4ns | - | - | 2.5ns 2.5ns | - | - | - | - | 9.2mA | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 4/0 | - | No | 4.5 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM7240ARZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.5mm | 30 | ADUM7240 | 8 | - | 1000Vrms | - | - | - | - | - | - | - | - | 2 | - | 1.2mA | - | 50 ns | - | - | - | 1Mbps | - | - | - | 2.8ns | - | - | 2ns 2ns | - | - | - | - | 2.9mA | - | Unidirectional | - | - | - | - | 75ns, 75ns | 15kV/μs | - | - | 2/0 | - | No | 25 ns | - | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7330FCQDWRQ1 Texas Instruments | 11170 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | ISO7330 | - | - | 3000Vrms | - | - | - | - | - | - | - | - | 3 | - | - | - | 58 ns | - | - | - | 25Mbps | - | - | - | - | - | - | 3ns 2ns | - | - | - | - | - | - | Unidirectional | - | - | - | - | 58ns, 58ns | 25kV/μs | - | - | 3/0 | - | No | 4 ns | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free |