- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8451AB-B-IS1 Silicon Labs | 100006 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | - | 2500Vrms | - | - | - | - | - | - | 2.7V | 5 | - | 6mA | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 4/1 | No | 25 ns | - | - | - | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM5200WCRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3.3V 5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5200 | 16 | - | 2500Vrms | - | 100mA | - | - | - | - | - | 2 | - | - | - | - | 60 ns | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/0 | Yes | 6 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8660BD-B-IS Silicon Labs | 1000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | e3 | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | Matte Tin (Sn) | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 7.5mm | 30 | - | 16 | - | 5000Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 18.3mA | - | - | - | 13 ns | - | - | 150Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 12.3mA | Unidirectional | 13ns, 13ns | 35kV/μs | 6/0 | No | 4.5 ns | - | - | - | 10.3mm | 2.65mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM1280WCRZ Analog Devices Inc. | 1535 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1280 | 8 | - | 3000Vrms | - | - | - | - | 5.5V | 3/5V | 3V | 2 | - | - | - | - | 24 ns | - | - | 100Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | 2/0 | No | 2 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8652BC-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | 16 | - | 3750Vrms | - | - | - | - | - | - | - | 5 | 15mA | - | - | - | 13 ns | 10 ns | - | 150Mbps | - | - | 4ns | 2.5ns 2.5ns | AEC-Q100 | 7.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | 3/2 | No | 4.5 ns | - | - | - | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8642AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 4 | 3.6mA | - | - | - | 35 ns | - | - | 1Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 6.6mA | Unidirectional | 35ns, 35ns | 35kV/μs | 2/2 | No | 25 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM226N0BRIZ Analog Devices Inc. | 305 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | ADUM226 | 8 | - | 5000Vrms | - | - | - | - | 5V | - | 1.7V | 2 | - | - | - | - | 7.2 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 1/1 | No | - | 3ns | - | - | 7.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8640AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 4 | 3.6mA | - | - | - | 35 ns | 2 ns | - | 1Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 35ns, 35ns | 35kV/μs | 4/0 | No | 25 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM1201BR-RL7 Analog Devices Inc. | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | ADUM1201 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | 600μA | - | 35mA | 50 ns | 45 ns | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM2200BRIZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 2.44mm | 30 | ADUM2200 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 3V | 2 | - | 800μA | - | - | 50 ns | 50 ns | - | 10Mbps | - | - | 10ns | 2.5ns 2.5ns | - | 4.6mA | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | - | 12.85mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2210TRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2210 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | - | 50 ns | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM251N0BRIZ-RL Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM251 | 16 | - | 5000Vrms | - | - | - | - | - | - | 1.7V | 5 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/1 | No | - | 4.5ns | - | 2.64mm | 12.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISO7330CDWR Texas Instruments | 1549 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | - | IT ALSO OPERATES AT 5V | - | - | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | ISO7330 | - | - | 3000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | 58 ns | - | - | 25Mbps | - | - | - | 3ns 2ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | 3/0 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3153ARSZ-RL7 Analog Devices Inc. | 3468 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | SPI | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADUM3153 | 20 | - | 3750Vrms | - | - | - | Bidirectional | 5.5V | - | 3V | 7 | - | - | - | - | 25 ns | - | - | 2Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 25ns, 25ns | 25kV/μs | 3/4 | No | 3 ns | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM120N0WBRZ-RL7 Analog Devices Inc. | 2000 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | ADUM120 | 8 | - | 3000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 100kV/μs | 2/0 | No | - | 3ns | - | 1.55mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI8640ED-B-IS Silicon Labs | 2000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | - | - | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 2.5V | 4 | 17.5mA | - | - | - | 13 ns | 10 ns | - | 150Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8423BD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Obsolete | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 2.65mm | - | - | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | - | 2 | - | - | 150mW | - | 9.5 ns | 11 ns | - | 150Mbps | - | - | 4ns | 2ns 2ns | - | 8.1mA | Unidirectional | 11ns, 11ns | 20kV/μs | 2/0 | No | 3 ns | - | - | - | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM6212ARSZ Analog Devices Inc. | 22 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1.85mm | 30 | ADUM6212 | 20 | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | 2.7mA | - | - | 75 ns | 75 ns | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | 3ns | 2.5ns 2.5ns | - | 4.5mA | Unidirectional | 50ns, 50ns | 25kV/μs | 0/2 | Yes | - | 10ns | - | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7820DW Texas Instruments | 28 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 3.3, 5 V | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7820 | - | - | 5700Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | 16 ns | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | 2/0 | No | 4.6 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7841DWWR Texas Instruments | 254 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 3.3, 5 V | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7841 | - | - | 5700Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | 3/1 | No | - | 4.1ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | ROHS3 Compliant | Lead Free |