- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM6212BRSZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1.85mm | 30 | ADUM6212 | 20 | - | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | 4.8mA | - | - | - | 40 ns | - | 3V | 25Mbps | 3.6V | PULSE WIDTH MODULATION | 3ns | 2.5ns 2.5ns | - | 7mA | Unidirectional | 35ns, 35ns | 25kV/μs | 0/2 | Yes | - | - | - | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2886HY-5S#PBF Linear Technology/Analog Devices | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~125°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | SPI | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2886 | 32 | - | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 4MHz, 8MHz | - | - | - | 3ns 3ns | - | - | Unidirectional | 100ns, 100ns | 30kV/μs | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM1201AR-RL7 Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 30 | ADUM1201 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | 35mA | - | 150 ns | - | - | 1Mbps | - | - | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | 1/1 | No | 40 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM3472WARSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADUM3472 | 20 | - | - | 2500Vrms | - | 400mA | - | - | - | - | - | 4 | - | - | - | - | - | 100 ns | - | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 2/2 | No | 40 ns | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8651BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 5 | 18.4mA | - | - | - | - | 13 ns | 10 ns | - | 150Mbps | - | - | 4ns | 2.5ns 2.5ns | AEC-Q100 | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | 4/1 | No | 4.5 ns | - | - | - | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM220N0BRWZ Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | ADUM220 | 16 | - | - | 5000Vrms | - | - | - | - | 5V | - | 1.7V | 2 | - | - | - | - | - | 7.2 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/0 | No | - | 3ns | - | - | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8660AB-B-IS1 Silicon Labs | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 4.7mA | - | - | - | - | 35 ns | - | - | 1Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 12.3mA | Unidirectional | 35ns, 35ns | 35kV/μs | 6/0 | No | 25 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ISO7221CDG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7221 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | 12mA | - | - | - | 42 ns | - | - | 25Mbps | - | - | - | 1ns 1ns | - | - | Unidirectional | 42ns, 42ns | 25kV/μs | 1/1 | No | 2 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8645BA-B-IUR Silicon Labs | 295 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 83.092452mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 5.5V | - | 2.375V | 4 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | - | 1.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM2211WSRWZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM2211 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 150 ns | - | - | 1Mbps | - | - | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | 1/1 | No | - | 40ns | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8605AD-B-ISR Silicon Labs | 5000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 473.692182mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | - | - | I2C | - | - | - | 275mW | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | Bidirectional, Unidirectional | - | - | - | 4 | - | - | - | - | - | 26 ns | - | - | 1.7 Mbps | - | - | - | - | - | - | Bidirectional, Unidirectional | - | 35kV/μs | 3/3 | No | 32 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7220ADG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7220 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | 1mA | - | - | - | 475 ns | 405 ns | - | 1Mbps | - | - | - | 1ns 1ns | - | - | Unidirectional | 475ns, 475ns | 25kV/μs | 2/0 | No | 14 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8622BB-B-IS Silicon Labs | 5000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | - | R-PDSO-G8 | - | 2500Vrms | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 1/1 | No | - | 4.5ns | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() LTC4310CDD-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | 0°C~70°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-N10 | - | - | - | - | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | - | NO | - | - | - | 100kHz | - | - | - | 1ns 1ns | - | - | Unidirectional | - | 20kV/μs | 1/1 | No | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SI8663AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 4.7mA | - | - | - | - | 35 ns | - | - | 1Mbps | - | - | 4ns | 2.5ns 2.5ns | - | 9.1mA | Unidirectional | 35ns, 35ns | 35kV/μs | 3/3 | No | 25 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8410AB-D-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Not For New Designs | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 1.55mm | - | - | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 1 | 6mA | - | - | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | 5ns | 3.8ns 2.8ns | - | 2.7mA | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 1/0 | No | 25 ns | - | - | - | 5mm | 4mm | - | - | RoHS Compliant | - | ||
![]() ADUM131E1BRZ-RL7 Analog Devices Inc. | 13 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM131 | 16 | - | - | 3000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/1 | No | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7221MDRG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7221 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | 12mA | 390mW | - | - | 16 ns | - | - | 150Mbps | - | - | - | 1ns 1ns | - | - | Unidirectional | 16ns, 16ns | 25kV/μs | 1/1 | No | 1 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7720DW Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V AND 5 V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7720 | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | 3.9ns 3.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 2/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() SI8460BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 16 | - | - | 2500Vrms | - | - | - | - | 5.5V | - | 2.7V | 6 | 6mA | - | - | - | - | 9.5 ns | - | - | 150Mbps | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 6/0 | No | 2.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - |