- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Efficiency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Min Input Voltage | Data Rate | Max Input Voltage | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Number of Input Lines | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8610ED-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | - | 16 | - | - | 5000Vrms | - | - | - | - | 5.5V | - | 2.5V | 1 | 4.8mA | - | - | 13 ns | 8 ns | - | 150Mbps | - | 4ns | 2.5ns 2.5ns | - | 2.9mA | Unidirectional | - | 13ns, 13ns | 35kV/μs | 1/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | - | ||
![]() ADUM4400WARWZ Analog Devices Inc. | 23659 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | - | Automotive | - | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | 3.135V~5.5V | - | - | - | - | - | - | - | - | ADUM4400 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | 100 ns | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | 4/0 | No | 40 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6200CRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM6200 | 16 | Not Qualified | - | 5000Vrms | - | - | 100mA | - | - | - | - | 2 | - | 34mA | - | 60 ns | 60 ns | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | 2/0 | Yes | 6 ns | - | - | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6201CRWZ-RL Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 180MHz | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM6201 | 16 | Not Qualified | 32 % | 5000Vrms | - | Adjustable, Fixed | 100mA | - | - | - | - | 2 | - | 38mA | - | 60 ns | 60 ns | 3V | 25Mbps | 5V | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | 1/1 | Yes | 6 ns | - | - | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2210SRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2210 | 16 | - | - | 5000Vrms | - | - | - | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | 150 ns | 150 ns | - | 1Mbps | - | - | 10ns 10ns | - | - | Unidirectional | - | 150ns, 150ns | 25kV/μs | 2/0 | No | 40 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2281CRIZ-RL Analog Devices Inc. | 30 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2281 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | 800μA | - | 24 ns | 24 ns | - | 100Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 1 | 24ns, 24ns | 25kV/μs | 1/1 | No | 2 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM4402WARWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM4402 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | 100 ns | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | 2/2 | No | 40 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6403CRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM6403 | 16 | - | - | 5000Vrms | - | - | 100mA | - | - | - | - | 4 | - | - | - | 60 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 1 | 60ns, 60ns | 25kV/μs | 1/3 | Yes | 6 ns | - | 2.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM241E1WBRWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM241 | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8655BA-B-IUR Silicon Labs | 2121 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 83.092452mg | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | - | - | 5 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | - | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 4.89mm | - | - | RoHS Compliant | - | ||
![]() SI8712BC-B-IP Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | - | 260 | 1 | 5V | 2.54mm | 3.43mm | - | - | - | - | - | 5000Vrms | - | - | - | - | 30V | - | 3V | 1 | 1.7mA | - | - | 60 ns | 30 ns | - | 15Mbps | - | 15ns | 15ns 5ns | - | 30mA | Unidirectional | - | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | 9.9mm | 6.6mm | Unknown | RoHS Compliant | - | ||
![]() SI8651AB-B-IS1 Silicon Labs | 200 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 5 | 4.1mA | - | - | 35 ns | 2 ns | - | 1Mbps | - | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | - | 35ns, 35ns | 35kV/μs | 4/1 | No | 25 ns | - | - | 9.9mm | 3.9mm | Unknown | RoHS Compliant | - | ||
![]() LTM2887IY-5I#PBF Linear Technology/Analog Devices | 41 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | - | -40°C~85°C | Tray | 2016 | µModule® | - | - | Active | 4 (72 Hours) | 32 | - | I2C | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | - | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 400kHz | - | - | 250ns 250ns Max | - | - | Unidirectional | - | 250ns, 250ns | 30kV/μs | 3/3 | Yes | - | - | - | 11.25mm | 15mm | - | ROHS3 Compliant | - | ||
![]() ADUM226N0WBRIZ Analog Devices Inc. | 27 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | 8 | - | - | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | ADUM226 | 8 | - | - | 5000Vrms | - | - | - | - | 5V | - | 1.7V | 2 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 1/1 | No | - | 3ns | - | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3442CRWZ-RL Analog Devices Inc. | 15000 | - | Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | ADUM3442 | 16 | - | - | 2500Vrms | - | - | - | 5.5V | - | 3.3/5V | - | 4 | - | 1.3mA | - | 32 ns | 32 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 2/2 | No | 2 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8645BB-B-IS Silicon Labs | 514 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | - | 2.5V | 4 | 3.6mA | - | - | 13 ns | - | - | 150Mbps | - | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | - | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | 2.65mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | - | ||
![]() ADUM1251WARZ-RL7 Analog Devices Inc. | 1040 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | 8 | EAR99 | I2C | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ADUM1251 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | 150 ns | - | - | 1Mbps | - | - | 26ns 52ns | AEC-Q100 | - | Bidirectional, Unidirectional | - | - | 25kV/μs | 2/1 | No | 85 ns | 145ns 85ns | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1400CRW-RL Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 months ago) | Lead, Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | - | 30 | ADUM1400 | 16 | - | - | 2500Vrms | - | - | - | 5V | - | - | - | 4 | 11mA | 11mA | 22mA | 32 ns | 32 ns | - | 90Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 4/0 | No | 2 ns | - | 2.65mm | 10.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM6201CRIZ Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 665.986997mg | 180MHz | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | NOT SPECIFIED | ADUM6201 | 16 | - | 32 % | 5000Vrms | 5V | Adjustable, Fixed | 100mA | - | - | - | - | 2 | - | 290mA | - | 60 ns | 60 ns | 3V | 25Mbps | 5V | 2.5ns | 2.5ns 2.5ns | - | 20μA | Unidirectional | - | 60ns, 60ns | 25kV/μs | 1/1 | Yes | 6 ns | - | - | 13mm | 7.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3402TRWZ-EP Analog Devices Inc. | 69 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | IT ALSO OPERATES AT 5 V | - | - | 3.135V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | ADUM3402 | 16 | - | - | 2500Vrms | - | - | - | - | 5.5V | - | 3.135V | 4 | 136mA | - | - | 50 ns | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | 2/2 | No | 3 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Contains Lead |