- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Isolated Power | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4310IDD-2#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | - | - | - | 5.5V | 3.3V | 3V | 2 | 7mA | - | NO | - | - | 400kHz | - | 1ns 1ns | - | - | Unidirectional | - | 20kV/μs | 1/1 | - | No | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM1447ARQZ-RL7 Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADUM1447 | 16 | - | 2500Vrms | - | 3.6V | 2.5/3.3V | 2.25V | 4 | 612μA | - | - | 180 ns | 120 ns | 2Mbps | - | 2ns 2ns | - | - | Unidirectional | 180ns, 180ns | 25kV/μs | 2/2 | - | No | 8 ns | - | - | - | 1.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2201WBRWZ Analog Devices Inc. | 4089 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2201 | 16 | - | 5000Vrms | - | - | - | - | 2 | - | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | - | No | 3 ns | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8652AB-B-IS1R Silicon Labs | 5897 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | 2500Vrms | - | - | - | - | 5 | 4.1mA | - | - | 35 ns | - | 1Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 35ns, 35ns | 35kV/μs | 3/2 | - | No | 25 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7810DW Texas Instruments | 151 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRE VCC2 FROM 2.25 -5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7810 | - | - | 5700Vrms | - | - | - | - | 1 | - | - | - | 16 ns | - | 100Mbps | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | 1/0 | - | No | 4.6 ns | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8620EC-B-ISR Silicon Labs | 7500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | 3750Vrms | - | 5.5V | - | - | 2 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 2/0 | - | No | 4.5 ns | - | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8441BB-D-IS1R Silicon Labs | 2334 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | 2500Vrms | - | - | 5V | - | 4 | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/1 | - | No | 2.5 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM1442ARSZ Analog Devices Inc. | 3 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3 V | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADUM1442 | 20 | - | 3750Vrms | - | 3.6V | - | 2.25V | 4 | 612μA | - | - | 180 ns | - | 2Mbps | - | 2ns 2ns | - | - | Unidirectional | 180ns, 180ns | 25kV/μs | 2/2 | - | No | 8 ns | - | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8642AB-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Si8642AB-B-IS | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.5V | 4 | 3.6mA | - | - | 35 ns | - | 1Mbps | 4ns | 2.5ns 2.5ns | - | 6.6mA | Unidirectional | 35ns, 35ns | 35kV/μs | 2/2 | 150°C | No | 25 ns | 125°C | - | 2.65mm | - | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM2201BRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2201 | 16 | - | 5000Vrms | - | - | - | - | 2 | - | 800μA | - | 50 ns | 50 ns | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | - | No | 3 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8461BB-B-IS1 Silicon Labs | 150 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | EAR99 | General Purpose | Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 16 | - | 2500Vrms | - | 5.5V | - | 2.7V | 6 | 6mA | - | - | 9.5 ns | 6 ns | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/1 | - | No | 2.5 ns | - | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM4400WARWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM4400 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | - | - | 100 ns | - | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 4/0 | - | No | 40 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3211TRZ-EP Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -55°C~125°C | Tube | - | iCoupler® | e4 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM3211 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | 50 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | - | No | 3 ns | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7242MDWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | 220mW | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7242 | 16 | - | 2500Vrms | - | - | - | - | 4 | 24mA | - | - | 95 ns | 95 ns | 150Mbps | - | 2ns 2ns | - | - | Unidirectional | 23ns, 23ns | 25kV/μs | 2/2 | - | No | 2 ns | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM140D0BRWZ Analog Devices Inc. | 329 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | - | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | - | No | 3 ns | - | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3440CRWZ-RL Analog Devices Inc. | 1000 | - | Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM3440 | 16 | - | 2500Vrms | 5.5V | - | - | - | 4 | - | 1.3mA | - | 32 ns | 32 ns | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | 4/0 | - | No | 2 ns | - | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142E1BRQZ-RL7 Analog Devices Inc. | 400 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | - | 3000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | - | No | - | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM2280BRIZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2280 | 16 | - | 5000Vrms | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | 39 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 39ns, 39ns | 25kV/μs | 2/0 | - | No | 3 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1446ARSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | - | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADUM1446 | 20 | - | 3750Vrms | - | 3.6V | - | 2.25V | 4 | 672μA | - | - | 180 ns | 120 ns | 2Mbps | - | 2ns 2ns | - | - | Unidirectional | 180ns, 180ns | 25kV/μs | 3/1 | - | No | 8 ns | - | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTM2887IY-3S#PBF Linear Technology/Analog Devices | 1032 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | -40°C~85°C | Tray | 2016 | µModule® | - | - | Active | 4 (72 Hours) | 32 | - | SPI | - | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | - | 2500Vrms | - | - | - | - | 6 | - | - | - | - | - | 4MHz, 8MHz | - | 3ns 3ns | - | - | Unidirectional | 100ns, 100ns | 30kV/μs | 3/3 | - | Yes | - | - | - | - | - | 11.25mm | 15mm | - | - | ROHS3 Compliant | - |