- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Switching Frequency-Max | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8715BD-A-IS Silicon Labs | 900 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 1 | 1.7mA | - | - | - | 50 ns | 30 ns | - | 15Mbps | - | - | - | 2.8V | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 35kV/μs | - | 1/0 | No | 25 ns | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7820LLDW Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | ISO7820 | - | - | - | 5700Vrms | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 100kV/μs | - | 2/0 | No | - | 4.5ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3470WARSZ Analog Devices Inc. | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | ADUM3470 | 20 | - | - | 2500Vrms | 400mA | - | - | - | - | - | - | 4 | - | - | - | - | 100 ns | - | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 4/0 | No | 40 ns | - | - | 2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8662ED-B-ISR Silicon Labs | 156 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.375V | 6 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 4/2 | No | 4.5 ns | - | - | - | 10.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8422BD-D-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | - | 5000Vrms | - | 5.5V | - | - | - | - | - | 2 | - | - | - | - | 11 ns | 35 ns | - | 150Mbps | - | - | - | - | 2ns 2ns | - | - | Unidirectional | 11ns, 11ns | 20kV/μs | - | 1/1 | No | 3 ns | - | - | - | 10.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8712AD-B-IM Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-VELGA | YES | 8 | - | -40°C~125°C | Tube | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | 3V~30V | BOTTOM | BUTT | - | 1 | 5V | 2.54mm | 940μm | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | - | 60 ns | - | - | 15Mbps | - | - | 15ns | - | 15ns 5ns | - | 15mA | Unidirectional | 60ns, 60ns | 20kV/μs | - | 1/0 | No | 20 ns | - | - | 0.94mm | 10mm | 12.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7221MDG4 Texas Instruments | 21 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 390mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | ISO7221 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 2 | 12mA | - | - | - | 16 ns | 10 ns | - | 150Mbps | - | - | - | - | 1ns 1ns | - | - | Unidirectional | 16ns, 16ns | 25kV/μs | - | 1/1 | No | 1 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1286ARZ Analog Devices Inc. | 196 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | 1.5mm | - | - | ADUM1286 | 8 | - | - | 3000Vrms | - | - | - | - | - | - | - | 2 | - | 2mA | - | - | 50 ns | 24 ns | - | 1Mbps | - | - | 3ns | - | 2.5ns 2.5ns | - | 2.9mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 10 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3153BRSZ Analog Devices Inc. | 41 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | SPI | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 1.95mm | - | 30 | ADUM3153 | 20 | - | - | 3750Vrms | - | - | - | Bidirectional | 5.5V | - | 3V | 7 | - | - | - | - | 14 ns | 14 ns | - | 34Mbps | - | - | 2.5ns | - | 2.5ns 2.5ns | - | 16mA | Unidirectional | 14ns, 14ns | 25kV/μs | - | 3/4 | No | 2 ns | - | - | 2mm | 7.5mm | 5.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8455BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | 16 | - | - | 2500Vrms | - | - | - | - | - | - | 2.7V | 5 | 6mA | - | - | - | 9.5 ns | 9.5 ns | - | 150Mbps | - | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 5/0 | No | 2.5 ns | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7810FDW Texas Instruments | 58 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRE VCC2 FROM 2.25 -5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | - | ISO7810 | - | - | - | 5700Vrms | - | - | - | - | - | - | - | 1 | - | - | - | - | 16 ns | - | - | 100Mbps | - | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | - | 1/0 | No | 4.6 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM2280BRIZ-RL Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 30 | ADUM2280 | 16 | - | - | 5000Vrms | - | - | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | - | 39 ns | 24 ns | - | 25Mbps | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 39ns, 39ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8650BC-B-IS1 Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 16 | - | - | 3750Vrms | - | - | - | - | - | - | - | 5 | 22.1mA | - | - | - | 13 ns | - | - | 150Mbps | - | - | 4ns | - | 2.5ns 2.5ns | - | 9.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 5/0 | No | 4.5 ns | - | - | - | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() LTC4310IMS-2#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | - | LTC4310 | 10 | S-PDSO-G10 | - | - | - | - | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | NO | - | - | - | 400kHz | - | - | - | - | 1ns 1ns | - | - | Unidirectional | - | 20kV/μs | - | 1/1 | No | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM6403ARWZ-RL Analog Devices Inc. | 32 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | ADUM6403 | 16 | - | Not Qualified | 5000Vrms | 100mA | - | - | - | - | - | - | 4 | - | - | - | - | 100 ns | - | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 1/3 | Yes | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4473ARIZ Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 30 | ADUM4473 | 20 | - | Not Qualified | 5000Vrms | 400mA | - | 3.3V | - | - | 5V | - | 4 | - | - | - | - | 100 ns | 60 ns | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | - | - | 2.5ns 2.5ns | 515kHz | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 1/3 | Yes | 40 ns | - | - | - | 15.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6410BRSZ-RL7 Analog Devices Inc. | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 24 | - | General Purpose | Tin (Sn) | ALSO REQUIRE PRIMARY SUPPLY VOLTAGE (VDDP) RANGES FROM 3V TO 5.5V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 30 | ADUM6410 | 24 | - | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | Yes | - | 3ns | - | 2mm | 8.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD260BND-4 Analog Devices Inc. | 17 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 22 | EAR99 | General Purpose | - | - | - | - | 4V~5.75V | QUAD | - | NOT SPECIFIED | 1 | 5V | - | - | not_compliant | NOT SPECIFIED | AD260 | 22 | - | Not Qualified | 3500Vrms | - | 5V | - | - | - | - | - | 5 | 4mA | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | 5V | 4/1 | Yes | 25 ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISO7810FDWR Texas Instruments | 41 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRE VCC2 FROM 2.25 -5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | - | ISO7810 | - | - | - | 5700Vrms | - | - | - | - | - | - | - | 1 | - | - | - | - | 16 ns | - | - | 100Mbps | - | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | - | 1/0 | No | 4.6 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD260AND-3 Analog Devices Inc. | 20 | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 22 | EAR99 | General Purpose | - | - | - | - | 4V~5.75V | QUAD | - | - | 1 | 5V | - | - | - | - | AD260 | 22 | - | - | 1750Vrms | - | - | - | - | - | - | - | 5 | 4mA | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | 5V | 3/2 | Yes | 25 ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |