- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8462AA-B-IS1 Silicon Labs | 26 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 16 | - | - | 1000Vrms | - | 5.5V | - | 2.7V | 6 | 6mA | - | - | - | - | 35 ns | - | 1Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 4/2 | No | 25 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8442BA-D-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | - | - | 1000Vrms | - | - | 5V | - | 4 | 6mA | - | - | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | 2/2 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8452AB-B-IS1 Silicon Labs | 100021 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | - | - | 2500Vrms | - | - | - | 2.7V | 5 | 6mA | - | - | - | - | 35 ns | - | 1Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 3/2 | No | 25 ns | - | - | - | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM240D1BRIZ Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM240 | 16 | - | - | 5000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | - | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3472WCRSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 20-SSOP | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 105°C | -40°C | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | ADUM3472 | - | - | - | 2500Vrms | 400mA | - | - | - | 4 | - | - | - | - | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | 2/2 | No | 8 ns | 8ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM141D1BRQZ-RL7 Analog Devices Inc. | 30 | - | Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM141 | 16 | - | - | 3000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8430-C-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | - | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 3 | - | - | - | 10mA | - | 9.5 ns | - | 150Mbps | - | 2ns 2ns | - | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs | 3/0 | No | 3 ns | - | - | 2.65mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADUM3402WBRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3402 | 16 | - | - | 2500Vrms | - | 5.5V | 3.3/5V | 3V | 4 | 136mA | 136mA | - | - | - | 36 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 36ns, 36ns | 25kV/μs | 2/2 | No | 3.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7731FQDWQ1 Texas Instruments | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | - | ISO7731 | - | - | - | 5000Vrms | - | - | - | - | 3 | - | - | - | - | - | - | - | 100Mbps | - | 3.9ns 3.9ns | - | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | 2/1 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM3474WCRSZ Analog Devices Inc. | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | - | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADUM3474 | 20 | - | - | 2500Vrms | 400mA | - | - | - | 4 | - | - | - | - | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | 0/4 | No | 8 ns | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC4310IDD-2#TRPBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-N10 | - | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | - | NO | - | - | 400kHz | - | 1ns 1ns | - | - | Unidirectional | - | - | 20kV/μs | 1/1 | No | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4310IMS-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-G10 | - | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | - | NO | - | - | 400kHz | - | 1ns 1ns | - | - | Unidirectional | - | - | 20kV/μs | 1/1 | No | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM2211WSRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2211 | 16 | - | - | 5000Vrms | - | - | - | - | 2 | - | - | - | - | - | 150 ns | - | 1Mbps | - | 10ns 10ns | - | - | Unidirectional | - | 150ns, 150ns | 25kV/μs | 1/1 | No | 40 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM251N1BRIZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM251 | 16 | - | - | 5000Vrms | - | - | - | 1.7V | 5 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 4/1 | No | - | 4.5ns | - | 2.64mm | 12.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACML-7410-000E Broadcom Limited | 24331 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 5.5V | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | ALSO REQUIRES 5V SUPPLY | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | 3.505mm | - | - | - | - | CSA, UL, VDE | 5600Vrms | - | 3.6V | - | 3V | 4 | - | 40mA | 750mW | - | - | 32 ns | 27 ns | 100MBd | 3ns | 3ns 3ns | - | 40mA | Unidirectional | 31mA | 32ns, 32ns | 25kV/μs | 3/1 | No | 2 ns | - | - | 3.5177mm | 10.312mm | 7.493mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SI8650BD-B-IS Silicon Labs | 195 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 50.008559mg | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | 16 | - | - | 5000Vrms | - | - | - | - | 5 | - | 22.1mA | 415mW | - | - | 13 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | AEC-Q100 | 9.8mA | Unidirectional | - | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | - | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM231E1BRWZ-RL Analog Devices Inc. | 7556 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM231 | 16 | - | - | 5000Vrms | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 2/1 | No | 3 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8711CD-B-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-VELGA | YES | 8 | - | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | - | - | 3V~30V | BOTTOM | BUTT | - | 1 | 5V | 2.54mm | 940μm | - | - | - | - | - | 5000Vrms | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | - | - | 60 ns | - | 1Mbps | 15ns | 15ns 5ns | - | 15mA | Unidirectional | - | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | 0.94mm | 10mm | 12.5mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM3471WCRSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADUM3471 | 20 | - | - | 2500Vrms | 400mA | - | - | - | 4 | - | - | - | - | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | 3/1 | No | 8 ns | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8712BD-B-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-VELGA | YES | 8 | - | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | - | - | 3V~30V | BOTTOM | - | - | 1 | 5V | 2.54mm | 940μm | - | - | - | - | - | 5000Vrms | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | - | - | 60 ns | 30 ns | 15Mbps | 15ns | 15ns 5ns | - | 30mA | Unidirectional | - | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | 0.94mm | 10mm | 12.5mm | - | Unknown | RoHS Compliant | - |