- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8440AB-C-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 16 | - | 2500Vrms | - | - | - | - | 4 | - | 5.7mA | 275mW | 35 ns | 35 ns | 1Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 4/0 | No | 25 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8440BA-C-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | - | - | 1000Vrms | - | - | 5V | - | 4 | - | 5.7mA | 275mW | 9.5 ns | 9.5 ns | 150Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI88242BD-IS Silicon Labs | 26 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | - | - | - | - | 100Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 2/2 | No | - | 4.8ns Typ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7310FCD Texas Instruments | 32 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | ISO7310 | - | - | 3000Vrms | - | - | - | - | 1 | - | - | - | - | - | 25Mbps | - | 2.5ns 2ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | 1/0 | No | - | 4ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7320FCQDQ1 Texas Instruments | 6723 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | - | ISO7320 | - | - | 3000Vrms | - | - | - | - | 2 | - | - | - | - | - | 25Mbps | - | 2.4ns 2.1ns | - | - | Unidirectional | 57ns, 57ns | 25kV/μs | 2/0 | No | - | 4ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8461BA-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 6 | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/1 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM231D1BRIZ-RL Analog Devices Inc. | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | 30 | ADUM231 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/1 | No | - | 3ns | - | 2.64mm | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6202ARIZ-RL Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | ADUM6202 | 16 | - | 5000Vrms | 100mA | - | - | - | 2 | - | - | - | 100 ns | 60 ns | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 0/2 | Yes | 40 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285WBRZ-RL7 Analog Devices Inc. | 23562 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | 5.5V | 3/5V | 3V | 2 | - | - | - | 35 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285WCRZ-RL7 Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | 5.5V | 3/5V | 3V | 2 | - | - | - | 24 ns | - | 100Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | 2/0 | No | 2 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8630BB-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.05mm | - | - | - | - | - | 2500Vrms | - | 5.5V | - | 2.5V | 3 | 2.8mA | - | - | 13 ns | 35 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 7.4mA | Unidirectional | 13ns, 13ns | 35kV/μs | 3/0 | No | 4.5 ns | - | - | 2.65mm | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8642BD-B-IS2R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | compliant | - | - | - | R-PDSO-G16 | 5000Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | - | - | 150Mbps | - | 4ns 4ns | - | - | Unidirectional | 13ns, 13ns | 50kV/μs | 2/2 | No | - | 4.5ns | - | 2.65mm | 10.3mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM3300WBRWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | ADUM3300 | 16 | - | 2500Vrms | - | - | - | - | 3 | 69mA | 69mA | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 3/0 | No | 3 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM130E1BRWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | 260 | - | - | - | - | - | 30 | ADUM130 | 16 | - | 3750Vrms | - | - | - | - | 3 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8423AD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Obsolete | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 2.65mm | - | - | - | 16 | - | 5000Vrms | - | 5.5V | - | - | 2 | - | - | - | 35 ns | 35 ns | 1Mbps | 4ns | 2ns 2ns | - | 8.1mA | Unidirectional | 35ns, 35ns | 20kV/μs | 2/0 | No | 25 ns | - | - | - | 10.3mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ADUM4153BRIZ-RL Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | - | - | SPI | Tin (Sn) | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | 30 | ADUM4153 | 20 | - | 5000Vrms | - | - | - | - | 7 | - | - | - | 14 ns | - | 34Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 14ns, 14ns | 25kV/μs | 3/4 | No | 2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8715BD-A-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 1 | 1.7mA | - | - | 50 ns | 30 ns | 15Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI88644ED-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Not For New Designs | 6 (Time on Label) | - | - | General Purpose | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | - | - | - | - | 100Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 0/4 | No | - | 4.8ns Typ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IL 712-1E NVE Corp/Isolation Products | 17 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | - | - | 8 | S-PDSO-G8 | 1000Vrms | - | 5.5V | 3.3/5V | 3V | 2 | - | - | - | - | - | 110Mbps | - | 1ns 1ns | - | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/1 | No | - | 3ns | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI8641BA-C-IUR Silicon Labs | 1138 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | - | - | - | - | 1000Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 3/1 | No | 4.5 ns | - | - | 1.75mm | - | - | - | - | RoHS Compliant | - |