- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI86S610BC-IS Skyworks Solutions Inc. | 7 |
| - | - | SOIC-NB-8 | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | - | 5.5 V | 2.25 V | - | - | - | - | - | - | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86S641EB-IUR Skyworks Solutions Inc. | 45 |
| - | - | QSOP-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | - | - | 2500 Vrms | - | - | - | - | - | - | ||
![]() SI86SM41BC-IS1R Skyworks Solutions Inc. | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S640HE-IS2R Skyworks Solutions Inc. | 15 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() NCID9410R2 onsemi | 15 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | NCID9410 | onsemi | - | 750 | - | - | onsemi | - | - | - | - | onsemi | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | I2C, SPI | - | 2.5V ~ 5.5V | 5000Vrms | - | 4 | - | - | 10Mbps | - | 3ns, 2ns | Unidirectional | - | 170ns, 170ns | 100kV/μs | - | 3/1 | No | 70ns | - | - | onsemi | ||
![]() ADUM6423ABRNZ5 Analog Devices Inc. | 500 | - | Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | - | 28-SOIC-W-FP | ADUM6423 | Analog Devices | EVAL-ADUM6421A | 46 | - | Magnetic Coupling | Analog Devices Inc. | - | - | + 125 C | - | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 2.78 W | Active | - | 10 ns | 1 ns | - | Details | 5.5 V | 3 V | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 8.2 mA, 9 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 1/3 | Yes | 5ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() NCID9210 onsemi | 1242 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16 | 16-SOIC | NCID921 | onsemi | - | 50 | - | Galvanic Isolation | onsemi | 50Mbps | - | + 125 C | - | onsemi | - 40 C | - | SMD/SMT | - | Tube | SOIC | - | Active | - | - | - | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I2C, SPI | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | Bidirectional | 2 | 4.5 mA, 5 mA | 20ns | 50Mbps | Digital Isolators | 2.2ns, 3ns | Unidirectional | - | 25ns, 25ns | 100kV/μs | 2 kV | 1/1 | No | 10ns | - | - | Digital Isolators | ||
![]() SI88241ED-ASR Skyworks Solutions Inc. | 29 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88241 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 18ns, 23ns | 40kV/μs | - | 3/1 | Yes | 7ns | - | - | - | ||
![]() SI88643BC-IS Skyworks Solutions Inc. | 9 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88643 | Skyworks Solutions, Inc. | - | 46 | - | Capacitive Coupling | Skyworks | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | Details | - | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | Yes | 7ns | - | - | Digital Isolators | ||
![]() ISO6760FDWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | ISO6760 | Texas Instruments | - | 2000 | - | - | Texas Instruments | - | 4.7 ns | + 125 C | 4.7 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 192 mW | Active | CAN, SPI | - | 8.2 ns | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Reel | ISO676x | CAN, RS232, RS485, SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | - | 6 | +/- 8.3 mA, +/- 16.6 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | - | 18ns, 18ns | 50kV/μs | 1500 Vrms | 6/0 | No | 7ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() ISO6721QDWVRQ1 Texas Instruments | 10000 | - | Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SOIC | ISO6721 | Texas Instruments | ISO6721DEVM | 1000 | 1 Channel | Capacitive Coupling | Texas Instruments | - | 5.3 ns | + 125 C | 5.3 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 72.7 mW | Active | - | 20 ns | 0.2 ns | 1 Channel | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 5.2 mA | - | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | - | 18ns, 18ns | 100kV/μs | 5000 Vrms | 1/1 | No | 7ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() ISO1642DWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | Texas Instruments | ISO1644DWEVM | 2000 | - | - | Texas Instruments | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 96 mW | Active | - | - | 60 ns | - | - | 5.5 V | 2.25 V | -40°C ~ 125°C | - | ISO164x | I2C, SPI | Interface ICs | 3V ~ 5.5V | 5000Vrms | Bidirectional | 4 | 557 mA | - | 50Mbps | Digital Isolators | 24ns, 16ns | Bidirectional, Unidirectional | Half Duplex | 70ns, 88ns | 50kV/μs | 6250 Vrms | 3/3 | No | 45ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() ISO6762FQDWRQ1 Texas Instruments | 2463 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | ISO6762 | Texas Instruments | - | 2000 | - | Capacitive Coupling | Texas Instruments | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | - | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Bidirectional | 6 | 11.7 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | - | 18ns, 18ns | 100kV/μs | 5000 Vrms | 4/2 | No | 7ns | - | - | Digital Isolators | ||
![]() SI8421AD-D Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8421 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | 5000Vrms | - | 2 | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | - | 35ns, 35ns | 20kV/μs | - | 1/1 | No | 25ns | - | - | - | ||
![]() SI88644BC-ISR Skyworks Solutions Inc. | 16 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88644 | Skyworks Solutions, Inc. | - | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Details | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/4 | Yes | 7ns | - | - | Digital Isolators | ||
![]() MAX22517AWA Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | MAX22517 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 3 - 168 hours | Tray | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 3500Vrms | - | 2 | - | 80ns | 1Mbps | - | 20ns, 20ns | Unidirectional | - | 130ns, 130ns | 50kV/μs | - | 2/0 | No | 20ns | - | - | - | ||
![]() MAX22519AWA Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | MAX22519 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 3 - 168 hours | Tray | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 3500Vrms | - | 2 | - | 80ns | 1Mbps | - | 20ns, 20ns | Unidirectional | - | 130ns, 130ns | 50kV/μs | - | 2/0 | No | 20ns | - | - | - | ||
![]() SI8655BA-C-IUR Skyworks Solutions Inc. | 43 |
| - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | - | 16-QSOP | SI8655 | Skyworks Solutions, Inc. | si86xxiso-kit | 2500 | 5 Channel | Capacitive Coupling | Skyworks | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 415 mW | Active | General Purpose | 5 ns | 4.5 ns | 0 Channel | Details | 5.5 V | 2.375 V | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 1000Vrms | Unidirectional | 5 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/μs | 1000 Vrms | 5/0 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() ISO7041QDBQRQ1 Texas Instruments | 2452 | - | Datasheet | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | - | 16-SSOP | - | Texas Instruments | - | 2500 | 3 Channel | Capacitive Coupling | Texas Instruments | - | 16 ns | + 125 C | 16 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 7.82 mW | Active | - | 250 ns | 10 ns | 1 Channel | Details | 5.5 V | 3 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO7041-Q1 | General Purpose | Interface ICs | 3V ~ 5.5V | 3000Vrms | Bidirectional | 4 | 115.7 uA | - | 4Mbps | Digital Isolators | 16ns, 16ns (Max) | Unidirectional | - | 165ns, 165ns | 50kV/μs | 3000 Vrms | 3/1 | Yes | 10ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() STISO621WTR STMicroelectronics | 324 | - | Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8 | 8-SO | STISO621 | - | - | - | - | Galvanic Isolation | - | 100 Mbps | - | + 125 C | - | STMicroelectronics | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | SO8 | - | Active | - | - | - | - | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vpk | Unidirectional | 2 | 18 mA | 25ns | 100Mbps | - | 2ns, 2ns | Unidirectional | - | 42ns, 42ns | 50kV/μs | 1.2 kV | 1/1 | No | 3ns | - | - | - |