- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Interface Type | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Function | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Duplex | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Number of Receivers | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM262N1WBRIZ Analog Devices Inc. | 194 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Analog Devices | - | 37 | - | - | - | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tube | 2.78 W | Active | - | 6.6 ns | 0.7 ns | AEC-Q100 | - | Details | 5.5 V | 1.7 V | - | -40°C ~ 125°C | Tube | - | SPI | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | - | 6 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | 5000 Vrms | 4/2 | - | No | 4.5ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() SI8641ED-AS Skyworks Solutions Inc. | 23664 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | 2.375V ~ 5.5V | - | 5000Vrms | - | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | - | 13ns, 13ns | 60kV/μs | - | 3/1 | - | No | 4.5ns | - | - | - | ||
![]() ISOW1432DFMR Texas Instruments | 462 | - | Datasheet | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | ISOW1432 | Texas Instruments | - | 850 | - | RS-485 | - | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 1110 mW | Active | - | - | - | - | - | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | MouseReel | - | RS422, RS485 | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | Transceiver | 5000Vrms | 3 V to 5.5 V | - | 4 | 240 uA | 12Mbps | RS-422/RS-485 Interface IC | 4ns, 4ns (Max) | Unidirectional | Full Duplex | 1 Driver | 610ns, 610ns | 100kV/μs (Typ) | - | 2/2 | 1 Receiver | Yes | 40ns | RS-422/RS-485 Transceivers | Shutdown | RS-422/RS-485 Interface IC | ||
![]() SI88244BD-AS Skyworks Solutions Inc. | 40 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88244 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | 0/4 | - | Yes | 7ns | - | - | - | ||
![]() SI88342EC-ASR Skyworks Solutions Inc. | 40 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88342 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | - | 18ns, 23ns | 40kV/μs | - | 2/2 | - | Yes | 7ns | - | - | - | ||
![]() ADN4621BRSZ-RL Analog Devices Inc. | 1000 |
| Datasheet | Surface Mount | 20-SSOP (0.209", 5.30mm Width) | 20-SSOP | - | Analog Devices | EVAL-ADN4621EBZ | 1500 | 1 Channel | - | Galvanic Isolation | Analog Devices Inc. | 180 ps | + 125 C | 180 ps | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | 1.96 W | Active | - | - | - | - | 1 Channel | Details | 1.9 V | 1.7 V | - | -40°C ~ 125°C | Reel | - | LVDS | Interface ICs | 1.7V ~ 1.9V, 3V ~ 3.6V | - | 3750Vrms | - | Bidirectional, Unidirectional | 2 | 75 mA | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | - | - | 2.8ns, 2.8ns | 35kV/μs | 3750 Vrms | 1/1 | - | No | - | - | No Shutdown | Digital Isolators | ||
![]() ADUM6421ABRNZ3-RL Analog Devices Inc. | 2500 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6421 | Analog Devices | - | 1000 | - | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | Active | - | 10 ns | 1 ns | - | - | Details | 3.6 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 190 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 3/1 | - | Yes | 5ns | - | Shutdown | Digital Isolators | ||
![]() ISO6731FDWR Texas Instruments | 4966 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Texas Instruments | - 40 C | - | SMD/SMT | - | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | CAN, RS232, RS485, SPI | - | 2.25V ~ 5.5V | - | 5000Vrms | - | Bidirectional, Unidirectional | 3 | 3.5 mA, 4.1 mA | 50Mbps | - | 2.6ns, 2.6ns | Unidirectional | - | - | 18ns, 18ns | 50kV/μs | 5000 Vrms | 1/0 | - | No | 7ns | - | - | - | ||
![]() ADUM6420ABRNZ3-RL Analog Devices Inc. | 1348 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6420 | Analog Devices | EVAL-ADuM6421ARNZ, EVAL-ADuM6421AURNZ | 1000 | - | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | Active | - | 10 ns | 1 ns | - | - | Details | 3.6 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 190 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 4/0 | - | Yes | 5ns | - | Shutdown | Digital Isolators | ||
![]() ADUM6422ABRNZ3-RL Analog Devices Inc. | 843 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6422 | Analog Devices | EVAL-ADuM6421ARNZ, EVAL-ADuM6421AURNZ | 1000 | - | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | Active | - | 10 ns | 1 ns | - | - | Details | 3.6 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 190 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 2/2 | - | Yes | 5ns | - | Shutdown | Digital Isolators | ||
![]() ISO6721FBDR Texas Instruments | 8300 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ISO6721 | Texas Instruments | ISO6721DEVM | 3000 | 1 Channel | - | Capacitive Coupling | Texas Instruments | 2.6 ns | + 125 C | 2.6 ns | Texas Instruments | - 40 C | - | SMD/SMT | - | 72.7 mW | Active | - | 20 ns | 0.2 ns | - | 1 Channel | Details | 5.5 V | 1.71 V | - | -40°C ~ 125°C | Cut Tape | ISO672x, Functional Safety (FuSa) | CAN, RS232, RS485, SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | - | 3000Vrms | - | Unidirectional | 2 | 5.2 mA | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | - | - | 18ns, 18ns | 100kV/μs | 3000 Vrms | 1/1 | - | No | 7ns | - | No Shutdown | Digital Isolators | ||
![]() SI8610BB-B-IM1 Skyworks Solutions Inc. | 78 |
| - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8610 | Skyworks Solutions, Inc. | - | 490 | - | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 150 mW | Active | - | 5 ns | 4.5 ns | - | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tray | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 1 | 0.8 mA, 1.8 mA | 1Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 35ns, 35ns | 35kV/μs | 2500 Vrms | 1/0 | - | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI8610BB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8610 | Skyworks Solutions, Inc. | - | 2500 | - | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | - | 5 ns | 4.5 ns | - | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 1 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/0 | - | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() ADUM6422ABRNZ3 Analog Devices Inc. | 88 | - | Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6422 | Analog Devices | EVAL-ADuM6421ARNZ, EVAL-ADuM6421AURNZ | 46 | - | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | Tube | - | Active | - | 10 ns | 1 ns | - | - | Details | 3.6 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 190 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 2/2 | - | Yes | 5ns | - | Shutdown | Digital Isolators | ||
![]() SI8622BB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8622 | Skyworks Solutions, Inc. | - | 2500 | 1 Channel | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | - | 5 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 2 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/1 | - | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI8610EB-B-IM1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8610 | Skyworks Solutions, Inc. | - | 490 | - | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 150 mW | Active | - | 5 ns | 4.5 ns | - | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tray | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 1 | 0.8 mA, 1.8 mA | 1Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 35ns, 35ns | 35kV/μs | 2500 Vrms | 1/0 | - | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() ADUM6423ABRNZ3 Analog Devices Inc. | 73 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6423 | Analog Devices | EVAL-ADUM6421A | 46 | - | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | Tube | 2.78 W | Active | - | 10 ns | 1 ns | - | - | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 8.2 mA, 9 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 5000 Vrms | 1/3 | - | Yes | 5ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() ISO6721FBQDRQ1 Texas Instruments | 4028 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ISO6721 | Texas Instruments | - | 3000 | - | - | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Active | - | - | - | - | - | Details | 5.5 V | 1.71 V | - | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | - | 3000Vrms | - | Unidirectional | 2 | 5.2 mA | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | - | - | 18ns, 18ns | 100kV/μs | 5000 Vrms | 1/1 | - | No | 7ns | - | - | Digital Isolators | ||
![]() ADUM6424ABRNZ3-RL Analog Devices Inc. | 35 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6424 | Analog Devices | EVAL-ADUM6421A | 1000 | - | - | - | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | 2.78 W | Active | - | 10 ns | 1 ns | - | - | Details | 3.6 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | - | 5000Vrms | - | - | 4 | 9.6 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 17ns, 17ns | 75kV/μs | 500 Vrms | 0/4 | - | Yes | 5ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() SI8645BT-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8645 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 4 Channel | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | - | 13ns, 13ns | 60kV/μs | 5000 Vrms | 4/0 | - | No | 4.5ns | - | Shutdown | Digital Isolators |