- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Number of Inputs | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14932CAWE Analog Devices | 174 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14932 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 18 mA | 150Mbps | - | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 1ns | - | ||
![]() SI8621BT-AS2R Skyworks | 33 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | ||
![]() MAX12931FASA T Analog Devices | 12 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX12931 | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 3000Vrms | Bidirectional | 2 | - | 150Mbps | 1 | - | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs | 3000 Vrms | 1/1 | No | 2ns | - | ||
![]() SI8635BC-AS1R Skyworks | 26 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | - | 3 | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | ||
![]() SI88443ED-ISR Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22246CAWA/V T Analog Devices | 24 |
| Datasheet | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | 8-SOIC | MAX22246 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | CAN, RS232, RS422, RS485 | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | 2 | - | 200Mbps | - | - | 0.8ns, 1ns (Max) | Unidirectional | 9.5ns, 9.9ns | 50kV/µs (Typ) | - | 1/1 | No | 2ns | - | ||
![]() SI8641BA-AUR Skyworks | 7 |
| - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | - | 4 | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | ||
![]() SI8651EB-AU Skyworks | 7 |
| - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/1 | No | 4.5ns | - | ||
![]() SI8631EC-B-IS1R Skyworks | 1033 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8631 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 2.5 V | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 3 | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 2/1 | No | 4.5ns | - | ||
![]() SI8452BB-B-IS1R Skyworks | 50000 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8452 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 3/2 | No | 2.5ns | - | ||
![]() STISO620TR STMicroelectronics | 2531 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | STISO62 | STMicroelectronics | 2500 | Galvanic | STMicroelectronics | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 3 V | 0.005291 oz | -40°C ~ 125°C | MouseReel | - | General Purpose | - | Magnetic Coupling | 3V ~ 5.5V | 4000Vrms | Unidirectional | 2 | 20 mA | 100Mbps | - | - | 2ns, 2ns | Unidirectional | 42ns, 42ns | 50kV/µs | 4000 Vrms | 2/0 | Yes | 3ns | STMicroelectronics | ||
![]() SI8425BB-D-ISR Skyworks | 22 |
| - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks | ||
![]() SI8640BT-IS2R Skyworks | 22 |
| - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI8635BT-IS2R Skyworks | In Stock | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI8631ET-IS2R Skyworks | In Stock | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI86SL41HC-IS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI8642BT-IS2R Skyworks | In Stock | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI86SL42FC-IS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI8631BT-IS2R Skyworks | 22 |
| - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() SI8641ET-IS2R Skyworks | In Stock | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators |