- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocols Supported | Pulse Width | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8631ED-B-ISR Skyworks | 5000 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8631 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 3 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/1 | No | 4.5ns | - | - | ||
![]() SI8663ED-B-ISR Skyworks | 15000 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8663 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/3 | No | 4.5ns | - | - | ||
![]() SI8645BA-C-IU Skyworks | 23 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8645 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | Unidirectional | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 4/0 | No | 5ns | - | - | ||
![]() SI8431BB-D-ISR Skyworks | 1250 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8431 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 3 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 2.5ns | - | - | ||
![]() SI8422AB-D-ISR Skyworks | 15000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8422 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 35ns, 35ns | 20kV/µs | 2500 Vrms | 1/1 | No | 25ns | - | - | ||
![]() SI8380S-IUR Skyworks | 23 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | SI8380 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | 5.5 V | 2.25 V | -40°C ~ 125°C | - | - | SPI | - | Capacitive Coupling | 2.25V ~ 5.5V | 2500Vrms | Unidirectional | 8 | 4.8 mA, 5.4 mA | 250kbps | - | 3.9ns, 3.7ns | Unidirectional | - | 200kV/µs | 2500 Vrms | 8/0 | No | - | - | - | ||
![]() SI8652BB-B-IU Skyworks | 2336 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8652 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/2 | No | 4.5ns | - | - | ||
![]() SI88422BC-IS Skyworks | 23 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI88422 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 0/2 | No | 7ns | - | - | ||
![]() SI88222ED-IS Skyworks | In Stock | - | - | - | SOIC-Wide-16 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | 100 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | ||
![]() SI8455BA-A-IS Skyworks | 42000 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8455 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Not For New Designs | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 5/0 | Yes | 2.5ns | - | - | ||
![]() LTM2886HY-3S#PBF Analog Devices | 119 |
| Datasheet | Surface Mount | BGA-32 | 32-BGA (15x11.25) | LTM2886 | Analog Devices | 119 | 3 Channel | Magnetic Coupling | Analog Devices Inc. | 35 ns | + 125 C | 35 ns | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | SPI, I2C | 50 ns | 3 Channel | Details | 3.6 V | 3 V | -40°C ~ 125°C | Tray | LTM2886 | Isolated Transceiver | Interface ICs | Capacitive Coupling | 3V ~ 3.6V | 2500Vrms | Bidirectional, Unidirectional | 6 Channel | 25 mA | 20 Mb/s | Digital Isolators | 3ns, 3ns | Unidirectional | 100ns, 100ns | 30kV/µs | 2500 Vrms | 3/3 | Yes | - | Shutdown | Digital Isolators | ||
![]() ISO150AU Burr Brown | 167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8640BA-AU Skyworks | 49 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | - | ||
![]() SI8641EC-AS1R Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 3750Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | - | ||
![]() SI8602AB-ASR Skyworks | 32 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | 2500Vrms | - | 1 | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | - | - | ||
![]() SI8650BC-B-IS1R Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8650 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 5 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 5/0 | No | 4.5ns | - | - | ||
![]() SI88444BD-ISR Skyworks | 49 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88444 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | - | - | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 5000 Vrms | 0/4 | No | 7ns | - | - | ||
![]() SI8663ED-AS Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/3 | Yes | 4.5ns | - | - | ||
![]() SI8622ET-ASR Skyworks | 30 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() SI88440BC-ISR Skyworks | 14 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88440 | - | - | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 4/0 | No | 7ns | - | - |