- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Data Rate | Number of Inputs | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Product Category | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI86S642EC-AS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | - | Details | - | - | - | Reel | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | Digital Isolators | - | ||
![]() MAX14430CASE Maxim | In Stock | - | - | - | - | - | - | - | - | - | Maxim Integrated | 50 | - | Maxim Integrated | - | - | - | - | Yes | - | - | - | - | Details | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | Digital Isolators | - | ||
![]() SI86S621EC-ASR Skyworks | In Stock | - | - | - | - | SOIC-NB-8 | - | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | - | Details | - | - | - | Reel | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | Digital Isolators | - | ||
![]() MAX14930DASE Analog Devices | 180 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX14930 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 5 mA, 27.2 mA | 42.9ns | 1Mbps | - | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | - | 4.5ns | - | - | ||
![]() SI8663BC-B-IS1R Skyworks | 1000 | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | SI8663 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 6 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/3 | No | - | 4.5ns | - | - | ||
![]() SI8662BC-B-IS1R Skyworks | 2477 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | SI8662 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 6 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/2 | No | - | 4.5ns | - | - | ||
![]() SI8605AC-B-IS1R Skyworks | 50000 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | SI8605 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | I²C | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V | 3750Vrms | Bidirectional, Unidirectional | 4 | - | - | 7.2 mA | - | - | - | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 3750 Vrms | 3/3 | No | - | - | - | - | ||
![]() SI8442BB-D-IU Skyworks | 34 |
| - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | SI8442 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | Not For New Designs | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | - | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/2 | Yes | - | 2.5ns | - | - | ||
![]() SI8620EB-B-ISR Skyworks | 40000 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | SI8620 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 2/0 | No | - | 4.5ns | - | - | ||
![]() SI8642BB-AS1 Skyworks | 23635 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 4 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/2 | Yes | - | 4.5ns | - | - | ||
![]() SI8380P-IUR Skyworks | 1384 |
| - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | SI8380 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.25 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.25V ~ 5.5V | 2500Vrms | Unidirectional | 8 | - | - | 4.8 mA, 5.4 mA | - | 250kbps | - | - | 3.9ns, 3.7ns | Unidirectional | - | 200kV/µs | 2500 Vrms | 8/0 | No | - | - | - | - | ||
![]() SI88341EC-IS Skyworks | 16 |
| - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | SI88341 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 3/1 | No | - | 7ns | - | - | ||
![]() SI8640EC-B-IS1R Skyworks | 268 | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | SI8640 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 4 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/0 | No | - | 4.5ns | - | - | ||
![]() MAX22344CAAP Analog Devices | 104 |
| Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | MAX22344 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | CAN, RS422, RS485, SPI | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | Unidirectional | 4 | - | - | 5.66 mA | 5.7ns | 200Mbps | - | - | 0.8ns, 1ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs | 3750 Vrms | 4/0 | No | - | 2ns | - | - | ||
![]() MAX22444FAWE Analog Devices | 31 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX22444 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | 4 | - | - | - | - | 200Mbps | - | - | 0.8ns, 1ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | - | 4/0 | Yes | - | 2ns | - | - | ||
![]() MAX22445FAWE Analog Devices | 82 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX22445 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 5.41 mA | 12ns | 200Mbps | - | - | 0.8ns, 1ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | 5000 Vrms | 3/1 | No | - | 2ns | - | - | ||
![]() MAX14930FASE Analog Devices | 36000 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | 547.485991 mg | MAX14930 | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | Compliant | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | 125 °C | -40 °C | - | 1.067 W | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 5.5 V | 1.71 V | 26.3 mA | 5.1ns | 150Mbps | - | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2.75 kV | 4/0 | No | 1 ns | 1ns | - | - | ||
![]() MAX14932BASE Analog Devices | 3560 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX14932 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 18 mA | 20.9ns | 25Mbps | - | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | - | 2.6ns | - | - | ||
![]() MAX14936AAWE Analog Devices | 139 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX14936 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 18 mA | 42.3ns | 1Mbps | - | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | - | 4.5ns | - | - | ||
![]() MAX14931BASE Analog Devices | 330 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX14931 | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | Compliant | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | 125 °C | -40 °C | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 5.5 V | 1.71 V | 12.4 mA, 22.7 mA | 42.3ns | 25 Mbps | 1 | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | 2.6 ns | 2.6ns | - | Unknown |