- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Pulse Width | Pulse Width Distortion | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI86S610EE-IS4R Skyworks Solutions Inc. | 10 |
| - | - | SSO-8 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SO21EC-IS Skyworks Solutions Inc. | 27 |
| - | - | SOIC-NB-8 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86S642FE-IS2R Skyworks Solutions Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S661BB-IUR Skyworks Solutions Inc. | 27 |
| - | - | QSOP-16 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 6 Channel | - | - | - | - | - | - | - | 2500 Vrms | - | - | - | - | - | - | ||
![]() SI86SS41EE-IS2R Skyworks Solutions Inc. | 10 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SM42BE-IS2 Skyworks Solutions Inc. | 172 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SO20BE-IS4R Skyworks Solutions Inc. | 27 |
| - | - | SSO-8 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SM42EC-IS1 Skyworks Solutions Inc. | 10 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86S662EC-IS1R Skyworks Solutions Inc. | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 6 Channel | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() NCID9400R2 onsemi | 30 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | NCID9400 | onsemi | 750 | - | onsemi | - | - | - | onsemi | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | I2C, SPI | - | 2.5V ~ 5.5V | 5000Vrms | - | 4 | - | 10Mbps | - | 3ns, 2ns | Unidirectional | 200ns, 200ns | 100kV/μs | - | 4/0 | No | 80ns | - | - | onsemi | ||
![]() NCID9311 onsemi | 30 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | NCID9311 | onsemi | 50 | - | onsemi | - | - | - | onsemi | - | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | I2C, SPI | - | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 15Mbps | - | 2.7ns, 2ns | Bidirectional | 170ns, 170ns | 100kV/μs | - | 1/1 | Yes | 60ns | - | - | onsemi | ||
![]() ADN4620BRSZ Analog Devices Inc. | 85 | - | Datasheet | Surface Mount | 20-SSOP (0.209", 5.30mm Width) | 20-SSOP | - | - | - | Galvanic Isolation | - | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tube | - | Active | - | - | - | 1.9 V | 1.7 V | -40°C ~ 125°C | - | - | LVDS | - | 1.7V ~ 1.9V, 3V ~ 3.6V | 3750Vrms | Bidirectional, Unidirectional | 2 | 80 mA | 2.5Gbps | - | 180ps, 180ps (Max) | Unidirectional | 2.8ns, 2.8ns | 35kV/μs | 3750 Vrms | 2/0 | No | - | - | - | - | ||
![]() ISO6763DWR Texas Instruments | 10000 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6763 | - | - | - | - | - | + 125 C | - | Texas Instruments | - 40 C | - | SMD/SMT | - | - | Active | - | - | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | ISO676x | CAN, RS232, RS485, SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Bidirectional | 6 | 14.4 mA | 50Mbps | - | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 50kV/μs | 5 kV | 3/3 | No | 7ns | - | - | - | ||
![]() ISO6720BQDRQ1 Texas Instruments | 2830 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ISO6720 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | - | 2 | - | 50Mbps | - | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | - | 2/0 | No | 7ns | - | - | - | ||
![]() ISO1640DWR Texas Instruments | 1036 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Texas Instruments | 2000 | - | Texas Instruments | 6.5 ns | + 125 C | 6.5 ns | Texas Instruments | - 40 C | - | SMD/SMT | - | 96 mW | Active | 20 ns | 60 ns | Details | 5.5 V | 2.25 V | -40°C ~ 125°C | Reel | ISO164x | I2C | Interface ICs | 3V ~ 5.5V | 5000Vrms | Bidirectional | 2 | 4.9 mA | - | Digital Isolators | 24ns, 16ns | Bidirectional | 70ns, 88ns | 50kV/μs | 6.25 kV | 2/2 | No | 45ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() ISO6762FDWR Texas Instruments | 2117 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6762 | Texas Instruments | 2000 | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Active | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | ISO676x | CAN, RS232, RS485, SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Bidirectional | 6 | 11.7 mA | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 50kV/μs | 5000 Vrms | 4/2 | No | 7ns | - | - | Digital Isolators | ||
![]() ISO6762QDWRQ1 Texas Instruments | 23188 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6762 | Texas Instruments | 2000 | - | Texas Instruments | - | - | - | Texas Instruments | - | Yes | - | - | - | Active | - | - | Details | - | - | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | - | 6 | - | 50Mbps | - | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | - | 4/2 | No | 7ns | - | - | Texas Instruments | ||
![]() ISO6720FBDR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ISO6720 | - | - | Capacitive Coupling | - | - | + 125 C | - | Texas Instruments | - 40 C | - | SMD/SMT | - | - | Active | - | - | - | 5.5 V | 1.7 V | -40°C ~ 125°C | - | ISO672x, Functional Safety (FuSa) | CAN, RS232, RS485, SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | Unidirectional | 2 | 2.5 mA, 7.9 mA | 50Mbps | - | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 2/0 | No | 7ns | - | - | - | ||
![]() ISO6760LDWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6760 | Texas Instruments | 2000 | - | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Active | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | - | - | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 6 | 23.62 mA | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | 20.5ns, 20.5ns | 50kV/μs | 5000 Vrms | 6/0 | No | 7ns | - | - | Digital Isolators | ||
![]() ISO6763QDWRQ1 Texas Instruments | 11796 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6763 | Texas Instruments | 2000 | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Active | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Bidirectional | 6 | 14.4 mA | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 3/3 | No | 7ns | - | - | Digital Isolators |