- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Pulse Width | Pulse Width Distortion | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Kit Contents | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO6760QDWRQ1 Texas Instruments | 2000 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6760 | Texas Instruments | - | 2000 | - | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 6 | 21.9 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 6/0 | No | 7ns | - | - | - | Digital Isolators | ||
![]() ISO6760FQDWRQ1 Texas Instruments | 76 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6760 | Texas Instruments | - | 2000 | - | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 6 | 21.9 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 6/0 | No | 7ns | - | - | - | Digital Isolators | ||
![]() ISO6762DWR Texas Instruments | 17800 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6762 | Texas Instruments | - | 2000 | - | - | Texas Instruments | - | - | - | Texas Instruments | - | Yes | - | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Reel | ISO676x | CAN, RS232, RS485, SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | - | 6 | - | - | 50Mbps | - | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 50kV/μs | - | 4/2 | No | 7ns | - | - | - | Texas Instruments | ||
![]() ISO1641BDR Texas Instruments | 1867 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | Texas Instruments | - | 3000 | - | Capacitive Coupling | Texas Instruments | 76 ns, 78 ns, 100 ns | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 87 mW | Active | - | 34 ns, 45 ns, 48 ns, 55 ns, 61 ns, 104 ns | - | Details | 5.5 V | 2.25 V | -40°C ~ 125°C | MouseReel | ISO164x | I2C | Interface ICs | 3V ~ 5.5V | 3000Vrms | Bidirectional | 2 | 2.5 mA, 4.7 mA | - | - | Digital Isolators | 24ns, 16ns | Bidirectional | 70ns, 88ns | 50kV/μs | 3000 Vrms | 2/1 | No | 45ns | - | - | Shutdown | Digital Isolators | ||
![]() ISO6720FQDWVRQ1 Texas Instruments | 2000 |
| Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | ISO6720 | Texas Instruments | - | 1000 | - | Capacitive Coupling | Texas Instruments | 3.2 ns, 4 ns, 4.5 ns, 5.3 ns | + 125 C | 3.2 ns, 4 ns, 4.5 ns, 5.3 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 71.2 mW | Active | 20 ns | 7 ns, 7.1 ns, 8.2 ns | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 2.5 mA, 7.9 mA | - | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 2/0 | No | 7ns | - | - | No Shutdown | Digital Isolators | ||
![]() ISO6721FQDWVRQ1 Texas Instruments | 1000 | - | Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | ISO6721 | Texas Instruments | ISO6721DEVM | 1000 | 1 Channel | Capacitive Coupling | Texas Instruments | 5.3 ns | + 125 C | 5.3 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 72.7 mW | Active | 20 ns | 0.2 ns | 1 Channel | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 5.2 mA | - | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 1/1 | No | 7ns | Digital Isolators | - | No Shutdown | Digital Isolators | ||
![]() ISO1640BQDRQ1 Texas Instruments | 4028 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | Texas Instruments | - | 3000 | - | - | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 96 mW | Active | - | 39 ns | - | Details | 5.5 V | 2.5 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100 | I2C, SPI | Interface ICs | 3V ~ 5.5V | 3000Vrms | Bidirectional | 2 | - | - | - | Digital Isolators | - | Bidirectional | 57ns, 88ns | 50kV/μs | - | 2/2 | No | 45ns | Digital Isolators | - | Shutdown | Digital Isolators | ||
![]() ADN4624BCPZ Analog Devices Inc. | 3000 |
| Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | 32-LFCSP (5x5) | - | Analog Devices | EVAL-ADN4624 | 1 | - | - | Analog Devices Inc. | 180 ps | + 125 C | 180 ps | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | Tray | ADN4624BCPZ-RL | 2.74 W | Active | - | - | - | Details | 1.9 V | 1.7 V | -40°C ~ 125°C | Tray | - | LVDS | Interface ICs | 1.7V ~ 1.9V | 5700Vrms | - | 4 | 140 mA, 115 mA, 95 mA | - | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | 2.8ns, 2.8ns | 40kV/μs | 5.7 kVrms | 4/0 | No | - | Gigabit Isolators | - | - | Digital Isolators | ||
![]() ADUM6421ABRNZ3 Analog Devices Inc. | 2500 | - | Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6421 | Analog Devices | - | 46 | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | - | Active | 10 ns | 1 ns | - | Details | 3.6 V | 3 V | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 190 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 17ns, 17ns | 75kV/μs | 5000 Vrms | 3/1 | Yes | 5ns | - | - | Shutdown | Digital Isolators | ||
![]() ISO6741QDWRQ1 Texas Instruments | 21000 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6741 | Texas Instruments | ISO6741DWEVM | 2000 | 3 Channel | Capacitive Coupling | Texas Instruments | 4.5 ns | + 125 C | 4.5 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 134.9 mW | Active | - | 0.2 ns | 1 Channel | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO674x | CAN | Interface ICs | 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 3.4 mA, 5.1 mA | - | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 3/1 | No | 7ns | - | - | No Shutdown | Digital Isolators | ||
![]() ADUM6424ABRNZ5 Analog Devices Inc. | 26 | - | Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6424 | Analog Devices | EVAL-ADUM6421A | 46 | - | Magnetic Coupling | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 2.78 W | Active | 10 ns | 1 ns | - | Details | 5.5 V | 3 V | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 8.1 mA, 9.6 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 17ns, 17ns | 75kV/μs | 5000 Vrms | 0/4 | Yes | 5ns | Digital Isolators | - | Shutdown | Digital Isolators | ||
![]() ADUM6423ABRNZ5-RL Analog Devices Inc. | 24 |
| Datasheet | Surface Mount | 28-BSSOP (0.295", 7.50mm Width) | 28-SOIC-W-FP | ADUM6423 | Analog Devices | EVAL-ADUM6421A | 1000 | - | - | Analog Devices Inc. | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 2.78 W | Active | 10 ns | 1 ns | - | Details | 5.5 V | 4.5 V | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 1.7V ~ 5.5V | 5000Vrms | - | 4 | 9 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 17ns, 17ns | 75kV/μs | 500 Vrms | 1/3 | Yes | 5ns | Digital Isolators | - | Shutdown | Digital Isolators | ||
![]() ISO6762FDWR Texas Instruments | 2117 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6762 | Texas Instruments | - | 2000 | - | Capacitive Coupling | Texas Instruments | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | ISO676x | CAN, RS232, RS485, SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | Bidirectional | 6 | 11.7 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 50kV/μs | 5000 Vrms | 4/2 | No | 7ns | - | - | - | Digital Isolators | ||
![]() ISO6762QDWRQ1 Texas Instruments | 23188 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISO6762 | Texas Instruments | - | 2000 | - | - | Texas Instruments | - | - | - | Texas Instruments | - | Yes | - | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | - | 6 | - | - | 50Mbps | - | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | - | 4/2 | No | 7ns | - | - | - | Texas Instruments | ||
![]() ISOW7744DFMR Texas Instruments | 75 |
| Datasheet | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | - | Texas Instruments | - | 850 | - | Isolated | Texas Instruments | 3.5 ns | + 125 C | 3.6 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 1.48 W | Active | - | 5.8 ns | - | Details | 5.5 V | 2.97 V | -40°C ~ 125°C | Cut Tape | ISOW7744 | CAN, RS232, RS485, SPI | Interface ICs | 2.97V ~ 3.63V, 4.5V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 3.6 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.4ns | Unidirectional | 15.7ns, 15.7ns | 85kV/μs | 1000 Vrms, 1.5 kVDC | 3/1 | Yes | 5ns | - | - | Shutdown | Digital Isolators | ||
![]() MAX22518AWA Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOIC | MAX22518 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | Tray | - | - | Active | - | - | - | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 3500Vrms | Unidirectional | 2 | 7.5 mA | 120ns | 1Mbps | - | 20ns, 20ns | Unidirectional | 130ns, 130ns | 50kV/μs (Typ) | 3500 Vrms | 2/0 | No | 20ns | - | - | - | - | ||
![]() MAX22246CAWA Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | MAX22246 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | CAN, RS232, RS422, RS485 | - | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 2.65 mA | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 9.5ns, 9.9ns | 50kV/μs (Typ) | 5000 Vrms | 1/1 | No | 2ns | - | - | - | - | ||
![]() MAX22445RAWE T Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX22445 | - | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 5000 Vrms | 3/1 | No | 4ns | - | - | - | - | ||
![]() MAX14431CAEE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | MAX14431 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | SPI | - | 1.71V ~ 5.5V | 3000Vrms | Unidirectional | 4 | 5.77 mA | - | 200Mbps | - | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 3000 Vrms | 3/1 | No | 2ns | - | Evaluation Kit MAX14431CASE+ | - | - | ||
![]() MAX22445RAWE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX22445 | - | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 5000 Vrms | 3/1 | No | 4ns | - | - | - | - |