- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Current Limit | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Type | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Power Rating | Voltage - Supply | Depth | Pin Count | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88220EC-ISR Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI88220 | Skyworks Solutions, Inc. | - | - | - | 1250 | 2 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | - | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 2 | 11.55 mA | - | 100Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | Shutdown | Digital Isolators | - | - | ||
![]() SI8382PM-IUR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | - | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | - | Si838xISO-KIT | - | 1250 | 8 Channel | Capacitive Coupling | Skyworks | - | 3.7 ns | - | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 1.2 W | Active | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 2.25V ~ 5.5V | - | - | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | - | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | - | - | ||
![]() SI88320ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88320 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | - | - | - | ||
![]() SI88342ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88342 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/2 | No | 4.8ns (Typ) | - | - | - | - | - | ||
![]() SI8435BB-C-IS1R Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI8435 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.7V ~ 5.5V | - | - | - | 2500Vrms | - | - | 3 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/0 | No | 2.5ns | - | - | - | - | - | ||
![]() SI8388P-IUR Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | - | 20-QSOP | SI8388 | Skyworks Solutions, Inc. | - | Si838xISO-KIT | - | 1250 | 8 Channel | Capacitive Coupling | Skyworks | - | 3.7 ns | - | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 1.2 W | Active | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | - | 2.25V ~ 5.5V | - | - | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | - | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | - | - | ||
![]() SI8635BC-B-IS1 Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI8635 | Skyworks Solutions, Inc. | - | si86xxiso-kit | - | 48 | 3 Channel | Capacitive Coupling | Skyworks | - | 4 ns | - | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | - | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.001764 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | - | 2.5V ~ 5.5V | - | - | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 3 | - | 10 mA | 150Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 3750 Vrms | 3/0 | No | 4.5ns | - | Shutdown | Digital Isolators | - | - | ||
![]() SI88443ED-ISR Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88443 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/3 | No | 4.8ns (Typ) | - | - | - | - | - | ||
![]() SI88443EC-IS Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88443 | Skyworks Solutions, Inc. | - | si88xxxiso-kit | - | 38 | 1 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | - | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | - | 2.27 W | Active | General Purpose | 10 ns | 7 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | No | 7ns | - | Shutdown | Digital Isolators | - | - | ||
![]() SI88341ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88341 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 3/1 | No | 4.8ns (Typ) | - | - | - | - | - | ||
![]() SI8452BA-A-IS1R Skyworks Solutions Inc. | 31 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI8452 | Skyworks Solutions, Inc. | - | - | - | 2500 | 3 Channel | Capacitive Coupling | Skyworks | - | 3.7 ns | - | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 415 mW | Not For New Designs | General Purpose | 6 ns | 2.5 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 2.7V ~ 5.5V | - | - | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 5 | - | - | 150Mbps | - | Digital Isolators | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 1000 Vrms | 3/2 | No | 2.5ns | - | Shutdown | Digital Isolators | - | - | ||
![]() SI83402AAA-IF Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | - | 32-DFN (9x9) | SI83402 | Skyworks Solutions, Inc. | - | - | - | 260 | - | - | Skyworks | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | 73 mOhms | - | Tube | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | - | 2.25V ~ 5.5V | - | - | 2 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 1 A | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | - | - | ||
![]() SI8455BA-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8455 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.7V ~ 5.5V | - | - | - | 1000Vrms | - | Unidirectional | 5 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | - | - | - | - | - | ||
![]() SI88321EC-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88321 | Skyworks Solutions, Inc. | - | - | - | 1250 | 1 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | - | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | Unidirectional | 2 | 8 mA | - | 100Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | Shutdown | Digital Isolators | - | - | ||
![]() SI83408ADA-IF Skyworks Solutions Inc. | 180 |
| - | Surface Mount | 32-VFDFN Exposed Pad | - | 32-DFN (9x9) | SI83408 | Skyworks Solutions, Inc. | 880 mA | - | 9 x 9 x 0.85mm | 260 | - | - | Skyworks | - | - | 5.5 V, 32 V | +125 °C | - | Skyworks Solutions Inc. | -40 °C | Yes | SMD/SMT | 2.9 us | 280 mOhms | 2.3 us | Tray | DFN | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | 0.732199 oz | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | 4W | 2.25V ~ 5.5V | - | 32 | 8 | 1500Vrms | 2.25 V to 32 V | - | 4 | - | 700 mA | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | - | - | ||
![]() SI8441BB-C-ISR Skyworks Solutions Inc. | 1135 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8441 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.7V ~ 5.5V | - | - | - | 2500Vrms | - | - | 4 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/1 | No | 2.5ns | - | - | - | - | - | ||
![]() SI88221BD-IS Skyworks Solutions Inc. | 10 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI88221 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tray | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | 3V ~ 5.5V | - | - | - | 5000Vrms | - | - | 2 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | - | 1/1 | No | 4.8ns (Typ) | - | - | - | - | - | ||
![]() SI8430BB-C-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8430 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.7V ~ 5.5V | - | - | - | 2500Vrms | - | - | 3 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/0 | No | 2.5ns | - | - | - | - | - | ||
![]() SI8441BA-D-IS1R Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI8441 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.7V ~ 5.5V | - | - | - | 1000Vrms | - | - | 4 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/1 | No | 2.5ns | - | - | - | - | - | ||
![]() SI8441AB-D-IS Skyworks Solutions Inc. | 568 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16 | 16-SOIC | SI8441 | Skyworks Solutions, Inc. | - | - | - | 46 | 3 Channel | Capacitive Coupling | Skyworks | 1Mbps | 3.7 ns | - | +125°C | 5 ns | Skyworks Solutions Inc. | -40°C | Yes | SMD/SMT | - | - | - | Tube | SOIC | 275 mW | Not For New Designs | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.019313 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | - | 2.7V ~ 5.5V | 2.65mm | - | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 4 | - | - | 1Mbps | 5ns | Digital Isolators | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2.5 kVrms | 3/1 | No | 25ns | - | Shutdown | Digital Isolators | 10.3mm | 7.5mm |