- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Output Type | Polarity | Number of Channels | Operating Supply Current | Input Type | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Kit Contents | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8621EC-B-ISR Skyworks Solutions Inc. | 4765 | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8621 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.5 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 3750Vrms | - | Unidirectional | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 3750 Vrms | 1/1 | No | 4.5ns | - | - | - | ||
![]() SI88640ED-ISR Skyworks Solutions Inc. | 10 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88640 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 4/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88240BC-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | Skyworks Solutions, Inc. | - | 1250 | 2.5 ns | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 10.5 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 4/0 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() SI8462AB-A-IS1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8462 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | 2500Vrms | - | - | 6 | - | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | - | 4/2 | No | 25ns | - | - | - | ||
![]() SI88643ED-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88643 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/3 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88342BD-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88342 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 2/2 | No | 7ns | - | - | - | ||
![]() SI8717BC-A-IS Skyworks Solutions Inc. | 42 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8717 | Skyworks Solutions, Inc. | si871xsdip6-kit | 96 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 3750Vrms | Logic | Unidirectional | 1 | 1.5 mA | Emulator | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI88643ED-IS Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88643 | Skyworks Solutions, Inc. | si88xxxiso-kit | 46 | 1 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 2.27 W | Not For New Designs | General Purpose | 10 ns | 7 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/3 | No | 4.8ns (Typ) | - | Shutdown | Digital Isolators | ||
![]() SI8663EC-B-IS1R Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8663 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 3750Vrms | - | Unidirectional | 6 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 3750 Vrms | 3/3 | No | 4.5ns | - | - | - | ||
![]() HT8483EARZ HTCSEMI | 563 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT8485EARZ HTCSEMI | 725 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT3085EARZ HTCSEMI | 1064 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22445RAWE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX22445 | - | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 5000 Vrms | 3/1 | No | 4ns | - | - | - | ||
![]() MAX14431CAEE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | MAX14431 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | SPI | - | 1.71V ~ 5.5V | 3000Vrms | - | Unidirectional | 4 | 5.77 mA | - | 200Mbps | - | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 3000 Vrms | 3/1 | No | 2ns | Evaluation Kit MAX14431CASE+ | - | - | ||
![]() SI8622EB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8622 | Skyworks Solutions, Inc. | - | 2500 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | - | 5 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | - | Unidirectional | 2 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/1 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() ISOW7841AQDWEQ1 Texas Instruments | 21430 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | ISOW7841 | Texas Instruments | - | 40 | 3 Channel | Capacitive Coupling, Magnetic Coupling | Texas Instruments | 3 ns, 4 ns | + 125 C | 3 ns, 4 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | Tube | 1.02 W | Active | - | - | - | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 54 mA | - | 100Mbps | Digital Isolators | 2ns, 2ns | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | 5000 Vrms | 3/1 | Yes | 4.7ns | - | Shutdown | Digital Isolators | ||
![]() MAX22445EAWE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX22445 | - | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 5000 Vrms | 3/1 | No | 4ns | - | - | - | ||
![]() SI8621EB-B-IM1 Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8621 | Skyworks Solutions, Inc. | - | 490 | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 150 mW | Active | - | 5 ns | 4.5 ns | - | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tray | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | - | Unidirectional | 2 | 2.4 mA | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/μs | 2500 Vrms | 1/1 | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI8622BB-B-IM1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8622 | Skyworks Solutions, Inc. | - | 490 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 150 mW | Active | - | 5 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tray | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | - | Unidirectional | 2 | 4 mA, 4.8 mA | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/1 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() HT6506ARZ HTCSEMI | 192 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |