- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Housing Material | Weight | Number of Terminals | Manufacturer Package Identifier | Base Product Number | Brand | Contact Materials | Content | Current-IEC | Current-UL | Device Type | Dim | Display | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Isolation Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Status | Protocols Supported | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Suitable for | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Torque-Screw | Unit Weight | Usage Level | Voltage-Input | Voltage-UL | Wi-Fi | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Subcategory | Contact Type | Pitch | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Contact Finish | Termination Style | JESD-30 Code | Function | Number of Outputs | Qualification Status | Voltage - Isolation | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Contact Tail Length | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Analog IC - Other Type | Operating Supply Current | Number of Levels | Number of Ports | Propagation Delay | Contact Mating Finish | Data Rate | Wire Gauge or Range - AWG | Number of Inputs | Positions Per Level | Seated Height-Max | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rise / Fall Time (Typ) | Screw Size | Screening Level | Channel Type | Duplex | Number of Drivers | ESD Protection | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Fiber Type | Inputs - Side 1/Side 2 | Number of Receivers | Copper Type | Isolated Power | Copper Ports | Pulse Width Distortion (PWD) | Fiber Ports | Pulse Width Distortion (Max) | Product | Features | SFP/XFP Ports | SFP/XFP Type | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8440AA-C-IS1R Skyworks | 40 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | SI8440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | - | 3.8ns, 2.8ns | - | - | Unidirectional | - | - | - | 35ns, 35ns | 25kV/µs (Typ) | - | - | 4/0 | - | - | No | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14935CAWE T Analog Devices | 35 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | MAX14935 | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Unidirectional | - | - | - | - | - | 4 | - | - | - | - | - | - | 22.7 mA | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | 5000 Vrms | - | 3/1 | - | - | No | - | - | - | 1ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTM2882HY-5#PBF Analog Devices | 698 |
| Datasheet | - | Surface Mount | 32-BBGA Module | - | - | 32-BGA (15x11.25) | - | - | - | - | LTM2882 | Analog Devices | - | - | - | - | - | - | - | - | 119 | - | - | Analog Devices Inc. | - | - | - | - | + 105 C | Analog Devices Inc. | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | RS-232 | - | Details | - | - | - | 5.5 V | 4.5 V | - | - | 0.040710 oz | - | - | - | - | -40°C ~ 105°C | Tray | µModule® | - | - | - | - | - | RS232 | - | - | - | - | - | - | - | Interface ICs | - | - | - | Magnetic Coupling | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 2500Vrms | 4.5 V to 5.5 V | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 17 mA | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | RS-232 Interface IC | - | 60ns, 60ns | - | - | Unidirectional | Half Duplex | 2 Driver | 10 kV | 100ns, 100ns | 30kV/µs | - | - | 2/2 | 2 Receiver | - | Yes | - | - | - | - | RS-232 Transceivers | - | - | - | RS-232 Interface IC | - | - | - | - | - | - | - | - | ||
![]() SI8460BA-A-IS1 Skyworks | 18 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | SI8460 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 3.8ns, 2.8ns | - | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | - | 6/0 | - | - | No | - | - | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8440-B-IS Skyworks | In Stock | - | - | - | Surface Mount | QFN | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Surface Mount | - | - | -40C to 85C | - | Tube | - | - | - | - | - | - | - | 5(mm) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -40°C ~ 125°C | Bulk | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | Industrial | Unidirectional | - | - | - | 35ns, 35ns | 25kV/µs | - | - | 4/0 | - | - | No | - | - | - | 7.5ns | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | ||
![]() SI88322ED-IS Silicon Labs | In Stock | - | - | Production (Last Updated: 2 years ago) | - | 240-UDIMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FULL PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14931FASE TCZ1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | MAX14931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | I²C, R232, RS422, RS485, SPI | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | - | - | 3/1 | - | - | No | - | - | - | 1ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14945EWE Analog Devices | 148 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | 6.6kg | - | - | MAX14945 | - | - | - | - | - | Transceiver | (W x H x D) 373 x 141 x 319 mm | 10.8 cm touchscreen colour display | White | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Text document printing (colour),Text document printing (B/W),High-quality photo printing | 5.5 V | 1.71 V | - | - | - | - | - | - | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | Colour | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V, 4.5V ~ 5.5V | - | - | - | - | - | - | 319mm | - | - | - | - | - | - | - | Printer, scanner, copier | - | - | 2750Vrms | 3.3 V, 5 V | - | - | - | - | - | - | 3 | - | USB,Wi-Fi 802.11 b/g/n,Bluetooth | - | - | - | - | 4 mA, 6.3 mA | - | - | - | - | 500kbps | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Half Duplex | 1 Driver | 30 kV | - | 35kV/µs (Typ) | - | - | 2/1 | 1 Receiver | - | No | - | - | - | - | - | - | - | - | - | - | 141mm | - | 373mm | - | - | - | - | ||
![]() MAX14949EWE Analog Devices | 187 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | - | - | W16M+10 | MAX14949 | - | - | 1pc(s) | - | - | RS422 / RS485 Transceiver | - | LED | Black | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | 3124033 | - | +60°C | + 85 C | Analog Devices Inc./Maxim Integrated | -20°C | - 40 C | - | SMD/SMT | - | 24V DC/AC | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | Yes | - | 5.5 V | 3 V | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 3124033 | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 5000Vrms | 3 V, 5.5 V | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 4.7 mA, 6.3 mA | - | - | - | - | 500 kbps | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Half Duplex | 1 Driver | 30 kV | - | 35kV/µs (Typ) | 5 kV | - | 2/1 | 1 Receiver | - | No | - | - | - | - | - | - | - | - | - | - | - | 30mm | 39mm | - | - | - | - | ||
![]() SI8441BB-C-IS Skyworks | 49 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | SI8441 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 3.8ns, 2.8ns | - | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | - | 3/1 | - | - | No | - | - | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8431BB-C-IS1 Skyworks | 49 |
| - | - | Surface Mount | QFN | - | - | 16-SOIC | - | - | - | - | SI8431 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Surface Mount | - | - | -20C to 70C | - | Tube | - | - | - | - | - | - | - | 2.5(mm) | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | -40°C ~ 125°C | Bulk | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 3.8ns, 2.8ns | - | COMMERCIALC | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | - | 2/1 | - | - | No | - | - | - | 2.5ns | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() SI8442BB-C-IS Skyworks | 65 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | SI8442 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | 3.8ns, 2.8ns | - | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | - | 2/2 | - | - | No | - | - | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14934CAWE Analog Devices | 131 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | 665.986997 mg | - | - | MAX14934 | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | RS232, RS422, RS485, SPI | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 1.1268 W | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Unidirectional | - | - | - | - | - | 4 | - | - | 5.5 V | 1.71 V | - | - | 27.2 mA | - | - | 5.1 ns | - | 150Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | 5000 Vrms | - | 4/0 | - | - | No | - | - | - | 1ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14931BASE T Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | MAX14931 | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | 625 | - | Active | Solder | - | DIP, DIL - Header | General Purpose | 10 | - | 125 °C | -40 °C | Black | 2 | - | - | Solder Cup | 0.100 (2.54mm) | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 2750Vrms | - | Unidirectional | - | - | - | - | 0.300 (7.62mm) | 4 | - | - | - | - | - | - | 12.4 mA, 22.7 mA | - | - | 28.8 ns | - | 25Mbps | - | 1 | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | - | 3/1 | - | - | No | - | 2.6 ns | - | 2.6ns | - | -- | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | - | - | ||
![]() MAX14932EAWE T Analog Devices | 45 |
| Datasheet | - | Free Hanging (In-Line) | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | Thermoplastic | - | - | - | TS03 | - | Phosphor Bronze | - | - | 8 A | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | - | Amphenol Anytek | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | - | - | 300 V | - | -40°C ~ 115°C | - | TS | - | - | - | - | - | Plug, Female Sockets | 3 | - | - | - | Gray | - | - | - | - | 0.138 (3.50mm) | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | - | - | - | 0.760 (19.30mm) | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 2750Vrms | - | Unidirectional | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1 | - | - | Tin | 25Mbps | 16-28 AWG | - | 3 | - | 270° | - | 1.5mm² | - | 6-7mm | 2ns, 2ns | M2 | - | Unidirectional | - | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | - | 2/2 | - | - | No | - | - | - | 2.6ns | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() MAX14930EASE Analog Devices | 39 | - | Datasheet | - | DIN Rail | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | MAX14930 | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | + 125 C | Tripp Lite | - | - 40 C | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | - | - | - | 12V ~ 60V | - | - | -40°C ~ 75°C | - | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | IP30 | - | - | - | - | - | - | - | - | - | - | - | - | 2750Vrms | - | Unidirectional | - | - | - | Fixed + SFP | - | 4 | - | - | - | - | - | - | 5 mA, 27.2 mA | - | 12 | - | - | 25Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | SFP | 4/0 | - | 10/100/1000 | No | 8 | - | 4 | 2.6ns | - | - | 4 | SFP | - | - | - | - | - | - | - | - | - | ||
![]() SI8430-B-IS Skyworks | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | 2ns, 2ns | - | - | Unidirectional | - | - | - | 35ns, 35ns | 25kV/µs | - | - | 3/0 | - | - | No | - | - | - | 7.5ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14850AEE Analog Devices | 738 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | - | MAX14850 | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600Vrms | - | Bidirectional, Unidirectional | - | - | - | - | - | 6 | - | - | - | - | - | - | 7.2 mA, 15 mA | - | - | 18ns | - | 2Mbps, 50Mbps | - | 2 | - | - | - | - | - | - | - | - | - | - | Bidirectional, Unidirectional | - | - | - | - | 1.5kV/µs | 600 Vrms | - | 4/4 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISO7821LLDWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1145ACN Analog Devices | 789 | - | Datasheet | - | Through Hole | 18-DIP (0.300, 7.62mm), 12 Leads | NO | - | 18-PDIP | - | - | 18 | - | LTC1145 | - | - | - | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | Linear Technology | - | - | LTC1145ACN | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | 70 °C | Tube | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Obsolete | - | 5.65 | Non-Compliant | No | - | - | - | - | 5 V | - | - | - | - | - | - | 0°C ~ 70°C | - | LTC | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | 4.5V ~ 5.5V | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | - | - | unknown | NOT SPECIFIED | 18 | - | - | R-PDIP-T18 | - | - | Not Qualified | 2500Vrms or 3000Vrms | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | 1 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 200kHz | - | - | - | 3.81 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | Contains Lead |