- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Isolation Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8442BB-D-IUR Skyworks | 49 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | SI8442 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 4 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/2 | Yes | 2.5ns | - | - | ||
![]() SI8442AB-C-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8442 | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 4 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/2 | No | 25ns | - | - | ||
![]() SI8442AB-D-IS Skyworks | 4809 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | SI8442 | - | 1Mbps | +125°C | Skyworks Solutions Inc. | -40°C | - | Tube | SOIC | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2.65mm | 2500Vrms | - | 4 | - | 1Mbps | 5ns | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2.5 kVrms | 2/2 | No | 25ns | 10.3mm | 7.5mm | ||
![]() SI8431BB-C-ISR Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8431 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 3 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 2/1 | No | 2.5ns | - | - | ||
![]() SI8431AB-D-IS1R Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8431 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 3 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 25ns | - | - | ||
![]() SI8420AB-C-ISR Skyworks | 40 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8420 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 2 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/0 | No | 25ns | - | - | ||
![]() SI8410BB-C-IS Skyworks | 49 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8410 | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 1 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 1/0 | No | 2.5ns | - | - | ||
![]() SI8400AB-B-ISR Skyworks | 3327 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8400 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 3 V | -40°C ~ 125°C | - | I²C | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | Bidirectional | 2 | 4.2 mA | - | - | - | Bidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | - | - | - | ||
![]() SI8455BA-B-IS1R Skyworks | 24228 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8455 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | - | - | ||
![]() SI8421BB-C-ISR Skyworks | 49 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8421 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 2 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 1/1 | No | 2.5ns | - | - | ||
![]() SI8410AB-C-ISR Skyworks | 20655 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8410 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 1 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 1/0 | No | 25ns | - | - | ||
![]() SI8635BD-ASR Skyworks | 50 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | 3 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | ||
![]() SI8622ED-AS Skyworks | 1149 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() SI8642BD-AS Skyworks | 23669 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 5000Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/2 | Yes | 4.5ns | - | - | ||
![]() SI8660BB-AS1 Skyworks | 7 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 2500Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | - | - | ||
![]() SI8652AB-AS1 Skyworks | 41 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 2500Vrms | - | 5 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/2 | No | 4.5ns | - | - | ||
![]() SI8620EB-AS Skyworks | 36 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | - | - | ||
![]() SI8641BD-ASR Skyworks | 100000 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 5000Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | - | ||
![]() ISO7041ADBQR Texas Instruments | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | ISO7041 | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | -55°C ~ 125°C | - | SPI | Capacitive Coupling | 1.71V ~ 1.89V, 2.25V ~ 5.5V | - | 3000Vrms | - | 4 | - | 4Mbps | - | - | Unidirectional | - | 50kV/µs | - | 3/1 | Yes | - | - | - | ||
![]() ISOW7841FQDWEQ1 Texas Instruments | In Stock | - | - | - | - | - | - | ISOW7841 | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |