- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14930EAWE T Analog Devices | 820 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14930 | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 27.2 mA | - | 25Mbps | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 2.6ns | ||
![]() SI8735BC-IS Skyworks | 9 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8735 | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 1 | - | - | 15Mbps | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 25kV/µs (Typ) | - | 1/0 | No | 25ns | ||
![]() SI8719BD-A-IM Skyworks | In Stock | - | - | Surface Mount | 8-VELGA | 8-LGA (10x12.5) | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8645BA-AS1R Skyworks | 17 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 4 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | - | Yes | 4.5ns | ||
![]() ISO7041ADBQ Texas Instruments | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | ISO7041 | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | -55°C ~ 125°C | - | SPI | Capacitive Coupling | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | - | 4 | - | - | 4Mbps | - | Unidirectional | - | 50kV/µs | - | 3/1 | Yes | - | ||
![]() SI8662AB-AS1R Skyworks | 27 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 6 | - | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | - | Yes | 4.5ns | ||
![]() ISO1212SDBQ Texas Instruments | In Stock | - | - | - | - | - | ISO1212 | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8663BB-AU Skyworks | 7 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 6 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/3 | Yes | 4.5ns | ||
![]() SI8660BC-AS1 Skyworks | 8 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 3750Vrms | - | 6 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | ||
![]() SI8450BA-A-IS1 Skyworks | 24378 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8450 | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | - | 5 | - | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 5/0 | No | 2.5ns | ||
![]() SI8441AB-C-IS1R Skyworks | 7 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8441 | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 3/1 | No | 25ns | ||
![]() SI8635BC-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8635 | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | - | 3 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/0 | No | 4.5ns | ||
![]() MAX12931BASA T Analog Devices | 25000 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX12931 | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | Unidirectional | 2 | 3.06 mA | - | 25Mbps | 1.6ns, 1.4ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/µs (Typ) | 3000 Vrms | 1/1 | No | 4ns | ||
![]() MAX22446EAWE Analog Devices | 1970 |
| Datasheet | - | SOIC-16 | - | - | Galvanic Isolation | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Bidirectional | 4 Channel | 5.15 mA | - | 25 MHz | - | - | - | - | 5 kVrms | - | - | - | ||
![]() MAX22291CASA/V T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX22291 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCIV9400 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCIV9301 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCIV9400R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14932AASE Analog Devices | 2382 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tube | Active | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | 4 | - | 42.3ns | 1Mbps | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 2/2 | No | 4.5ns | ||
![]() MAX14932AAWE Analog Devices | 130 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 18 mA | 42.9ns | 1Mbps | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 4.5ns |