- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8663BB-B-IU Skyworks | 1648 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8663 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 6 | - | - | 150Mbps | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/3 | No | 4.5ns | ||
![]() SI8440BB-D-ISR Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8440 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 4/0 | No | 2.5ns | ||
![]() SI8421AB-D-ISR Skyworks | 5135 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8421 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 5000 Vrms | 1/1 | No | 25ns | ||
![]() SI88222BD-IS Skyworks | 49 |
| - | - | SOIC-Wide-16 | - | - | Capacitive Coupling | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 3 V | - | Si88222 | - | - | - | - | Unidirectional | 2 Channel | - | - | 100 Mb/s | - | - | - | - | 5000 Vrms | - | - | - | ||
![]() SI88241EC-IS Skyworks | 49 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88241 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 3 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 100Mbps | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 3/1 | No | 7ns | ||
![]() SI88342ED-IS Skyworks | 49 |
| - | - | SOIC-Wide-24 | - | - | Capacitive Coupling | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 3 V | - | Si88342 | - | - | - | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | - | - | - | 5000 Vrms | - | - | - | ||
![]() SI8642BD-B-ISR Skyworks | 15000 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8642 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | ||
![]() SI8645BA-B-IS1 Skyworks | 49 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8645 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | Unidirectional | 4 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 4/0 | No | 5ns | ||
![]() SI8641EC-B-IS1R Skyworks | 240 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8641 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 4 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/1 | No | 4.5ns | ||
![]() SI8642BD-B-IS2R Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8642 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 150Mbps | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | ||
![]() SI88421BD-IS Skyworks | 49 |
| - | - | SOIC-Wide-16 | - | - | Capacitive Coupling | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 3 V | - | Si88421 | - | - | - | - | Unidirectional | 2 Channel | - | - | 100 Mb/s | - | - | - | - | 5000 Vrms | - | - | - | ||
![]() SI8622ET-IS2 Skyworks | 50 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 8.2 mA | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 1/1 | Yes | 4.5ns | ||
![]() SI8635BD-ASR Skyworks | 50 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 3 | - | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | ||
![]() MAX14430EAEE Analog Devices | 21382 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX14430 | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | CAN, RS422, RS485, SPI | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | Unidirectional | 4 | 9.52 mA | 29.6ns | 25Mbps | 1.6ns, 1.4ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/µs (Typ) | 3750 Vrms | 4/0 | No | 4ns | ||
![]() MAX14932EASE Analog Devices | 239 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | Capacitive Coupling | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 18 mA | - | 25Mbps | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 2.6ns | ||
![]() MAX12930CASA Analog Devices | 158 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX12930 | Galvanic Isolation | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | CAN, RS232, RS422, RS485 | Capacitive Coupling | 1.71V ~ 5.5V | 3000Vrms | Unidirectional | 2 | 2.15 mA, 4.21 mA | - | 150Mbps | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | 3000 Vrms | 2/0 | No | 2ns | ||
![]() MAX22446EAWE T Analog Devices | In Stock | - | Datasheet | - | SOIC-16 | - | - | Galvanic Isolation | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Bidirectional | 4 Channel | 5.15 mA | - | 25 MHz | - | - | - | - | 5 kVrms | - | - | - | ||
![]() MAX22291EASA/V Analog Devices | 3223 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22165FAEE Analog Devices | 53 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22245FAWA/V Analog Devices | 26 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |