- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Device Type | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Output Type | Operating Supply Voltage | Failure Rate | Polarity | Number of Channels | Operating Supply Current | Output Current | Propagation Delay | Input Type | Data Rate | Product Type | Protocol | Rise / Fall Time (Typ) | Number of Drivers/Receivers | Channel Type | Duplex | Receiver Hysteresis | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Features | Shutdown | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8641BD-AS Skyworks | 23661 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | - | - | - | 4 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | - | - | - | ||
![]() SI8660EC-AS1R Skyworks | 38 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 3750Vrms | - | - | - | - | 6 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | - | - | - | - | ||
![]() SI8650ED-B-IS Skyworks | 2500 |
| - | Surface Mount | SOIC-Wide-16 | 16-SOIC | SI8650 | Skyworks Solutions, Inc. | si86xxiso-kit | - | 46 | 5 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 415 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si865x | - | - | - | - | General Purpose | - | - | - | Interface ICs | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2.5 V to 5.5 V | - | Unidirectional | 5 Channel | - | 10 mA | - | - | 150 Mb/s | Digital Isolators | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | 5000 Vrms | 5/0 | No | 4.5ns | - | Shutdown | Digital Isolators | - | ||
![]() SI8621BC-ASR Skyworks | 13 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | - | - | - | - | 2 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 1/1 | Yes | 4.5ns | - | - | - | - | ||
![]() SI8718BC-A-IS Skyworks | 41 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8718 | Skyworks Solutions, Inc. | si871xsdip6-kit | - | 96 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | Tube | - | - | - | - | - | General Purpose | - | - | - | Interface ICs | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Logic | - | - | Unidirectional | 1 Channel | 1.5 mA | - | - | Emulator | 15 Mb/s | Digital Isolators | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 50ns, 50ns | 35kV/µs | 3750 Vrms | 1/0 | No | 25ns | - | Shutdown | Digital Isolators | - | ||
![]() ISO7041ADBQR Texas Instruments | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | ISO7041 | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | SPI | - | - | - | - | Capacitive Coupling | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | - | - | - | - | 4 | - | - | - | - | 4Mbps | - | - | - | - | Unidirectional | - | - | - | 50kV/µs | - | 3/1 | Yes | - | - | - | - | - | ||
![]() SI8650BB-AS1R Skyworks | 12 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | - | - | - | 5 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | - | - | - | - | ||
![]() SI8645BB-AUR Skyworks | 9 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | TNPW0402 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | TNPW | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | General Purpose | 61.9 kOhms | Thin Film | 0.063W, 1/16W | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | - | - | - | 4 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | Military | - | - | 0.016 (0.40mm) | ||
![]() SI8610BD-ASR Skyworks | 21 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | - | - | - | 2 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | - | - | - | ||
![]() MAX14932AASE+ Analog Devices | 2382 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | - | - | - | 4 | - | - | 42.3ns | - | 1Mbps | - | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 2/2 | No | 4.5ns | - | - | - | - | ||
![]() MAX14932AAWE+ Analog Devices | 130 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | - | - | Unidirectional | 4 | 18 mA | - | 42.9ns | - | 1Mbps | - | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 4.5ns | - | - | - | - | ||
![]() MAX1490ACPG+ Analog Devices | 298 |
| Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | MAX1490 | - | - | Transceiver | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | Tube | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | RS422, RS485 | - | 1/1 | - | Full | 70 mV | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX12931BAWE+ Analog Devices | 54 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX12931 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | - | - | Unidirectional | 2 | 3.06 mA | - | 29.3ns | - | 25Mbps | - | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 32.5ns, 33.6ns | 50kV/µs (Typ) | 5000 Vrms | 1/1 | No | 4ns | - | - | - | - | ||
![]() MAX14932BASE+T Analog Devices | 36 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14932 | - | - | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | - | - | Unidirectional | 4 | - | - | - | - | 25Mbps | - | - | 2ns, 2ns | - | Unidirectional | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 2.6ns | - | - | - | - | ||
![]() SI8430AB-C-ISR Skyworks | 6 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8430 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | - | - | - | 3 | - | - | - | - | 1Mbps | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | 35ns, 35ns | 25kV/µs (Typ) | - | 3/0 | No | 25ns | - | - | - | - | ||
![]() SI8635BT-AS Skyworks | 14 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | - | - | - | 3 | - | - | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | - | - | ||
![]() SI8450BA-A-IS1 Skyworks | 24378 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8450 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | - | - | - | - | 5 | - | - | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 5/0 | No | 2.5ns | - | - | - | - | ||
![]() MAX14934DAWE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX149 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | RS232, RS422, RS485, SPI | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | - | - | - | 4 | - | - | - | - | 1Mbps | - | - | 2ns, 2ns | - | Unidirectional | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | - | 4/0 | No | 4.5ns | - | - | - | - | ||
![]() SI8441AB-C-IS1R Skyworks | 7 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8441 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | - | - | - | 4 | - | - | - | - | 1Mbps | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | 35ns, 35ns | 25kV/µs (Typ) | - | 3/1 | No | 25ns | - | - | - | - | ||
![]() MAX12931BASA+T Analog Devices | 25000 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX12931 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 3750Vrms | - | - | - | Unidirectional | 2 | 3.06 mA | - | - | - | 25Mbps | - | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | 32.5ns, 33.6ns | 50kV/µs (Typ) | 3000 Vrms | 1/1 | No | 4ns | - | - | - | - |