- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Propagation Delay | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Isolated Power | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8652BC-B-IS1R Silicon Labs | 2500 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2 (1 Year) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G16 | 3750Vrms | - | - | 5 | - | 13 ns | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 3/2 | - | No | 4.5 ns | - | - | - | - | 9.9mm | RoHS Compliant | ||
![]() MAX14435FAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | Active | 3 (168 Hours) | 16 | CAN, RS422, RS485 | 1.71V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | 30 | MAX14435 | - | R-PDSO-G16 | 5000Vrms | 5.5V | 1.71V | 4 | CAN, RS-422, RS-485, SPI | - | 200Mbps | 1.6ns 1.4ns | - | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 3/1 | 150°C | No | - | 125°C | 2ns | 2.65mm | - | 10.3mm | ROHS3 Compliant | ||
![]() SI8652BD-B-ISR Silicon Labs | 2809 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G16 | 5000Vrms | - | - | 5 | - | 13 ns | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 3/2 | - | No | 4.5 ns | - | - | - | - | 10.3mm | RoHS Compliant | ||
![]() IL 710-2E NVE Corp/Isolation Products | 17 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | Active | 1 (Unlimited) | 8 | General Purpose | 3V~5.5V | DUAL | - | 250 | 1 | 3.3V | 2.54mm | 30 | - | 8 | R-PDIP-T8 | 2500Vrms | 5.5V | 3V | 1 | - | - | 110Mbps | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 1/0 | - | No | - | - | 3ns | - | 4.7mm | 9.6mm | ROHS3 Compliant | ||
![]() ADUM1301WTRWZ33-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1301 | - | - | 2500Vrms | - | - | 3 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 2/1 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1201WURZ33-RL7 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1201 | - | - | 2500Vrms | - | - | 2 | - | - | 25Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1200WTRZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | 2 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM3211CRZ-RL7 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ADUM3211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1400WTRWZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 3 (168 Hours) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | ADUM1400 | - | - | 2500Vrms | - | - | 4 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 4/0 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1401WTRWZ33-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | Obsolete | 3 (168 Hours) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | ADUM1401 | - | - | 2500Vrms | - | - | 4 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/1 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM540XWXRWZ Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1301WSRWZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1301 | - | - | 2500Vrms | - | - | 3 | - | - | 1Mbps | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 2/1 | - | No | - | - | 40ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1200WURZ33-RL7 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | 2 | - | - | 25Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1200WSRZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | 2 | - | - | 1Mbps | 10ns 10ns | - | Unidirectional | 150ns, 150ns | 25kV/μs | 2/0 | - | No | - | - | 40ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1201WTRZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1201 | - | - | 2500Vrms | - | - | 2 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1300WSRWZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1300 | - | - | 2500Vrms | - | - | 3 | - | - | 1Mbps | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/0 | - | No | - | - | 40ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1300WSRWZ33-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | Obsolete | 1 (Unlimited) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1300 | - | - | 2500Vrms | - | - | 3 | - | - | 1Mbps | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/0 | - | No | - | - | 40ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1400WSRWZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 3 (168 Hours) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | ADUM1400 | - | - | 2500Vrms | - | - | 4 | - | - | 1Mbps | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 4/0 | - | No | - | - | 40ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM1402WTRWZ33 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | -40°C~125°C | Tube | - | Automotive | Obsolete | 3 (168 Hours) | - | General Purpose | 3V~5.5V | - | - | - | - | - | - | - | ADUM1402 | - | - | 2500Vrms | - | - | 4 | - | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 2/2 | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM5402WXRWZ Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ADUM5402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |