- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Differential Output | Supply Voltage Limit-Max | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Screening Level | Channel Type | Receiver Number of Bits | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Output Low Current-Max | Out Swing-Min | Isolated Power | High Level Input Current-Max | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Common Mode Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8421BB-C-ISR Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1201WTRZ55-RL7 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | 2 | - | - | - | - | - | 1Mbps | - | - | - | 10ns 10ns | - | - | Unidirectional | - | 150ns, 150ns | 25kV/μs | 1/1 | - | - | No | - | - | 40ns | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1223BRWZ-RL Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADUM1223 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8645BB-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | 2500Vrms | 5.5V | 2.375V | 4 | - | - | 3.6mA | 13 ns | 2 ns | 150Mbps | - | - | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | - | 13ns, 13ns | 35kV/μs | 4/0 | - | - | No | - | 4.5 ns | - | - | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() IL 515E NVE Corp/Isolation Products | 388 |
| Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | - | 1.25mm | - | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | 4 | - | - | - | - | - | 2Mbps | - | - | - | 1ns 1ns | - | - | Unidirectional | - | 25ns, 25ns | 30kV/μs | 4/0 | - | - | No | - | - | 10ns | - | 2.67mm | 10.3mm | - | ROHS3 Compliant | ||
![]() IL 710S-1E NVE Corp/Isolation Products | 32 |
| Datasheet | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 8 | S-PDSO-G8 | 2500Vrms | 5.5V | 3V | 1 | - | - | - | - | - | 150Mbps | - | - | - | 1ns 1ns | - | - | Unidirectional | - | 15ns, 15ns | 30kV/μs | 1/0 | - | - | No | - | - | 3ns | - | - | 3mm | - | ROHS3 Compliant | ||
![]() ADUM1402WTRWZ35-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ADUM1402 | - | - | 2500Vrms | - | - | 4 | - | - | - | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 2/2 | - | - | No | - | - | 3ns | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1401WSRWZ53-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADUM1401 | - | - | 2500Vrms | - | - | 4 | - | - | - | - | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | 3/1 | - | - | No | - | - | 40ns | - | - | - | - | ROHS3 Compliant | ||
![]() IL 611-3E NVE Corp/Isolation Products | 743 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | 2 | - | - | - | - | - | 100Mbps | - | 7V | - | 2ns 2ns | - | - | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | - | - | No | - | - | 5ns | 400V | 1.8mm | 9.9mm | - | ROHS3 Compliant | ||
![]() SI8423AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 2A (4 Weeks) | - | - | General Purpose | - | 125°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | 2 | 5.5V | 2.7V | - | 35 ns | - | 1Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | 35ns, 35ns | 20kV/μs | 2/0 | - | - | No | - | 25 ns | 25ns | - | - | - | - | RoHS Compliant | ||
![]() ADUM1400WSRWZ53 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | ADUM1400 | - | R-PDSO-G16 | 2500Vrms | - | - | 4 | - | - | - | - | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | 4/0 | - | - | No | - | - | 40ns | - | 2.65mm | 10.3mm | - | ROHS3 Compliant | ||
![]() ADUM1201WURZ55-RL7 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ADUM1201 | - | - | 2500Vrms | - | - | 2 | - | - | - | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | 1/1 | - | - | No | - | - | 3ns | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1300WTRWZ53 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ADUM1300 | - | - | 2500Vrms | - | - | 3 | - | - | - | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 3/0 | - | - | No | - | - | 3ns | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1301WTRWZ35-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ADUM1301 | - | - | 2500Vrms | - | - | 3 | - | - | - | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 2/1 | - | - | No | - | - | 3ns | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM1400WTRWZ53-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | ADUM1400 | - | R-PDSO-G16 | 2500Vrms | - | - | 4 | - | - | - | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 32ns, 32ns | 25kV/μs | 4/0 | - | - | No | - | - | 3ns | - | 2.65mm | 10.3mm | - | ROHS3 Compliant | ||
![]() ADUM1200WURZ55 Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | Automotive | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ADUM1200 | - | - | 2500Vrms | - | - | 2 | - | - | - | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | 2/0 | - | - | No | - | - | 3ns | - | - | - | - | ROHS3 Compliant | ||
![]() IL 612A-3E NVE Corp/Isolation Products | 41 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 8 | R-PDSO-G8 | 2500Vrms | - | - | 2 | - | - | - | - | - | 10Mbps | - | - | - | 10μs 10μs Max | - | - | Unidirectional | - | 75ns, 25ns | 15kV/μs | 1/1 | - | - | No | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISO7731QDBQRQ1 Texas Instruments | 27 | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | - | - | ISO7731 | - | R-PDSO-G16 | 3000Vrms | - | - | 3 | - | - | - | - | - | 100Mbps | - | - | - | 1.3ns 1.4ns | - | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | 2/1 | - | - | No | - | - | 4.9ns | - | 1.75mm | 4.905mm | - | ROHS3 Compliant | ||
![]() ISO7731QDBQQ1 Texas Instruments | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | - | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | - | - | ISO7731 | - | R-PDSO-G16 | 3000Vrms | - | - | 3 | - | - | - | - | - | 100Mbps | - | - | - | 1.3ns 1.4ns | - | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | 2/1 | - | - | No | - | - | 4.9ns | - | 1.75mm | 4.905mm | - | ROHS3 Compliant | ||
![]() IL 422E NVE Corp/Isolation Products | 2023 |
| Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-422 | - | -40°C~100°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | EAR99 | RS422, RS485 | - | - | - | ALSO OPERATES FROM 4.5 TO 5.5 V | - | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.25mm | 30 | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | 3 | - | - | - | - | - | 25Mbps | YES | - | DIFFERENTIAL SCHMITT TRIGGER | 8ns 8ns | 1 | - | Unidirectional | 1 | 32ns, 32ns | 20kV/μs | 2/1 | 0.00002A | 1.5 V | No | 0.00001A | - | - | - | 2.67mm | - | 7.455mm | ROHS3 Compliant |