- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX12930BASA+ Maxim Integrated | 1850 | - | Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2017 | - | Active | 1 (Unlimited) | 8 | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | MAX12930 | R-PDSO-G8 | 3000Vrms | - | 5.5V | - | 1.71V | 2 | - | - | - | 25Mbps | 4.5ns 5.1ns Max | - | Unidirectional | 43.5ns, 45.8ns | 50kV/μs | 2/0 | No | - | 4ns | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() SI8423BD-D-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 5000Vrms | 5.5V | - | - | - | 2 | - | 11 ns | 35 ns | 150Mbps | 2ns 2ns | - | Unidirectional | 11ns, 11ns | 20kV/μs | 2/0 | No | 3 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() SI8655BA-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | R-PDSO-G16 | 1000Vrms | - | - | - | - | 5 | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() MAX14932EASE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | - | 4 | - | - | - | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() SI8650ED-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | R-PDSO-G16 | 5000Vrms | - | - | - | - | 5 | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() MAX14932BAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | - | 4 | - | - | - | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() SI8620BT-ISR Silicon Labs | 195 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | R-PDSO-G16 | 5000Vrms | - | 5.5V | - | - | 2 | - | - | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 2/0 | No | - | 4.5ns | - | 10.3mm | Non-RoHS Compliant | ||
![]() MAX14930DASE+T Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14930 | - | 2750Vrms | - | - | - | - | 4 | - | 55.3 ns | - | 1Mbps | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 4/0 | No | 4.5 ns | - | - | - | ROHS3 Compliant | ||
![]() SI8711AD-B-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-VELGA | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | 8 | General Purpose | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | 5000Vrms | - | - | 5V | - | 1 | 1.7mA | 60 ns | - | 15Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | ||
![]() SI8420AD-A-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Obsolete | 2A (4 Weeks) | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | 35 ns | - | 1Mbps | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 20kV/μs | 2/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() MAX14931CASE+T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | General Purpose | 125°C | -40°C | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14931 | - | 2750Vrms | - | - | - | - | 4 | - | 7.4 ns | - | 150Mbps | 2ns 2ns | - | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | No | 1 ns | 1ns | - | - | ROHS3 Compliant | ||
![]() MAX14930FAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | - | 4 | - | - | - | 150Mbps | 2ns 2ns | - | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 4/0 | No | - | 1ns | - | - | ROHS3 Compliant | ||
![]() MAX14932BAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | MAX14932 | R-PDSO-G16 | 2750Vrms | - | 5.5V | - | 1.71V | 4 | - | - | - | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() MAX14935EAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | MAX14935 | R-PDSO-G16 | 5000Vrms | - | - | 1.8/5V | - | 4 | - | 28.8 ns | 20.9 ns | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 3/1 | No | 2.6 ns | - | - | - | ROHS3 Compliant | ||
![]() SI8710BC-B-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | R-PDSO-G8 | 3750Vrms | - | - | 5V | - | 1 | 1.7mA | 60 ns | - | 15Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | ||
![]() MAX12930BASA+T Maxim Integrated | 10000 | - | Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | 8 | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | MAX12930 | R-PDSO-G8 | 3000Vrms | - | 5.5V | - | 1.71V | 2 | - | - | - | 25Mbps | 4.5ns 5.1ns Max | - | Unidirectional | 43.5ns, 45.8ns | 50kV/μs | 2/0 | No | - | 4ns | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MAX14930AAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14930 | - | 2750Vrms | - | - | - | - | 4 | - | - | - | 1Mbps | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 4/0 | No | - | 4.5ns | - | - | ROHS3 Compliant | ||
![]() MAX12930FASA+T Maxim Integrated | 5000 | - | Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX12930 | - | 3750Vrms | - | - | - | - | 2 | - | - | - | 150Mbps | 1.6ns 1.4ns Max | - | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 2/0 | No | - | 2ns | - | - | ROHS3 Compliant | ||
![]() MAX14930EAWE+T Maxim Integrated | 5000 | - | Datasheet | 13 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14930 | - | 2750Vrms | - | - | - | - | 4 | - | 28.8 ns | - | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 4/0 | No | 2.6 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14930EASE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | MAX14930 | R-PDSO-G16 | 2750Vrms | - | 5.5V | - | 1.71V | 4 | - | 28.8 ns | - | 25Mbps | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 4/0 | No | 2.6 ns | - | 1.75mm | 9.9mm | ROHS3 Compliant |