- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Min Input Voltage | Data Rate | Max Input Voltage | Differential Output | Rise / Fall Time (Typ) | Driver Number of Bits | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Output Low Current-Max | Out Swing-Min | Isolated Power | High Level Input Current-Max | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8712AC-B-IPR Silicon Labs | 60 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | - | - | 3750Vrms | - | 5V | - | 1 | 1.7mA | - | 60 ns | 30 ns | - | 15Mbps | - | - | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | - | - | No | - | 20 ns | - | - | - | - | RoHS Compliant | - | ||
![]() IL 41050T-3E NVE Corp/Isolation Products | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C | Tube | - | IsoLoop® | - | - | Obsolete | 1 (Unlimited) | 16 | - | CAN | - | - | - | - | - | 3V~5.5V 4.75V~5.25V | DUAL | GULL WING | - | 1 | - | - | compliant | - | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | - | 2 | - | - | - | - | - | 1Mbps | - | - | - | - | Unidirectional | - | 30kV/μs | 1/1 | - | - | No | - | - | - | 1.4mm | 9.9mm | - | RoHS Compliant | - | ||
![]() TJF1052IT/1Y NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SO | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | CAN | - | - | - | - | - | 3V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | 2 | - | - | - | - | - | 2Mbps | - | - | - | - | Unidirectional | - | 20kV/μs | 1/1 | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IL 610A-2E NVE Corp/Isolation Products | 46 |
| Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | - | 8 | R-PDIP-T8 | 2500Vrms | - | - | - | 1 | - | - | - | - | - | 10Mbps | - | - | 10μs 10μs Max | - | Unidirectional | 75ns, 25ns | 15kV/μs | 1/0 | - | - | No | - | - | - | 4.7mm | 9.6mm | 7.62mm | ROHS3 Compliant | - | ||
![]() IL 3085-3E NVE Corp/Isolation Products | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | EAR99 | RS422, RS485 | - | - | - | - | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | R-PDSO-G16 | 2500Vrms | - | - | - | 3 | - | - | - | - | - | 4Mbps | - | YES | - | 1 | Unidirectional | 150ns, 150ns | 30kV/μs | 2/1 | 0.008A | 1.5 V | No | 0.00001A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IL 260-1E NVE Corp/Isolation Products | 163 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 5 | - | - | - | - | - | 110Mbps | - | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 5/0 | - | - | No | - | - | 3ns | - | - | - | ROHS3 Compliant | - | ||
![]() IL 716VE NVE Corp/Isolation Products | 23564 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | IsoLoop® | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | IT ALSO OPERATES AT 5 V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | - | - | R-PDSO-G16 | 5000Vrms | 5.5V | - | 3V | 4 | - | - | - | - | - | 110Mbps | - | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 30kV/μs | 2/2 | - | - | No | - | - | 3ns | 2.8mm | 10.285mm | - | ROHS3 Compliant | - | ||
![]() SI88242ED-ISR Silicon Labs | 8735 | - | Datasheet | 6 Weeks | - | - | - | SOIC | - | - | - | - | - | - | 1997 | - | - | - | Active | - | - | - | General Purpose | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 17.5 ns | - | - | 100 Mbps | - | - | - | - | Unidirectional | - | - | - | - | - | No | - | 4.8 ns | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM1246ARZ-RL7 Analog Devices Inc. | 22 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | - | General Purpose | TIN | - | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | ADUM1246 | 8 | - | 3000Vrms | - | - | - | 2 | 306μA | - | 180 ns | - | 3V | 2Mbps | 3.6V | - | 2ns 2ns | - | Unidirectional | 180ns, 180ns | 25kV/μs | 1/1 | - | - | No | - | 8 ns | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX14933AWE+T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | I2C | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 25kV/μs (Typ) | 2/2 | - | - | No | - | 95 ns | 65ns 95ns | - | - | - | ROHS3 Compliant | - | ||
![]() SI8445BA-D-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 547.51434mg | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | 1000Vrms | - | 5V | - | 4 | - | 6mA | 9.5 ns | 6 ns | - | 150Mbps | - | - | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | - | - | No | - | 2.5 ns | - | - | - | - | RoHS Compliant | - | ||
![]() MAX14131FAEE+T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14131 | - | - | 1000Vrms | - | - | - | 4 | - | - | - | - | - | 150Mbps | - | - | 2ns 2ns | - | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | - | - | No | - | - | 1ns | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14936DAWE+ Maxim Integrated | 80 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14936 | - | - | 5000Vrms | - | - | - | 4 | - | - | 55.3 ns | - | - | 1Mbps | - | - | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | - | - | No | - | 4.5 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14931CAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | MAX14931 | - | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | 7.4 ns | - | - | 150Mbps | - | - | 2ns 2ns | - | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | - | - | No | - | 1 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8642ED-B-IS2 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | - | - | R-PDSO-G16 | 5000Vrms | 5.5V | - | 2.375V | 4 | - | - | - | - | - | 150Mbps | - | - | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 2/2 | - | - | No | - | - | 4.5ns | 2.65mm | 10.3mm | - | RoHS Compliant | - | ||
![]() MAX14936EAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14936 | - | - | 5000Vrms | - | - | - | 4 | - | - | 28.8 ns | - | - | 25Mbps | - | - | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | - | - | No | - | 2.6 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14931BAWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | MAX14931 | - | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | 28.8 ns | - | - | 25Mbps | - | - | 2ns 2ns | - | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 3/1 | - | - | No | - | 2.6 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14936AAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14936 | - | - | 5000Vrms | - | - | - | 4 | - | - | 55.3 ns | - | - | 1Mbps | - | - | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | - | - | No | - | 4.5 ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14936DAWE+T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 125°C | -40°C | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14936 | - | - | 5000Vrms | - | - | - | 4 | - | - | 55.3 ns | - | - | 1Mbps | - | - | 2ns 2ns | - | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | - | - | No | - | 4.5 ns | 4.5ns | - | - | - | ROHS3 Compliant | - | ||
![]() SI8652BB-B-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | - | - | - | R-PDSO-G16 | 2500Vrms | - | - | - | 5 | - | - | - | - | - | 150Mbps | - | - | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 3/2 | - | - | No | - | - | 4.5ns | - | 4.89mm | - | RoHS Compliant | - |