- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Data Rate | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14932EASE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | YES | - | 125°C | -40°C | - | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 5.5V | - | AUTOMOTIVE | 1.71V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX14942GWE+T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | - | - | MAX14942 | - | - | - | 5000Vrms | - | - | - | - | 3 | - | 20Mbps | 15ns 15ns Max | - | - | Unidirectional | 68ns, 68ns | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | ROHS3 Compliant | ||
![]() ISO150AUG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | - | 12-SOP | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 2 | - | 80MBd | 9ns 9ns | - | - | Bidirectional | 40ns, 40ns | 1.6kV/μs (Typ) | 2/2 | No | 6ns | - | - | - | ROHS3 Compliant | ||
![]() ISO150AU/1K Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | - | 12-SOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 2 | - | 80MBd | 9ns 9ns | - | - | Bidirectional | 40ns, 40ns | 1.6kV/μs (Typ) | 2/2 | No | 6ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14436FAWE+T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14436 | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 200Mbps | 1.6ns 1.4ns Max | - | - | Unidirectional | 9.2ns, 9.4ns | 50kV/μs | 2/2 | No | 2ns | - | - | - | ROHS3 Compliant | ||
![]() SI8440AB-C-ISR Silicon Labs | In Stock | - | Datasheet | - | - | - | YES | - | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | - | - | - | - | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | Not Qualified | - | - | 5V | AUTOMOTIVE | - | - | ANALOG CIRCUIT | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI88322EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88220BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88340BD-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI88444EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/4 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88440EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 4/0 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88640EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 4/0 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88644EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/4 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() ADN4656BRSZ-RL7 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | - | 20 | - | LVDS | - | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | compliant | - | - | 20 | - | - | 5000Vrms | - | - | - | - | 2 | - | 1.1Gbps | 0.35ns 0.35ns Max | - | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 1/1 | No | - | - | - | 5.3mm | RoHS Compliant | ||
![]() MAX14435FAWE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | MAX14435 | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 200Mbps | 1.6ns 1.4ns Max | - | - | Unidirectional | 9.4ns, 9.2ns | 50kV/μs (Typ) | 2/2 | No | 2ns | - | - | - | ROHS3 Compliant | ||
![]() SI83408ADA-IF Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 6 (Time on Label) | - | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | 3μs 3μs | - | - | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | ROHS3 Compliant | ||
![]() MAX14430EAEE+ Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CAN, RS422, RS485, SPI | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 4 | - | 25Mbps | 1.6ns 1.4ns Max | - | - | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 4/0 | No | 4ns | - | - | - | ROHS3 Compliant | ||
![]() ADUM6420ABRNZ5 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 28-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | - | - | IsoPower®, iCoupler® | - | no | Active | 3 (168 Hours) | 28 | - | RS232 | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | - | - | 28 | R-PDSO-G28 | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | - | Unidirectional | 17ns, 17ns | 75kV/μs | 4/0 | No | 5ns | 2.65mm | 10.3mm | - | ROHS3 Compliant | ||
![]() ISO7741QDWWQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | - | - | YES | - | 125°C | -40°C | Automotive grade | - | - | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 3.3V, 5V NOM | - | - | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | 5.5V | - | AUTOMOTIVE | 2.25V | - | - | - | - | INTERFACE CIRCUIT | AEC-Q100 | - | - | - | - | - | - | 2.65mm | 14mm | 10.3mm | ROHS3 Compliant | ||
![]() ADUM1401YRW-RL Rochester Electronics, LLC | In Stock | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | Unidirectional | - | - | 3/1 | No | - | - | - | - | Non-RoHS Compliant |