- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Number of Channels | Propagation Delay | Data Rate | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM5402WCRWZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | 4 | - | 25Mbps | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/2 | Yes | 6ns | - | - | - | Non-RoHS Compliant | ||
![]() SI88421BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI83414AAA-IFR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | 4 | - | - | 3μs 3μs | - | Unidirectional | 2.1μs, 2.2μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | - | ||
![]() ISO7760FQDBQQ1 Texas Instruments | In Stock | - | - | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7760 | - | - | 5000Vrms | 6 | - | 100Mbps | 1.1ns 1.4ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | 4.9ns | 1.75mm | 4.905mm | - | ROHS3 Compliant | ||
![]() SI88321BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88321EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88422BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88421EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88622EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88241EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 3/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88322BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88243EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() MAX14935DAWE+ Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | 2017 | - | - | - | Active | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.2 ns | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI88342BD-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADUM6421ABRNZ5-RL Analog Devices Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 28-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | - | - | IsoPower®, iCoupler® | - | no | Active | - | 28 | RS232 | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | compliant | - | - | 28 | R-PDSO-G28 | 5000Vrms | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 17ns, 17ns | 75kV/μs | 3/1 | No | 5ns | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() SI88343EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() ADN4655BRSZ-RL7 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | - | 20 | LVDS | - | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | compliant | - | - | 20 | - | 5000Vrms | 2 | - | 1.1Gbps | 0.35ns 0.35ns Max | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 1/1 | No | - | - | - | 5.3mm | RoHS Compliant | ||
![]() SI8440-A-IS Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 16 | General Purpose | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | - | 16 | R-PDSO-G16 | 2500Vrms | 4 | - | 1Mbps | 2ns 2ns | - | Unidirectional | 75ns, 75ns | 25kV/μs | 4/0 | No | 30ns | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() SI88421EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88220EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | - | - |