- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Base Part Number | Voltage - Isolation | Number of Channels | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM5401WCRWZ-RL Rochester Electronics, LLC | In Stock | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~105°C | Tape & Reel (TR) | IsoPower®, iCoupler® | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 2500Vrms | 4 | 25Mbps | 2.5ns 2.5ns | Unidirectional | 60ns, 60ns | 25kV/μs | 3/1 | Yes | 6ns | - | - | Non-RoHS Compliant | ||
![]() MAX14949GWE+T Maxim Integrated | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8715BD-A-IMR Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8715BD-A-IM Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI88244BC-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 3750Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 0/4 | No | 7ns | - | - | ROHS3 Compliant | ||
![]() SI88420BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88320BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | RoHS Compliant | ||
![]() ISO7760QDBQQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | ISO7760 | 5000Vrms | 6 | 100Mbps | 1.1ns 1.4ns | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | 4.9ns | 1.75mm | 4.905mm | ROHS3 Compliant | ||
![]() SI88322EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | RoHS Compliant | ||
![]() ISO7761FQDBQQ1 Texas Instruments | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | ISO7761 | 5000Vrms | 6 | 100Mbps | 1.1ns 1.4ns | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | 4.9ns | 1.75mm | 4.905mm | ROHS3 Compliant | ||
![]() ISO7761QDBQQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | ISO7761 | 5000Vrms | 6 | 100Mbps | 1.1ns 1.4ns | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | 4.9ns | 1.75mm | 4.905mm | ROHS3 Compliant | ||
![]() SI88620EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88622BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88222EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 0/2 | No | 7ns | - | - | ROHS3 Compliant | ||
![]() SI88221BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88320EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88320BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88321BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 5000Vrms | 2 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88242BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 2/2 | No | 7ns | - | - | RoHS Compliant | ||
![]() SI88240BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | 260 | - | - | - | 5000Vrms | 4 | 100Mbps | 2.5ns 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 4/0 | No | 7ns | - | - | RoHS Compliant |