- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Isolated Power | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM140E0BRZ Analog Devices Inc. | 35800 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | - | 3000Vrms | - | - | 5.5V | 1.7V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | - | No | 3 ns | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7341FCQDWQ1 Texas Instruments | 2500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7341 | - | - | 3000Vrms | - | - | - | - | 4 | - | - | - | - | - | 58 ns | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 3/1 | - | No | 4 ns | - | 4.1ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7720QDWQ1 Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7720 | - | - | 5000Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 2/0 | - | No | - | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM2400BRIZ Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3V | 1.27mm | 2.35mm | - | ADUM2400 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | - | 3.5mA | - | - | 50 ns | - | 10Mbps | 3ns | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 4/0 | - | No | 3 ns | - | - | - | - | 13mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7643ARQZ-RL7 Analog Devices Inc. | 3400 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM7643 | 20 | - | 1000Vrms | - | - | - | - | 6 | - | - | 1.16mA | - | - | 75 ns | - | 1Mbps | - | 2ns 2ns | - | - | Unidirectional | 75ns, 75ns | 15kV/μs | 3.3V | 3/3 | - | No | 25 ns | - | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6402CRWZ-RL Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6402 | 16 | Not Qualified | 5000Vrms | 100mA | - | - | - | 4 | - | - | - | - | - | 60 ns | 60 ns | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 2/2 | - | Yes | 6 ns | - | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5200ARWZ-RL Analog Devices Inc. | 41 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5200 | 16 | - | 2500Vrms | 100mA | - | - | - | 2 | - | - | - | - | - | 100 ns | 60 ns | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 2/0 | - | Yes | 40 ns | - | - | - | - | 10.3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8420AB-D-IS Silicon Labs | 9500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Not For New Designs | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 1.55mm | - | - | 8 | - | 2500Vrms | - | - | - | - | 2 | - | 6mA | - | - | - | 35 ns | 35 ns | 1Mbps | 5ns | 3.8ns 2.8ns | - | 4.5mA | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | - | 2/0 | - | No | 25 ns | - | - | - | - | 5mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM1402WTRWZ-RL Analog Devices Inc. | 32 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | ADUM1402 | 16 | - | 2500Vrms | - | 5V | - | 2.7V | 4 | - | 11mA | 11mA | - | - | 32 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | - | 2/2 | - | No | 3 ns | - | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7420MDR Texas Instruments | 1182 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~3.45V 4.75V~5.25V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ISO7420 | - | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | 15 ns | 9 ns | 1Mbps | - | 1ns 1ns | - | - | Unidirectional | 14ns, 14ns | 25kV/μs | - | 2/0 | - | No | 3.7 ns | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8620BB-B-ISR Silicon Labs | 2500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | 2500Vrms | - | - | 5.5V | - | 2 | - | 2mA | - | - | - | 13 ns | 35 ns | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 2/0 | - | No | 4.5 ns | - | - | - | 1.75mm | 4.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8422AB-D-IS Silicon Labs | 3012 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | 2500Vrms | - | - | 5.5V | - | 2 | I2C, SMBus | 3mA | - | - | - | 35 ns | 35 ns | 1Mbps | - | 2ns 2ns | - | - | Unidirectional | 35ns, 35ns | 20kV/μs | - | 1/1 | 150°C | No | 25 ns | 125°C | - | 1.75mm | - | 4.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM1100URZ-RL7 Analog Devices Inc. | 15000 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 240mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ADUM110 | 8 | - | 2500Vrms | - | - | - | - | 1 | - | - | 800μA | - | 20mA | 18 ns | 18 ns | 100Mbps | - | 3ns 3ns | - | - | Unidirectional | 18ns, 18ns | 25kV/μs | - | 1/0 | - | No | 2 ns | - | - | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3211WARZ Analog Devices Inc. | 2500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | 1.75mm | 30 | ADUM3211 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | 50 ns | - | 1Mbps | 2.5ns | 2.5ns 2.5ns | - | 1.8mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | - | No | - | - | 5ns | - | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8640BB-B-IS1 Silicon Labs | 17000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | - | 5.5V | 2.5V | 4 | - | 6.1mA | - | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 4/0 | - | No | 4.5 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SI8410BB-D-IS Silicon Labs | 9500 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Not For New Designs | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 1.55mm | - | - | 8 | - | 2500Vrms | - | - | - | - | 1 | - | 6mA | - | - | - | 9.5 ns | 6 ns | 150Mbps | 5ns | 3.8ns 2.8ns | - | 2.7mA | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 1/0 | - | No | 2.5 ns | - | - | - | - | 5mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() ISO7221CDRG4 Texas Instruments | 41 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7221 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | 12mA | - | - | 42 ns | 52 ns | 25Mbps | - | 1ns 1ns | - | - | Unidirectional | 42ns, 42ns | 25kV/μs | - | 1/1 | - | No | 2 ns | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8600AD-B-IS Silicon Labs | 10000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | I2C | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | 2.65mm | - | - | 16 | - | 5000Vrms | - | - | - | - | 2 | - | - | 5.4mA | 220mW | - | 55 ns | - | 1.7 Mbps | 4ns | - | AEC-Q100 | 7.6mA | Bidirectional | - | 35kV/μs | - | 2/2 | - | No | 200 ps | - | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7721FQDWQ1 Texas Instruments | 37 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7721 | - | - | 5000Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 1/1 | - | No | - | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7831DWR Texas Instruments | 4455 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | - | ISO7831 | - | - | 5700Vrms | - | - | - | - | 3 | - | - | - | - | - | 16 ns | - | 100Mbps | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 70kV/μs | - | 2/1 | - | No | 4.1 ns | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free |