- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Rise Time | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Max Input Current | Channel Type | Receiver Number of Bits | Number of Transceivers | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM241E1BRWZ-RL Analog Devices Inc. | 9940 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 13ns, 13ns | 75kV/μs | - | 3/1 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM162N1BRZ Analog Devices Inc. | 100000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | - | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM162 | 16 | - | 3000Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 13ns, 13ns | 75kV/μs | - | 4/2 | - | No | - | 4.5ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7240ADW Texas Instruments | 25000 | - | - | 12 Weeks | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 10.63mm | - | ISO7240 | 16 | - | 4000Vpk | - | - | - | - | - | - | - | 4 | - | 16mA | 220mW | 70 ns | 110 ns | - | 1Mbps | 2ns | - | - | 2ns 2ns | - | 10μA | Unidirectional | - | - | - | 95ns, 95ns | 25kV/μs | - | 4/0 | - | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO3082DWRG4 Texas Instruments | 9000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | EIA-422; TIA-422; EIA-485; TIA-485 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | RS422, RS485 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ISO3082 | 16 | - | 2500Vrms | - | - | 560V | - | - | - | - | 3 | - | 15mA | - | - | - | Receiver | 200kbps | - | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | - | Unidirectional | 1 | 1 | Half Duplex | - | 25kV/μs | 5V | 2/1 | 0.008A | No | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM142D1BRWZ-RL Analog Devices Inc. | 30 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM142 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 13ns, 13ns | 75kV/μs | - | 2/2 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISOW7842DWER Texas Instruments | 5651 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7842 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 100Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 17.6ns, 17.6ns | 100kV/μs | - | 2/2 | - | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM2250ARWZ Analog Devices Inc. | 1500 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | I2C | - | ALSO REQUIRED SUPPLY VOLTAGE OF 3V TO 5.5V FOR PORTB | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 2.35mm | 30 | ADUM2250 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | 162 ns | - | - | 1Mbps | - | - | - | - | - | 5mA | Bidirectional | - | - | - | - | 25kV/μs | - | 2/2 | - | No | 85 ns | 145ns 85ns | - | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2251ARWZ-RL Analog Devices Inc. | 1000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | I2C | - | ALSO REQUIRED SUPPLY VOLTAGE OF 3V TO 5.5V FOR PORTB | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2251 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | Bidirectional, Unidirectional | - | - | - | - | 25kV/μs | - | 2/1 | - | No | 85 ns | 145ns 85ns | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4402CRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM4402 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | 830μA | - | 32 ns | 32 ns | - | 90Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 32ns, 32ns | 25kV/μs | - | 2/2 | - | No | 2 ns | - | - | 2.65mm | 12.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7731DBQ Texas Instruments | 78 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | - | - | - | ISO7731 | - | - | 5000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 100Mbps | - | - | - | 1.3ns 1.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 40kV/μs | - | 2/1 | - | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() ISO7321CQDQ1 Texas Instruments | 70 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ISO7321 | - | - | 3000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 25Mbps | - | - | - | 2.4ns 2.1ns | - | - | Unidirectional | - | - | - | 57ns, 57ns | 25kV/μs | - | 1/1 | - | No | - | 4ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM142E0BRWZ-RL Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM142 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 13ns, 13ns | 75kV/μs | - | 2/2 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6401CRWZ-RL Analog Devices Inc. | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6401 | 16 | Not Qualified | 5000Vrms | 100mA | - | - | - | - | - | - | 4 | - | - | - | 60 ns | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 60ns, 60ns | 25kV/μs | - | 3/1 | - | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4150ARIZ Analog Devices Inc. | 114 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | - | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | SPI | Tin (Sn) | ALSO OPERATE WITH 4.5 TO 5.5V SUPPLY | - | 2.4W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.44mm | 30 | ADUM4150 | 20 | - | 5000Vrms | - | - | - | Bidirectional | - | - | - | 6 | - | - | - | 24 ns | 24 ns | - | 40Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | 9mA | Unidirectional | - | - | - | 24ns, 24ns | 25kV/μs | - | 4/2 | - | No | 2 ns | - | - | - | 15.4mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7740QDBQQ1 Texas Instruments | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | - | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED (VCC2) 2.25-5.5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 0.635mm | - | - | ISO7740 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 40kV/μs | - | 4/0 | - | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() ADUM1240ARZ Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 1.64W | 2.25V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ADUM1240 | 8 | - | 3000Vrms | - | 3.3V | - | Bidirectional, Unidirectional | 3.6V | - | - | 2 | 366μA | - | - | 180 ns | 80 ns | - | 2Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 180ns, 180ns | 25kV/μs | - | 2/0 | - | No | 8 ns | - | - | 1.75mm | 4.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7761DW Texas Instruments | 40 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | - | ISO7761 | - | - | 5000Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 100Mbps | - | - | - | 1.1ns 1.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 85kV/μs | - | 5/1 | - | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM2211TRIZ Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | 2.44mm | 30 | ADUM2211 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | 800μA | - | 50 ns | 150 ns | - | 10Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | 4mA | Unidirectional | - | - | - | 50ns, 50ns | 25kV/μs | - | 1/1 | - | No | 3 ns | - | - | - | 12.85mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2210SRWZ Analog Devices Inc. | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 2.35mm | 30 | ADUM2210 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | 150 ns | 150 ns | - | 1Mbps | - | - | - | 10ns 10ns | - | 4.6mA | Unidirectional | - | - | - | 150ns, 150ns | 25kV/μs | - | 2/0 | - | No | 40 ns | - | - | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8661BD-B-IS Silicon Labs | 15000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 2000 | - | - | yes | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 7.5mm | 40 | - | 16 | - | 5000Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 16.4mA | - | - | 13 ns | - | - | 150Mbps | 4ns | - | - | 2.5ns 2.5ns | - | 11.1mA | Unidirectional | - | - | - | 13ns, 13ns | 35kV/μs | - | 5/1 | - | No | 4.5 ns | - | - | - | 10.3mm | 2.65mm | - | Unknown | RoHS Compliant | - |