- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Lead/Base Style | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM3211WCRZ Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | 1.75mm | 30 | ADUM3211 | 8 | 2500Vrms | - | - | - | - | - | - | 2 | - | - | - | - | 50 ns | - | - | 25Mbps | 2.5ns | 2.5ns 2.5ns | - | 8mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | - | 3ns | - | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7840FDW Texas Instruments | 21438 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 3.3, 5 V | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7840 | - | 5700Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 16 ns | - | - | 100Mbps | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | - | 4/0 | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7342FCQDWRQ1 Texas Instruments | 8000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7342 | - | 3000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 58 ns | - | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 2/2 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SI8602AC-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | e3 | - | Active | 2A (4 Weeks) | 8 | - | I2C | Tin (Sn) | - | 220mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | 1.55mm | - | - | 8 | 3750Vrms | - | - | Bidirectional, Unidirectional | - | - | - | 2 | 4.7mA | - | - | - | 55 ns | - | - | 1.7 Mbps | 4ns | - | AEC-Q100 | 7.1mA | Bidirectional, Unidirectional | - | 35kV/μs | - | 2/1 | No | - | - | - | - | 5mm | 4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM1201AR Analog Devices Inc. | 50 | - | Datasheet | 8 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 30 | ADUM1201 | 8 | 2500Vrms | - | 3V | - | - | - | - | 2 | - | 1.1mA | - | 35mA | 150 ns | 150 ns | - | 1Mbps | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | - | 1/1 | No | 40 ns | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISO7841FDWW Texas Instruments | 55 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 3.3, 5 V | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7841 | - | 5700Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 16 ns | - | - | 100Mbps | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | - | 3/1 | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7340FCQDWRQ1 Texas Instruments | 336 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7340 | - | 3000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 58 ns | - | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 4/0 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7763DBQ Texas Instruments | 780 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7763 | - | 3000Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 100Mbps | - | 1.1ns 1.4ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 3/3 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7341CDW Texas Instruments | 20 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | 102mW | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7341 | - | 3000Vrms | - | - | - | - | - | - | 4 | 11mA | - | - | - | 58 ns | 31 ns | - | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 3/1 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM6404CRWZ Analog Devices Inc. | 720 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | 30 | ADUM6404 | 16 | 5000Vrms | 100mA | - | - | - | - | - | 4 | - | 14mA | - | - | 60 ns | 60 ns | - | 25Mbps | 2.5ns | 2.5ns 2.5ns | - | 78mA | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/4 | Yes | 6 ns | - | - | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7641FCDWR Texas Instruments | 5524 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7641 | 16 | 2500Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 28 ns | 17 ns | - | 25Mbps | - | 2.8ns 2.9ns | - | - | Unidirectional | 28ns, 28ns | 25kV/μs | - | 3/1 | No | 3 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM140E1BRZ-RL7 Analog Devices Inc. | 771 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | 3000Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM7641ARQZ Analog Devices Inc. | 2500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.65mm | 30 | ADUM7641 | 20 | 1000Vrms | - | - | - | - | - | - | 6 | - | 1.16mA | - | - | 75 ns | 50 ns | - | 1Mbps | 2.8ns | 2ns 2ns | - | 10μA | Unidirectional | 75ns, 75ns | 15kV/μs | 3.3V | 5/1 | No | 25 ns | - | - | 1.75mm | 8.76mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1447ARQZ Analog Devices Inc. | 35000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3 V | 1.64W | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 1.65mm | 30 | ADUM1447 | 16 | 2500Vrms | - | - | Bidirectional | 3.6V | 2.5/3.3V | 2.25V | 4 | 612μA | 480μA | - | - | 80 ns | - | - | 2Mbps | 2ns | 2ns 2ns | - | 1μA | Unidirectional | 180ns, 180ns | 25kV/μs | - | 2/2 | No | 8 ns | - | - | - | 5mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8640BC-B-IS1 Silicon Labs | 17836 | - | Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | 16 | 3750Vrms | - | - | - | 5.5V | - | 2.5V | 4 | 17.5mA | - | - | - | 13 ns | 10 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 4/0 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ADUM3472ARSZ Analog Devices Inc. | 71 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | Industrial grade | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 40 | ADUM3472 | 20 | 2500Vrms | 400mA | - | - | - | - | - | 4 | - | - | - | - | 100 ns | - | Gull Wing | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 2/2 | No | 40 ns | - | 1.75mm | - | 7.5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3473CRSZ Analog Devices Inc. | 2 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | Industrial grade | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 30 | ADUM3473 | 20 | 2500Vrms | 400mA | - | - | - | - | - | 4 | - | - | - | - | 60 ns | 60 ns | Gull Wing | 25Mbps | 2.5ns | 2.5ns 2.5ns | - | 20μA | Unidirectional | 60ns, 60ns | 25kV/μs | - | 1/3 | No | 8 ns | - | - | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM131E1BRWZ Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM131 | 16 | 3750Vrms | - | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | 13 ns | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/1 | No | 3 ns | - | - | 2.65mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1400WSRWZ-RL Analog Devices Inc. | 1500 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | ADUM1400 | 16 | 2500Vrms | - | 5V | - | - | - | - | 4 | 11mA | 11mA | - | - | 100 ns | - | - | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 4/0 | No | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5402WCRWZ-1RL Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM5402 | 16 | 2500Vrms | 100mA | - | - | - | - | - | 4 | - | - | 500mW | - | 60 ns | - | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 2/2 | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead |