- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM1301WTRWZ-RL Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | ADUM1301 | 16 | - | - | 2500Vrms | - | 5V | - | - | - | - | 3 | 8.2mA | 8.2mA | - | - | 32 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 2/1 | No | 3 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM241E1BRWZ Analog Devices Inc. | 10 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | - | 5000Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7230CDWG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 10.63mm | - | ISO7230 | 16 | - | - | 2500Vrms | - | - | - | - | - | - | 3 | - | 1mA | - | - | 42 ns | 42 ns | 25Mbps | 2ns | 2ns 2ns | 10μA | Unidirectional | 42ns, 42ns | 25kV/μs | 3/0 | No | 2.5 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM5403WCRWZ-1 Analog Devices Inc. | 101 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM5403 | 16 | - | - | 2500Vrms | 100mA | - | - | - | - | - | 4 | - | - | 500mW | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 1/3 | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7321CQDRQ1 Texas Instruments | 12500 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ISO7321 | - | - | - | 3000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | 57 ns | - | 25Mbps | - | 2.4ns 2.1ns | - | Unidirectional | 57ns, 57ns | 25kV/μs | 1/1 | No | 4 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6400CRWZ-RL Analog Devices Inc. | 1928 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6400 | 16 | - | Not Qualified | 5000Vrms | 100mA | - | - | - | - | - | 4 | - | - | - | - | 60 ns | 60 ns | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 4/0 | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7242ADWR Texas Instruments | 8026 | - | - | 8 Weeks | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7242 | 16 | - | - | 4000Vpk | - | - | - | - | - | - | 4 | - | 10mA | - | - | 110 ns | 110 ns | 1Mbps | - | 2ns 2ns | - | Unidirectional | 95ns, 95ns | 25kV/μs | 2/2 | No | - | 10ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7761FDBQR Texas Instruments | 2012 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7761 | - | - | - | 3000Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 100Mbps | - | 1.1ns 1.4ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | 5/1 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() SI8621BB-B-ISR Silicon Labs | 2388 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 5.5V | - | - | 2 | 5.8mA | - | - | - | 13 ns | 8 ns | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | 1/1 | No | 4.5 ns | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM240E1BRWZ Analog Devices Inc. | 162 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM240 | 16 | - | - | 5000Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM142E0BRWZ Analog Devices Inc. | 8533 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM142 | 16 | - | - | 3750Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4402WBRWZ Analog Devices Inc. | 20 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | Automotive | - | no | Active | 3 (168 Hours) | - | EAR99 | General Purpose | - | - | - | - | 3.135V~5.5V | - | - | - | - | - | - | - | - | ADUM4402 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 36 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 36ns, 36ns | 25kV/μs | 2/2 | No | 3.5 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2210TRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2210 | 16 | - | - | 5000Vrms | - | - | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7340CQDWQ1 Texas Instruments | 3680 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7340 | - | R-PDSO-G16 | - | 3000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 25Mbps | - | 2.1ns 1.7ns | - | Unidirectional | 58ns, 58ns | 25kV/μs | 4/0 | No | - | 4ns | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4401BRIZ Analog Devices Inc. | 152 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM4401 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | 4 | - | 830μA | - | - | 50 ns | 32 ns | 10Mbps | 3ns | 2.5ns 2.5ns | 10.6mA | Unidirectional | 50ns, 50ns | 25kV/μs | 3/1 | No | 3 ns | - | - | 2.65mm | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7240MDWRG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7240 | 16 | - | - | 2500Vrms | - | - | - | - | - | - | 4 | - | 17mA | 220mW | - | 23 ns | 34 ns | 150Mbps | - | 2ns 2ns | - | Unidirectional | 23ns, 23ns | 25kV/μs | 4/0 | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3201WCRZ Analog Devices Inc. | 22 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | ADUM3201 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | 2 | 7.7mA | 7.7mA | - | - | 45 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 45ns, 45ns | 25kV/μs | 1/1 | No | - | 3ns | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8660BD-B-ISR Silicon Labs | 30000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | 5000Vrms | - | - | - | 5.5V | 2.5/5V | 2.375V | 6 | - | - | - | 10mA | 13 ns | 10 ns | 150Mbps | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | 6/0 | No | 4.5 ns | - | - | - | 10.3mm | - | - | - | RoHS Compliant | - | ||
![]() ISO7131CCDBQ Texas Instruments | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | - | ALSO OPERATES WITH 5 V SUPPLY | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | - | ISO7131 | - | - | - | 2500Vrms | - | - | - | - | - | - | 3 | - | 10.5mA | 150mW | - | 23 ns | - | 50Mbps | - | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/1 | No | 3 ns | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM1442ARQZ Analog Devices Inc. | 3129 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3 V | - | 1.64W | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 1.65mm | - | ADUM1442 | 16 | - | - | 2500Vrms | - | - | Bidirectional | 3.6V | 2.5/3.3V | 2.25V | 4 | 612μA | 480μA | - | - | 80 ns | - | 2Mbps | 2ns | 2ns 2ns | 1μA | Unidirectional | 180ns, 180ns | 25kV/μs | 2/2 | No | 8 ns | - | - | - | 5mm | 4.01mm | - | No SVHC | ROHS3 Compliant | Contains Lead |