- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Working Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Differential Output | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Screening Level | Max Input Current | Dual Supply Voltage | Channel Type | Receiver Number of Bits | Number of Transceivers | Number of Input Lines | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM1310BRWZ Analog Devices Inc. | 30 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM1310 | 16 | - | 3750Vrms | - | - | - | - | - | - | - | 3 | - | 730μA | - | 18mA | 50 ns | - | - | - | 10Mbps | - | - | 2.5ns | - | - | - | 2.5ns 2.5ns | - | - | 9mA | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 3/0 | - | No | 5 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO3086DWG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | EIA-422; TIA-422; EIA-485; TIA-485 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | RS422, RS485 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ISO3086 | 16 | - | 2500Vrms | - | - | - | 560V | - | - | - | 3 | - | 10mA | 220mW | - | 125 ns | - | - | Receiver | 20Mbps | - | - | - | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | - | - | 5V | Unidirectional | 1 | 1 | - | Full Duplex | - | 25kV/μs | 45 ns | 5V | 2/1 | 0.008A | No | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7230ADWR Texas Instruments | 1950 | - | Datasheet | 12 Weeks | NRND (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | General Purpose | - | ALSO REQUIRES 4.5V TO 5.5V SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7230 | 16 | - | 4000Vpk | - | - | - | - | - | - | - | 3 | - | 16mA | 220mW | - | 95 ns | 110 ns | - | - | 1Mbps | - | - | - | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 95ns, 95ns | 25kV/μs | - | - | 3/0 | - | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8661BB-B-IS1 Silicon Labs | 950 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 23mA | - | - | - | 13 ns | 10 ns | - | - | 150Mbps | - | - | 4ns | - | - | - | 2.5ns 2.5ns | - | - | 11.1mA | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 5/1 | - | No | 4.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8620BC-B-ISR Silicon Labs | 5000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 2/0 | - | No | 4.5 ns | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM5212ARSZ Analog Devices Inc. | 2500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1.85mm | 30 | ADUM5212 | 20 | Not Qualified | 2500Vrms | 3.3V | - | 3.3V | - | - | 5V | - | 2 | - | 2.7mA | - | - | 50 ns | 15 ns | 3V | - | 1Mbps | 3.6V | PULSE WIDTH MODULATION | 3ns | - | - | - | 2.5ns 2.5ns | - | - | 4.5mA | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 0/2 | - | Yes | 10 ns | - | - | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7221BDRG4 Texas Instruments | 22 | - | - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7221 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | 70 ns | - | - | - | 5Mbps | - | - | - | - | - | - | 1ns 1ns | - | - | - | - | Unidirectional | - | - | - | - | 70ns, 70ns | 25kV/μs | - | - | 1/1 | - | No | 3 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADN4651BRWZ-RL7 Analog Devices Inc. | 1505 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | - | - | LVDS | Tin (Sn) | - | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADN4651 | 20 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | 4.5 ns | - | - | - | 600Mbps | - | - | - | - | - | - | 350ps 350ps Max | - | - | - | - | Unidirectional | - | - | - | - | 4.5ns, 4.5ns | 25kV/μs | - | - | 1/1 | - | No | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7842FDWWR Texas Instruments | 90 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO HAS 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7842 | - | - | 5700Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | 1.7ns 1.9ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 100kV/μs | - | - | 2/2 | - | No | - | 4.1ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7231ADW Texas Instruments | 25000 | - | Datasheet | 12 Weeks | NRND (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | SMD/SMT | - | General Purpose | - | ALSO REQUIRES 4.5V TO 5.5V SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 2.65mm | - | ISO7231 | 16 | - | 4000Vpk | - | - | - | - | - | - | - | 3 | - | 13mA | - | - | 95 ns | 110 ns | - | - | 1Mbps | - | - | 2ns | - | - | - | 2ns 2ns | - | - | 10μA | - | Unidirectional | - | - | - | - | 95ns, 95ns | 25kV/μs | - | - | 2/1 | - | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISOW7842DWE Texas Instruments | 9000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7842 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 17.6ns, 17.6ns | 100kV/μs | - | - | 2/2 | - | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() SI8600AC-B-IS Silicon Labs | 18 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 50.008559mg | - | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | - | I2C | - | - | - | 220mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | 1.55mm | - | - | 8 | - | 3750Vrms | - | - | - | - | - | - | - | 2 | 5.4mA | - | - | - | 55 ns | - | - | - | 1.7 Mbps | - | - | 4ns | - | - | - | - | - | AEC-Q100 | 7.6mA | - | Bidirectional | - | - | - | - | - | 35kV/μs | - | - | 2/2 | - | No | - | - | - | - | 5mm | 4mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM242E1BRWZ Analog Devices Inc. | 1 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM242 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 2/2 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7341FCDWR Texas Instruments | 26 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 665.986997mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | General Purpose | - | IT ALSO OPERATES AT 5 V | - | 102mW | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7341 | - | - | 3000Vrms | - | - | - | - | - | - | - | 4 | 7.8mA | - | - | - | 58 ns | 31 ns | - | - | 25Mbps | - | - | - | - | - | - | 2.1ns 1.7ns | - | - | - | - | Unidirectional | - | - | - | - | 58ns, 58ns | 25kV/μs | - | - | 3/1 | - | No | 4 ns | 4.1ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6404ARWZ-RL Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6404 | 16 | Not Qualified | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | - | - | 100 ns | - | - | - | 1Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | 0/4 | - | Yes | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140D0BRWZ-RL Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 4/0 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO721DUB Texas Instruments | 5 | - | Datasheet | - | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | -40°C~125°C | Tube | - | - | e4 | - | Obsolete | 4 (72 Hours) | 8 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | ISO721 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 1 | - | - | 159mW | - | 17 ns | 24 ns | - | - | 100Mbps | - | - | - | - | - | - | 1ns 1ns | - | - | - | - | Unidirectional | - | - | - | - | 24ns, 24ns | 25kV/μs | - | - | 1/0 | - | No | - | 2ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7831DW Texas Instruments | 96 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | - | ISO7831 | - | - | 5700Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | 16 ns | - | - | - | 100Mbps | - | - | - | - | - | - | 1.7ns 1.9ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 70kV/μs | - | - | 2/1 | - | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISOW7843FDWE Texas Instruments | 16 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7843 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | 4ns 4ns | - | - | - | - | Unidirectional | - | - | - | - | 17.6ns, 17.6ns | 100kV/μs | - | - | 1/3 | - | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM4402BRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM4402 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | 830μA | - | - | 50 ns | 32 ns | - | - | 10Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | 2 | - | 50ns, 50ns | 25kV/μs | - | - | 2/2 | - | No | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |