- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Lead/Base Style | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM2200ARIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2200 | 16 | - | - | 5000Vrms | - | - | - | - | 5.5V | - | 3V | 2 | - | 800μA | - | 150 ns | - | - | - | 1Mbps | - | - | - | 10ns 10ns | - | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | - | 2/0 | No | 40 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7231ADWR Texas Instruments | 175 | - | Datasheet | 12 Weeks | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 4.5V TO 5.5V SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7231 | 16 | - | - | 4000Vpk | - | - | - | - | - | - | - | 3 | - | 13mA | - | 95 ns | 110 ns | - | - | 1Mbps | - | - | - | 2ns 2ns | - | - | - | Unidirectional | 95ns, 95ns | 25kV/μs | - | 2/1 | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3200WCRZ Analog Devices Inc. | 83 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM3200 | 8 | - | - | 2500Vrms | - | - | - | - | 5.5V | - | 3V | 2 | 7.7mA | 7.7mA | - | 45 ns | - | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 45ns, 45ns | 25kV/μs | - | 2/0 | No | - | 3ns | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4151BRIZ Analog Devices Inc. | 217 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | - | - | SPI | Tin (Sn) | - | - | 2.4W | 3V~5.5V | - | - | 260 | - | - | - | 2.44mm | 30 | ADUM4151 | 20 | - | - | 5000Vrms | - | - | - | Bidirectional | - | - | - | 7 | - | - | - | 14 ns | 14 ns | - | - | 34Mbps | - | - | 2.5ns | 2.5ns 2.5ns | - | - | 18mA | Unidirectional | 14ns, 14ns | 25kV/μs | - | 5/2 | No | 2 ns | - | - | - | 15.4mm | 7.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3474CRSZ Analog Devices Inc. | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | Industrial grade | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 30 | ADUM3474 | 20 | - | - | 2500Vrms | - | 400mA | - | - | - | - | - | 4 | - | - | - | 60 ns | 60 ns | Gull Wing | - | 25Mbps | - | - | 2.5ns | 2.5ns 2.5ns | - | - | 20μA | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/4 | No | 8 ns | - | - | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2883HY-3S#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~105°C | Tray | 2012 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | - | - | - | 8542.39.00.01 | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | - | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | 60 ns | - | - | - | 400kHz | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | 3.3V | 3/3 | - | - | - | - | - | 15mm | 11.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM6211ARSZ Analog Devices Inc. | 59 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | 2.5W | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1.85mm | 30 | ADUM6211 | 20 | - | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | 2.3mA | 2.5W | 75 ns | 15 ns | - | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | 3ns | 2.5ns 2.5ns | - | - | 2.9mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | Yes | - | 10ns | - | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1281CRZ-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM1281 | 8 | - | - | 3000Vrms | - | - | - | - | - | - | - | 2 | - | 2mA | - | 24 ns | - | - | - | 100Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | - | 1/1 | No | 2 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8642ED-B-ISR Silicon Labs | 10000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 2/2 | No | 4.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7631FCDWR Texas Instruments | 40 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7631 | 16 | - | - | 2500Vrms | - | - | - | - | - | - | - | 3 | - | - | - | 28 ns | - | - | - | 25Mbps | - | - | - | 2.8ns 2.9ns | - | - | - | Unidirectional | 28ns, 28ns | 25kV/μs | - | 2/1 | No | 3 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7142CCQDBQRQ1 Texas Instruments | 4028 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5V | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.635mm | - | - | ISO7142 | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 4 | - | - | - | 38 ns | - | - | - | 50Mbps | - | - | - | 2.5ns 2.1ns | - | - | - | Unidirectional | 38ns, 38ns | 25kV/μs | - | 2/2 | No | 3.5 ns | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM4154ARIZ Analog Devices Inc. | 86 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | SPI | Tin (Sn) | ALSO OPERATE WITH 5 V SUPPLY VOLTAGE | - | 2.4W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.44mm | 30 | ADUM4154 | 20 | - | - | 5000Vrms | - | - | - | Bidirectional | - | - | - | 4 | - | - | - | 25 ns | 25 ns | - | - | 2Mbps | - | - | 2.5ns | 2.5ns 2.5ns | - | - | 10mA | Unidirectional | 25ns, 25ns | 25kV/μs | - | 3/1 | No | 2 ns | - | - | - | 15.4mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISOW7841DWE Texas Instruments | 15 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7841 | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 2ns 2ns | - | - | - | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | - | 3/1 | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() SI8621EC-B-IS Silicon Labs | 5668 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.55mm | 30 | - | 8 | - | - | 3750Vrms | - | - | - | - | 5.5V | - | - | 2 | 5.8mA | - | - | 13 ns | - | - | - | 150Mbps | - | - | 4ns | 2.5ns 2.5ns | - | - | 3.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 1/1 | No | 4.5 ns | - | - | - | 5mm | 4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM5404CRWZ-RL Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | - | ALSO OPERATES ON 5 VOLT SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | ADUM5404 | 16 | - | - | 2500Vrms | - | 100mA | - | - | 3.6V | 3.3/5V | 3V | 4 | - | - | 500mW | 60 ns | - | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/4 | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5212CRSZ Analog Devices Inc. | 22 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | 453.59237mg | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1.85mm | 30 | ADUM5212 | 20 | - | Not Qualified | 2500Vrms | 3.3V | - | 3.3V | - | - | 5V | - | 2 | - | - | - | 24 ns | 15 ns | - | 3V | 100Mbps | 3.6V | PULSE WIDTH MODULATION | 3ns | 2.5ns 2.5ns | - | - | 25mA | Unidirectional | 24ns, 24ns | 25kV/μs | - | 0/2 | Yes | 2 ns | - | - | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM161N0BRZ-RL7 Analog Devices Inc. | 515 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM161 | 16 | - | - | 3000Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 5/1 | No | - | 4.5ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7241ADW Texas Instruments | 71 | - | - | 12 Weeks | NRND (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 2.65mm | - | ISO7241 | 16 | - | - | 4000Vpk | - | - | - | - | - | - | - | 4 | - | 13mA | - | 80 ns | 80 ns | - | - | 1Mbps | - | - | 2ns | 2ns 2ns | - | - | 10μA | Unidirectional | 95ns, 95ns | 25kV/μs | - | 3/1 | No | 10 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM1285ARZ-RL7 Analog Devices Inc. | 15000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM1285 | 8 | - | - | 3000Vrms | - | - | - | - | 5.5V | 3/5V | - | 2 | - | 2mA | - | 50 ns | 24 ns | - | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 10 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7240CFDWG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 10.63mm | - | ISO7240 | 16 | - | - | 2500Vrms | - | - | - | - | - | - | - | 4 | - | 15mA | 220mW | 95 ns | 18 ns | - | - | 25Mbps | - | - | 2ns | 2ns 2ns | - | - | 10μA | Unidirectional | 42ns, 42ns | 25kV/μs | - | 4/0 | No | 2.5 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free |