- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISOW7843DWE Texas Instruments | 4 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7843 | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 100Mbps | - | 4ns 4ns | - | - | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | - | 1/3 | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM3400WBRWZ Analog Devices Inc. | 23657 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3.135V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3400 | 16 | 2500Vrms | - | - | - | - | - | 4 | 136mA | 136mA | - | 36 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 36ns, 36ns | 25kV/μs | - | 4/0 | No | 3.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISOW7841FDWE Texas Instruments | 2817 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7841 | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 100Mbps | - | 4ns 4ns | - | - | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | - | 3/1 | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7342CDW Texas Instruments | 100000 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 111mW | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7342 | - | 3000Vrms | - | 5V | - | - | - | 4 | 6.4mA | - | - | 58 ns | 31 ns | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 2/2 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI8621BD-B-IS Silicon Labs | 2000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | - | 16 | 5000Vrms | - | - | 5.5V | - | - | 2 | - | 5.8mA | 150mW | 13 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | AEC-Q100 | 3.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 1/1 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7340FCDWR Texas Instruments | 90000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | 92mW | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7340 | - | 3000Vrms | - | - | - | - | - | 4 | 9.3mA | - | - | 58 ns | 31 ns | 25Mbps | - | 2.1ns 1.7ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 4/0 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM142D0BRQZ-RL7 Analog Devices Inc. | 22 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | 3000Vrms | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/2 | No | - | 3ns | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISO7842DWW Texas Instruments | 30 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO HAS 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7842 | 16 | 5700Vrms | - | - | - | - | - | 4 | - | - | - | 16 ns | - | 100Mbps | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | - | 2/2 | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM2281ARIZ Analog Devices Inc. | 14 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 2.44mm | 30 | ADUM2281 | 16 | 5000Vrms | - | - | - | - | - | 2 | - | 800μA | - | 50 ns | - | 1Mbps | 3ns | 2.5ns 2.5ns | - | 2.9mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 10 ns | - | - | - | 12.85mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5202ARWZ Analog Devices Inc. | 199 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM5202 | 16 | 2500Vrms | 100mA | - | - | - | - | 2 | - | - | - | 100 ns | - | 1Mbps | 2.5ns | 2.5ns 2.5ns | - | 20μA | Unidirectional | 100ns, 100ns | 25kV/μs | - | 0/2 | Yes | 40 ns | - | - | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1240ARZ-RL7 Analog Devices Inc. | 1972 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | - | General Purpose | Tin (Sn) | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | ADUM1240 | 8 | 3000Vrms | - | - | 3.6V | - | - | 2 | 366μA | - | - | 180 ns | - | 2Mbps | - | 2ns 2ns | - | - | Unidirectional | 180ns, 180ns | 25kV/μs | - | 2/0 | No | 8 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM141E1BRZ-RL7 Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | 3000Vrms | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 3/1 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3481BRSZ-RL7 Analog Devices Inc. | 500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 2.47W | 1.8V~5.5V 3V~5.5V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | ADUM3481 | 20 | 3750Vrms | - | - | - | - | - | 4 | - | 600μA | - | 33 ns | 33 ns | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 33ns, 33ns | 25kV/μs | - | 3/1 | No | 3 ns | - | - | 2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2285BRIZ-RL Analog Devices Inc. | 1800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2285 | 16 | 5000Vrms | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | 39 ns | 24 ns | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 39ns, 39ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISOW7843FDWER Texas Instruments | 41 | - | - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISOW7843 | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 100Mbps | - | 2ns 2ns | - | - | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | - | 1/3 | No | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM3210WARZ-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM3210 | 8 | 2500Vrms | - | - | 5.5V | - | 3V | 2 | - | - | - | 50 ns | - | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 5 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2210TRWZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 2.35mm | 30 | ADUM2210 | 16 | 5000Vrms | - | - | 5.5V | 3/5V | 3V | 2 | - | 800μA | - | 50 ns | - | 10Mbps | 10ns | 2.5ns 2.5ns | - | 4.6mA | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2883IY-3I#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~85°C | Tray | 2014 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | I2C | - | - | 8542.39.00.01 | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | 2500Vrms | - | - | - | - | - | 6 | - | 25mA | - | 150 ns | - | 400kHz | - | - | - | - | Unidirectional | - | 30kV/μs | 5V | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO721DG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES FROM 4.5 TO 5.5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.75mm | - | ISO721 | 8 | 2500Vrms | - | - | - | - | - | 1 | - | - | - | 24 ns | 24 ns | 100Mbps | 2ns | 1ns 1ns | - | 10μA | Unidirectional | 24ns, 24ns | 25kV/μs | - | 1/0 | No | 2 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7710FDWR Texas Instruments | 1000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | 5000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 1/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - |