- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Max Output Voltage | Data Rate | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | ESD Protection | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM140D1BRZ Analog Devices Inc. | 2231 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | - | 3750Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | 4/0 | No | 3 ns | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7242MDWRG4 Texas Instruments | 2833 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7242 | 16 | - | 2500Vrms | - | - | - | - | - | - | 4 | - | - | - | 34 ns | 95 ns | - | 150Mbps | - | - | 2ns 2ns | - | - | Unidirectional | - | - | 23ns, 23ns | 25kV/μs | 2/2 | No | - | 2ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-092J-000E Broadcom Limited | 2093 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 7.5V | - | -55°C~125°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 150mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.27mm | 40 | - | - | UL, VDE | 2500Vrms | 7V | - | 5.5V | - | - | 3V | 4 | 9mA | - | - | 15 ns | 15 ns | 7.5V | 110MBd | 4ns | - | 1ns 1ns | - | 10μA | Unidirectional | - | 10mA | 15ns, 15ns | 15kV/μs | 3/1 | No | 3 ns | - | - | 1.57mm | 9.999mm | 3.988mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI8400AB-B-ISR Silicon Labs | 5008 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 95.396145mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | I2C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | 2 | - | - | - | 22 ns | - | - | 1.7 Mbps | - | - | - | - | - | Bidirectional | - | - | - | 25kV/μs (Typ) | 2/2 | No | 15 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7241ADWRG4 Texas Instruments | 498 | - | - | 12 Weeks | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7241 | 16 | - | 4000Vpk | - | - | - | - | - | - | 4 | - | - | - | 110 ns | 110 ns | - | 1Mbps | - | - | 2ns 2ns | - | - | Unidirectional | - | - | 95ns, 95ns | 25kV/μs | 3/1 | No | - | 10ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM242D0BRWZ Analog Devices Inc. | 274 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM242 | 16 | - | 5000Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM1285BRZ-RL7 Analog Devices Inc. | 10000 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | - | - | 5.5V | 3/5V | - | 2 | - | 2mA | - | 35 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 35ns, 35ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7221ADG4 Texas Instruments | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ISO7221 | 8 | - | 2500Vrms | - | - | - | - | - | - | 2 | - | 85mA | - | 475 ns | - | - | 1Mbps | - | - | 1ns 1ns | - | - | Unidirectional | - | - | 475ns, 475ns | 25kV/μs | 1/1 | No | 14 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7320FCDR Texas Instruments | 10 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | ISO7320 | - | - | 3000Vrms | - | - | - | - | - | - | 2 | - | - | - | 57 ns | - | - | 25Mbps | - | - | 2.4ns 2.1ns | - | - | Unidirectional | - | - | 57ns, 57ns | 25kV/μs | 2/0 | No | 4 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM3200WARZ-RL7 Analog Devices Inc. | 6766 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM3200 | 8 | - | 2500Vrms | - | - | - | 5.5V | - | 3V | 2 | 7.7mA | 7.7mA | - | 150 ns | - | - | 1Mbps | - | - | 10ns 10ns | - | - | Unidirectional | - | - | 150ns, 150ns | 25kV/μs | 2/0 | No | 40 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-9000-300E Broadcom Limited | 41 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -55°C~125°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 150mW | 3V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 3.3V | 2.54mm | - | - | - | - | IEC, UL | 2500Vrms | - | 10mA | - | 5.5V | - | 3V | 1 | - | 4mA | 150mW | 18 ns | 18 ns | - | 110MBd | - | - | 1ns 1ns | - | - | Unidirectional | Yes | - | 15ns, 15ns | 15kV/μs | 1/0 | No | 3 ns | - | - | 4.699mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8620ED-B-IS Silicon Labs | 191 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | - | 16 | - | 5000Vrms | - | - | - | 5.5V | - | - | 2 | 8.9mA | - | - | 13 ns | - | - | 150Mbps | 4ns | - | 2.5ns 2.5ns | AEC-Q100 | 5.3mA | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | 2/0 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() ADN4650BRWZ Analog Devices Inc. | 28 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tray | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | - | LVDS | Matte Tin (Sn) | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADN4650 | 20 | - | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | 4.5 ns | - | - | 600Mbps | - | - | 350ps 350ps Max | - | - | Unidirectional | - | - | 4.5ns, 4.5ns | 25kV/μs | 2/0 | No | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8710CC-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | 3V~30V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.55mm | - | - | - | - | 3750Vrms | - | - | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | 60 ns | 30 ns | - | 1Mbps | 15ns | 2.8V | 15ns 5ns | - | 15mA | Unidirectional | - | - | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | 5mm | 4mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM2201BRIZ Analog Devices Inc. | 111 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.44mm | 30 | ADUM2201 | 16 | - | 5000Vrms | - | - | - | - | - | - | 2 | - | 800μA | - | 50 ns | - | - | 10Mbps | 10ns | - | 2.5ns 2.5ns | - | 4.6mA | Unidirectional | - | - | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | - | 12.85mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7331CDW Texas Instruments | 60 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5V | - | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | ISO7331 | - | - | 3000Vrms | - | - | - | - | - | - | 3 | - | - | - | 58 ns | - | - | 25Mbps | - | - | 3ns 2ns | - | - | Unidirectional | - | - | 58ns, 58ns | 25kV/μs | 2/1 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8621BC-B-ISR Silicon Labs | 2971 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 95.396145mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | 3750Vrms | - | - | - | 5.5V | - | - | 2 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | 1/1 | No | 4.5 ns | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM2251ARIZ Analog Devices Inc. | 101 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | I2C | Matte Tin (Sn) | ALSO REQUIRED SUPPLY VOLTAGE OF 3V TO 5.5V FOR PORTB | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | ADUM2251 | 16 | - | 5000Vrms | - | - | - | - | - | - | 2 | - | 2.8mA | - | 162 ns | - | - | 1Mbps | - | - | - | - | - | Bidirectional, Unidirectional | - | - | - | 25kV/μs | 2/1 | No | 85 ns | 145ns 85ns | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7720QDWRQ1 Texas Instruments | 1495 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7720 | - | - | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 100Mbps | - | - | 3.9ns 3.9ns | - | - | Unidirectional | - | - | 16ns, 16ns | 85kV/μs | 2/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM240E0BRIZ Analog Devices Inc. | 321 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM240 | 16 | - | 5000Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | - | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead |