- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTM2886IY-5I#PBF Linear Technology/Analog Devices | 31 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | I2C | - | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2886 | 32 | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 300 ns | - | - | 400kHz | - | - | - | 250ns 250ns Max | - | Unidirectional | 250ns, 250ns | 30kV/μs | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISOW7840FDWE Texas Instruments | 21431 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 5 V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | ISOW7840 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | 4ns 4ns | - | Unidirectional | 17.6ns, 17.6ns | 100kV/μs | 4/0 | Yes | - | 4.7ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM162N0BRZ-RL7 Analog Devices Inc. | 475 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM162 | - | - | 3000Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/2 | No | - | 4.5ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6402CRIZ Analog Devices Inc. | 41 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6402 | 16 | - | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | - | - | - | 60 ns | 60 ns | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/2 | Yes | 6 ns | - | - | 2.65mm | 12.8mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5212ARSZ-RL7 Analog Devices Inc. | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 8543.70.99.60 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADUM5212 | 20 | Not Qualified | 2500Vrms | 3.3V | - | - | 3.3V | - | 5V | - | 2 | - | - | - | - | - | 50 ns | 15 ns | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 0/2 | Yes | 10 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1400ARW-RL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | ADUM1400 | 16 | - | 2500Vrms | - | - | 5V | - | - | - | - | 4 | - | - | 11mA | 11mA | 22mA | 100 ns | 32 ns | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 4/0 | No | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM230E1BRWZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM230 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | 3 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM231D1BRIZ Analog Devices Inc. | 49 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM231 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/1 | No | - | 3ns | - | 2.64mm | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8431AB-D-IS Silicon Labs | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | 547.51434mg | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | General Purpose | - | 125°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | 2.65mm | - | - | - | - | 2500Vrms | - | - | - | - | - | - | - | 3 | 5.5V | 2.7V | 6mA | - | - | 35 ns | - | - | 1Mbps | - | - | 5ns | 3.8ns 2.8ns | 5.6mA | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2/1 | No | 25 ns | 25ns | - | - | 10.3mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ISO7420FCCDR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 5 V | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | ISO7420 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 37 ns | - | - | 50Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 37ns, 37ns | 25kV/μs | 2/0 | No | 5 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6201CRWZ Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 8543.70.99.60 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM6201 | 16 | Not Qualified | 5000Vrms | - | 100mA | - | - | - | - | - | 2 | - | - | - | 38mA | - | 60 ns | 60 ns | - | 25Mbps | - | - | 2.5ns | 2.5ns 2.5ns | 20μA | Unidirectional | 60ns, 60ns | 25kV/μs | 1/1 | Yes | 6 ns | - | - | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2211TRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM2211 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | 800μA | - | 50 ns | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1447ARSZ Analog Devices Inc. | 2500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 3.3 V | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADUM1447 | 20 | - | 3750Vrms | - | - | - | - | 3.6V | - | 2.25V | 4 | - | - | 612μA | - | - | 180 ns | 120 ns | - | 2Mbps | - | - | - | 2ns 2ns | - | Unidirectional | 180ns, 180ns | 25kV/μs | 2/2 | No | 8 ns | - | - | 2mm | 7.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142D1BRWZ Analog Devices Inc. | 8538 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM142 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1200AR Analog Devices Inc. | 65 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | ADUM1200 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | 600μA | 35mA | 150 ns | 45 ns | - | 1Mbps | - | - | - | 10ns 10ns | - | Unidirectional | 150ns, 150ns | 25kV/μs | 2/0 | No | 40 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTM2886IY-3I#PBF Linear Technology/Analog Devices | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | I2C | - | - | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2886 | 32 | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 300 ns | - | - | 400kHz | - | - | - | 250ns 250ns Max | - | Unidirectional | 250ns, 250ns | 30kV/μs | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ADUM141E0BRZ Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | 3 ns | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7631FMDWR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7631 | 16 | - | 2500Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 10.5 ns | 7 ns | - | 150Mbps | - | - | - | 2.8ns 2.9ns | - | Unidirectional | 10.5ns, 10.5ns | 25kV/μs | 2/1 | No | 3 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM141E1BRQZ-RL7 Analog Devices Inc. | 2489 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM141 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISO7721D Texas Instruments | 775 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V AND 5 V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7721 | - | - | 3000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | 3.9ns 3.9ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | 1/1 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | - |