- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Min Input Voltage | Data Rate | Max Input Voltage | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Max Input Current | Channel Type | Number of Input Lines | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM1241ARZ-RL7 Analog Devices Inc. | 465 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | - | General Purpose | TIN | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | ADUM1241 | 8 | - | 3000Vrms | - | - | - | - | 2 | 306μA | - | - | - | 180 ns | - | 3V | 2Mbps | 3.6V | - | 2ns 2ns | - | - | - | Unidirectional | - | 180ns, 180ns | 25kV/μs | - | 1/1 | No | 8 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM141D1BRWZ-RL Analog Devices Inc. | 10000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | - | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 3/1 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8641AB-B-IS1R Silicon Labs | 635 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | 2500Vrms | - | - | 2.5/5V | - | 4 | 3.5mA | - | - | - | 35 ns | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | AEC-Q100 | - | Unidirectional | - | 35ns, 35ns | 35kV/μs | - | 3/1 | No | 25 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7240ADWR Texas Instruments | 1 | - | - | 6 Weeks | NRND (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7240 | 16 | - | 4000Vpk | - | - | - | - | 4 | - | 16mA | 220mW | - | 110 ns | 110 ns | - | 1Mbps | - | - | 2ns 2ns | - | - | - | Unidirectional | - | 95ns, 95ns | 25kV/μs | - | 4/0 | No | - | 10ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM2286CRIZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 2.44mm | 30 | ADUM2286 | 16 | - | 5000Vrms | - | - | - | - | 2 | - | 800μA | - | - | 24 ns | 24 ns | - | 100Mbps | - | 1ms | 2.5ns 2.5ns | - | - | 19mA | Unidirectional | 1 | 24ns, 24ns | 25kV/μs | - | 1/1 | No | 2 ns | - | - | - | 12.85mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3480ARSZ Analog Devices Inc. | 5 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 2.47W | 1.8V~5.5V 3V~5.5V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | 150μm | - | ADUM3480 | 20 | - | 3750Vrms | - | - | - | - | 4 | - | 600μA | - | - | 90 ns | 33 ns | - | 1Mbps | - | 2.5ns | 2.5ns 2.5ns | - | - | 6.9mA | Unidirectional | - | 90ns, 90ns | 25kV/μs | - | 4/0 | No | 6 ns | - | - | 2mm | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8711AC-B-IP Silicon Labs | 60 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | - | 260 | 1 | 5V | 2.54mm | 3.43mm | - | - | - | - | 3750Vrms | - | 30V | - | 3V | 1 | 1.7mA | - | - | - | 60 ns | 30 ns | - | 15Mbps | - | 15ns | 15ns 5ns | - | - | 15mA | Unidirectional | - | 60ns, 60ns | 20kV/μs | - | 1/0 | No | 20 ns | - | - | - | 9.9mm | 6.6mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM240E0BRWZ Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM240 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 4/0 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM2402ARIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM2402 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | 530μA | - | - | 100 ns | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 2/2 | No | 40 ns | - | - | - | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7240CRZ Analog Devices Inc. | 379 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.5mm | 30 | ADUM7240 | 8 | - | 1000Vrms | - | - | - | - | 2 | - | 11.8mA | - | - | 41 ns | 50 ns | - | 25Mbps | - | 2.8ns | 2ns 2ns | - | - | 10μA | Unidirectional | - | 50ns, 50ns | 15kV/μs | - | 2/0 | No | 5 ns | - | - | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2211WTRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2211 | 16 | - | 5000Vrms | - | - | - | - | 2 | - | - | - | - | 50 ns | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 3 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5200WCRWZ Analog Devices Inc. | 500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5200 | 16 | - | 2500Vrms | 100mA | - | - | - | 2 | - | - | - | - | 60 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | - | 2/0 | Yes | 6 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5201WCRWZ-RL Analog Devices Inc. | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 8543.70.99.60 | - | 3.3V 5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5201 | 16 | - | 2500Vrms | 100mA | - | - | - | 2 | - | - | - | - | 60 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | - | 1/1 | Yes | 6 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1241ARZ Analog Devices Inc. | 68 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | 2.25V~3.6V | DUAL | GULL WING | - | 2 | - | - | - | - | ADUM1241 | 8 | - | 3000Vrms | - | - | - | - | 2 | 306μA | - | - | - | 180 ns | - | 3V | 2Mbps | 3.6V | - | 2ns 2ns | - | - | - | Unidirectional | - | 180ns, 180ns | 25kV/μs | - | 1/1 | No | 8 ns | - | - | 1.75mm | 4.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3100BRZ-RL7 Analog Devices Inc. | 7000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 240mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM3100 | 8 | - | 2500Vrms | - | - | - | - | 1 | - | 1.8mA | - | 170mA | 18 ns | 28 ns | - | 100Mbps | - | - | 3ns 3ns | - | - | - | Unidirectional | - | 18ns, 18ns | 25kV/μs | - | 1/0 | No | 2 ns | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1446ARSZ Analog Devices Inc. | 207 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3 V | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADUM1446 | 20 | - | 3750Vrms | - | 3.6V | - | 2.25V | 4 | 672μA | - | - | - | 180 ns | - | - | 2Mbps | - | - | 2ns 2ns | - | - | - | Unidirectional | - | 180ns, 180ns | 25kV/μs | - | 3/1 | No | 8 ns | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5202WCRWZ Analog Devices Inc. | 67 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5202 | 16 | - | 2500Vrms | 100mA | - | - | - | 2 | - | - | - | - | 60 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | 60ns, 60ns | 25kV/μs | - | 0/2 | Yes | 6 ns | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8442BB-D-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | 16 | R-PDSO-G16 | 2500Vrms | - | - | - | - | 4 | 6mA | - | - | - | 9.5 ns | 9.5 ns | - | 150Mbps | - | - | 3.8ns 2.8ns | - | - | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 2/2 | No | 2.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM3154ARSZ Analog Devices Inc. | 2385 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | SPI | - | - | - | 1.4W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 1.85mm | 30 | ADUM3154 | 20 | - | 3750Vrms | - | 5.5V | - | 3V | 4 | 6.5mA | - | - | - | 25 ns | - | - | 2Mbps | - | 2.5ns | 2.5ns 2.5ns | - | - | 18mA | Unidirectional | - | 25ns, 25ns | 25kV/μs | - | 3/1 | No | 2 ns | - | - | 2mm | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2883HY-5S#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~105°C | Tray | 2012 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | - | 2500Vrms | - | - | - | - | 6 | - | - | - | - | 60 ns | - | - | 400kHz | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | 3.3V | 3/3 | - | - | - | - | - | 15mm | 11.25mm | - | - | ROHS3 Compliant | - |